- Circuit
- Operating Temperature
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mounting Type
- Operating Force
- Packaging
- Part Status
- Series
- Switch Function
Attribute column
Manufacturer
Moujen Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJ3-521108 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 65gf | 0.394" (10.0mm) | 0.045" (1.1mm) | 0.354" (9.0mm) | 50gf | - | ||
![]() M4CZ-4502-2L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.268" (6.8mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Corrosion Resistance | ||
![]() MJ3-511124 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 166gf | 0.178" (4.5mm) | 0.016" (0.4mm) | 0.138" (3.5mm) | 128gf | One Way Action Roller | ||
![]() M4CZ-4502-1L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.268" (6.8mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Corrosion Resistance | ||
![]() MJ3-522102 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.250" (6.3mm) | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.079" (2.0mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() M4-4104Q-ZAC Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Retail Package | M4 | Active | 5A (AC), 400mA (DC) | IP67F - Dust Tight, Oil Resistant, Waterproof | Connector | Side Rotary, Roller | SPDT | On-Mom | 2,000,000 Cycles | 580gf | 40° | 3° | 25° | 150gf | - | ||
![]() MJ3-512119 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 166gf | 0.178" (4.5mm) | 0.016" (0.4mm) | 0.138" (3.5mm) | 128gf | - | ||
![]() MJ3-521114 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.079" (2.0mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() M4-4311S-Z2L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | - | ||
![]() M4CZ-4503-2L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Cross Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.268" (6.8mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Corrosion Resistance | ||
![]() M4-4106S-Z3L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Spring, Coil | SPDT | On-Mom | 2,000,000 Cycles | 150gf | - | - | 15° | - | Actuator Seal Boot | ||
![]() MJ3-512108 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 65gf | 0.394" (10.0mm) | 0.045" (1.1mm) | 0.354" (9.0mm) | 50gf | - | ||
![]() M4-4112RQ-ZAC Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Connector | Cross Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1800gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Actuator Seal Boot | ||
![]() M4CZ-4506-3L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Spring, Coil | SPDT | On-Mom | 2,000,000 Cycles | 90gf | - | - | - | - | Corrosion Resistance | ||
![]() MV-3001A-NO Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 80°C | Retail Package | MV | Active | 5A (AC), 500mA (DC) | IP40 | Quick Connect - 0.187" (4.7mm) | Lever, Simulated Roller | SPST-NO | On-Mom | 5,000,000 Cycles | 140gf | 0.063" (1.6mm) | 0.060" (1.5mm) | 0.157" (4.0mm) | 20gf | - | ||
![]() M4CZ-4501-3L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Round (Pin Plunger) | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.069" (1.75mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Corrosion Resistance | ||
![]() MN-5110-PT Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -10°C ~ 80°C | Retail Package | MN | Active | 10A (AC), 500mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 600gf | 0.197" (5.0mm) | 0.031" (0.8mm) | 0.079" (2.00mm) | 100gf | Actuator Seal Boot | ||
![]() MJ3-511108 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 65gf | 0.394" (10.0mm) | 0.045" (1.1mm) | 0.354" (9.0mm) | 50gf | - | ||
![]() MEA-9112-HP G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Roller Plunger | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 500gf | 0.157" (4.0mm) | 0.039" (1.0mm) | 0.080" (2.0mm) | 150gf | - | ||
![]() MJ2-1503 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 20,000,000 Cycles | 170gf | 0.094" (2.4mm) | 0.020" (0.5mm) | 0.106" (2.7mm) | 42gf | - |