- Circuit
- Operating Temperature
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mounting Type
- Operating Force
- Packaging
- Part Status
- Series
- Switch Function
Attribute column
Manufacturer
Moujen Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UL MJ-7102R Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Cross Roller Plunger | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 2800gf | 0.217" (5.5mm) | 0.039" (1.0mm) | 0.080" (2.0mm) | 900gf | - | ||
![]() UL MJ-3243-M Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 1200gf | 35° | - | 55° | - | Metallic Rollers, Front | ||
![]() UL MJ-7104-26 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 1400gf | 25° | 12° | 15° ~ 20° | 227gf | Rubber Roller | ||
![]() MJ2-1337 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 20,000,000 Cycles | 450gf | 0.217" (5.5mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 114gf | PTFE Roller | ||
![]() MJ2-1514 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 20,000,000 Cycles | 150gf | 0.158" (4.0mm) | 0.062" (1.6mm) | 0.252" (6.4mm) | 25gf | Actuator Seal Boot | ||
![]() MJ2-1516 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Simulated Roller | SPDT | On-Mom | 20,000,000 Cycles | 140gf | 0.185" (4.7mm) | 0.020" (0.5mm) | 0.083" (2.1mm) | 20gf | Oil Resist Boot Seal | ||
![]() MJ2-1500 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Straight | SPDT | On-Mom | 20,000,000 Cycles | 10gf | 0.158" (4.0mm) | 0.118" (3.0mm) | 0.394" (10.0mm) | 5.000gf | - | ||
![]() MEA-9112 G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Roller Plunger | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 500gf | 0.157" (4.0mm) | 0.039" (1.0mm) | 0.080" (2.0mm) | 150gf | - | ||
![]() MJ2-1711 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Straight | SPDT | On-Mom | 20,000,000 Cycles | 100gf | 0.219" (5.6mm) | 0.080" (2.0mm) | 0.394" (10.0mm) | 14gf | Actuator Seal Boot | ||
![]() MJ2-1327 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 20,000,000 Cycles | 450gf | 0.217" (5.5mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 114gf | PTFE Roller | ||
![]() UL MJ-7204-26 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 900gf | 60° | 16° | 25° ~ 30° | 50gf | Rubber Roller | ||
![]() MEA-9108 G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 100gf | 50° | 12° | 20° | 40gf | - | ||
![]() MJ2-1533 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 20,000,000 Cycles | 170gf | 0.094" (2.4mm) | 0.020" (0.51mm) | 0.106" (2.7mm) | 42gf | Oil Resist Boot Seal | ||
![]() UL MJ-7107L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 245gf | 30° | 12° | 15° ~ 20° | 28gf | - | ||
![]() UL MJ-3242-M Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 1200gf | 35° | - | 55° | - | Metallic Rollers, Front/Back | ||
![]() MJ2-1712 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Straight | SPDT | On-Mom | 20,000,000 Cycles | 150gf | 0.118" (3.0mm) | 0.060" (1.5mm) | 0.310" (7.9mm) | 23gf | Actuator Seal Boot | ||
![]() MJ3-512114 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.079" (2.0mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() MZ-7513-RU Moujen | In Stock | - | Datasheet | Chassis Mount | 50,000 Cycles | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Round (Pin Plunger) | SPDT | On-Mom | 500,000 Cycles | 171gf | 0.035" (0.9mm) | 0.012" (0.3mm) | 0.015" (0.4mm) | 145gf | - | ||
![]() M4CZ-4514-2L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Side Rotary, Roller | SPDT | On-Mom | 2,000,000 Cycles | 580gf | 40° | 3° | 25° | 150gf | Corrosion Resistance | ||
![]() MJ3-521113 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.079" (2.0mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - |