- Circuit
- Operating Temperature
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mounting Type
- Operating Force
- Packaging
- Part Status
- Series
- Switch Function
Attribute column
Manufacturer
Moujen Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ME-8112-PT Moujen | In Stock | - | Datasheet | Chassis Mount | 300,000 Cycles | 250 V | 115 V | -15°C ~ 70°C | Retail Package | ME | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Roller Plunger | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 900gf | 0.157" (4.0mm) | 0.028" (0.7mm) | 0.060" (1.5mm) | 150gf | PTFE Roller | ||
![]() MJ3-521101 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.059" (1.5mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() MJ3-512110 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 109gf | 0.224" (5.7mm) | 0.025" (0.6mm) | 0.209" (5.3mm) | 84gf | - | ||
![]() MJ3-521109 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 166gf | 0.178" (4.5mm) | 0.016" (0.4mm) | 0.138" (3.5mm) | 128gf | - | ||
![]() M4CZ-4512-1L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.268" (6.8mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Corrosion Resistance | ||
![]() M4CZ-4506-1L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Spring, Coil | SPDT | On-Mom | 2,000,000 Cycles | 90gf | - | - | - | - | Corrosion Resistance | ||
![]() MJ3-512102 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.079" (2.0mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() MVS-3205 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -40°C ~ 85°C | Retail Package | MVS | Active | 6A (AC), 500mA (DC) | IP40 | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 140gf | 0.059" (1.5mm) | 0.012" (0.3mm) | 0.100" (2.5mm) | 20gf | Positive Opening | ||
![]() MJ3-522121 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 76gf | 0.350" (8.9mm) | 0.035" (0.9mm) | 0.303" (7.7mm) | 58gf | - | ||
![]() MJ3-511125 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Lever, Adjustable Plunger | SPDT | On-Mom | 10,000,000 Cycles | 76gf | 0.327" (8.3mm) | 0.035" (0.9mm) | 0.303" (7.7mm) | 58gf | - | ||
![]() M4-4112S-Z3L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1800gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Actuator Seal Boot | ||
![]() MZ-7011 Moujen | In Stock | - | Datasheet | Chassis Mount | 50,000 Cycles | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP40 | Quick Connect - 0.110" (2.8mm) | Lever, Simulated Roller | SPDT | On-Mom | 500,000 Cycles | 51gf | 0.070" (1.8mm) | 0.045" (1.1mm) | 0.100" (2.5mm) | 29gf | - | ||
![]() MJ3-512115 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 600gf | 0.213" (5.4mm) | 0.002" (0.05mm) | 0.024" (0.6mm) | 400gf | - | ||
![]() MV-3005A-P Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 80°C | Retail Package | MV | Active | 5A (AC), 500mA (DC) | IP40 | Quick Connect - 0.187" (4.7mm) | Lever, Roller | SPDT | On-Mom | 5,000,000 Cycles | 140gf | 0.063" (1.6mm) | 0.060" (1.5mm) | 0.157" (4.0mm) | 20gf | POM Roller | ||
![]() MJ3-511121 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 76gf | 0.350" (8.9mm) | 0.035" (0.9mm) | 0.303" (7.7mm) | 58gf | - | ||
![]() MJ1-6102R Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 125 V | 125 V | -10°C ~ 80°C | Retail Package | MJ1 | Active | 15A (AC), 500mA (DC) | IP60 - Dust Tight | Screw Terminal | Cross Roller Plunger | SPDT | On-Mom | 20,000,000 Cycles | 450gf | 0.141" (3.6mm) | 0.002" (0.05mm) | 0.031" (0.8mm) | 114gf | - | ||
![]() M4-4311S-Z3L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | - | ||
![]() M4-4102-Z3L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Retail Package | M4 | Active | 5A (AC), 400mA (DC) | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | - | ||
![]() MZ-7713-RU Moujen | In Stock | - | Datasheet | Chassis Mount | 50,000 Cycles | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Lever, Straight | SPDT | On-Mom | 500,000 Cycles | 67gf | 0.138" (3.5mm) | 0.035" (0.9mm) | 0.063" (1.6mm) | 31gf | - | ||
![]() MJ3-511126 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Wire Lever | SPDT | On-Mom | 10,000,000 Cycles | 8.000gf | 0.374" (9.5mm) | 0.090" (2.3mm) | 0.748" (19.0mm) | 4.000gf | - |