- Circuit
- Operating Temperature
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mounting Type
- Operating Force
- Packaging
- Part Status
- Series
- Switch Function
Attribute column
Manufacturer
Moujen Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Style | ElectricalLife | Package | Pin Style | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4-4106Q-ZDC Moujen | In Stock | - | Datasheet | - | - | - | Bag-packed | - | true | 250V | 125V | - | - | -20℃~+70℃ | - | - | - | - | - | - | - | Single Pole Double Throw (SPDT) | - | - | - | - | - | - | - | - | ||
![]() ME-8122 Moujen | In Stock | - | Datasheet | - | - | - | Tray | Solder | true | 250V | 115V | - | - | -15℃~+70℃ | - | - | - | - | - | - | - | Single Pole Double Throw (SPDT) | - | - | - | - | - | - | - | - | ||
![]() MJ2-1503 PH Moujen | In Stock | - | - | - | Side rotation, adjustable roller | - | Bag-packed | Solder | true | 250V | 125V | - | - | -25℃~+80℃ | - | - | - | - | - | - | - | Single Pole Double Throw (SPDT) | - | - | - | - | - | - | - | - | ||
![]() M4-4102Q-ZDC Moujen | In Stock | - | Datasheet | - | - | - | Bag-packed | - | true | 250V | 125V | - | - | -20℃~+70℃ | - | - | - | - | - | - | - | Single Pole Double Throw (SPDT) | - | - | - | - | - | - | - | - | ||
![]() MJ2-1711 Moujen | In Stock | - | - | - | Side rotation, adjustable rod | - | Bag-packed | Solder | true | 250V | 125V | - | - | -25℃~+80℃ | - | - | - | - | - | - | - | Single Pole Double Throw (SPDT) | - | - | - | - | - | - | - | - | ||
![]() MJ3-511132 Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Roller Plunger | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.217" (5.5mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() MV-3100A Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 125 V | 25°C ~ 120°C | Retail Package | MV | Active | 5A (AC), 500mA (DC) | IP40 | Quick Connect - 0.250" (6.3mm) | Round (Pin Plunger) | SPDT | On-Mom | 5,000,000 Cycles | 250gf | 0.039" (1.0mm) | 0.016" (0.4mm) | 0.047" (1.2mm) | 50gf | - | ||
![]() MJ3-512126 Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Wire Lever | SPDT | On-Mom | 10,000,000 Cycles | 8.000gf | 0.374" (9.5mm) | 0.090" (2.3mm) | 0.748" (19.0mm) | 4.000gf | - | ||
![]() MV-3005A-NO Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 125 V | -20°C ~ 80°C | Retail Package | MV | Active | 5A (AC), 500mA (DC) | IP40 | Quick Connect - 0.187" (4.7mm) | Lever, Roller | SPST-NO | On-Mom | 5,000,000 Cycles | 140gf | 0.063" (1.6mm) | 0.060" (1.5mm) | 0.157" (4.0mm) | 20gf | - | ||
![]() MVS-3303 Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 125 V | -40°C ~ 85°C | Retail Package | MVS | Active | 6A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 140gf | 0.118" (3.0mm) | 0.020" (0.5mm) | 0.150" (3.8mm) | 20gf | Positive Opening | ||
![]() MJ2-1723 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 20,000,000 Cycles | 100gf | 0.158" (4.0mm) | 0.062" (1.6mm) | 0.280" (7.1mm) | 21gf | Metal Roller | ||
![]() MZ-7013-RU Moujen | In Stock | - | Datasheet | Chassis Mount | - | 50,000 Cycles | - | - | - | - | - | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Lever, Simulated Roller | SPDT | On-Mom | 500,000 Cycles | 60gf | 0.150" (3.8mm) | 0.031" (0.8mm) | 0.043" (1.1mm) | 32gf | - | ||
![]() MVS-3601-NC Moujen | In Stock | - | Datasheet | Chassis Mount | - | 50,000 Cycles | - | - | - | - | - | 230 V | 60 V | -40°C ~ 80°C | Bulk | MVS-36 | Active | 1.5 (AC), 500mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Lever, Simulated Roller | SPST-NC | On-Mom | 5,000,000 Cycles | 126gf | 0.098" (2.5mm) | 0.020" (0.5mm) | 0.043" (1.1mm) | 68gf | - | ||
![]() MJ3-512113 Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.079" (2.0mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() MVS-3604-NO Moujen | In Stock | - | Datasheet | Chassis Mount | - | 50,000 Cycles | - | - | - | - | - | 230 V | 60 V | -40°C ~ 80°C | Bulk | MVS-36 | Active | 1.5 (AC), 500mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Lever, Roller | SPST-NO | On-Mom | 5,000,000 Cycles | 127gf | 0.094" (2.4mm) | 0.020" (0.5mm) | 0.043" (1.1mm) | 99gf | - | ||
![]() M4-4114-Z3L Moujen | In Stock | - | Datasheet | Chassis Mount | - | 200,000 Cycles | - | - | - | - | - | 250 V | 125 V | -20°C ~ 70°C | Retail Package | M4 | Active | 5A (AC), 400mA (DC) | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Side Rotary, Roller | SPDT | On-Mom | 2,000,000 Cycles | 580gf | 50° | 3° | 10° | 150gf | - | ||
![]() MJ2-1725 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 20,000,000 Cycles | 125gf | 0.134" (3.4mm) | 0.045" (1.1mm) | 0.224" (5.7mm) | 33gf | - | ||
![]() MZ-7712 Moujen | In Stock | - | Datasheet | Chassis Mount | - | 50,000 Cycles | - | - | - | - | - | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP60 - Dust Tight | Quick Connect - 0.110" (2.8mm) | Lever, Straight | SPDT | On-Mom | 500,000 Cycles | 67gf | 0.138" (3.5mm) | 0.035" (0.9mm) | 0.063" (1.6mm) | 31gf | - | ||
![]() MJ3-512109 Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 166gf | 0.178" (4.5mm) | 0.016" (0.4mm) | 0.138" (3.5mm) | 128gf | - | ||
![]() M4-4102RS-Z2L Moujen | In Stock | - | Datasheet | Chassis Mount | - | 200,000 Cycles | - | - | - | - | - | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Cross Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | - |