Filters
  • Circuit
  • Operating Temperature
  • Current Rating (Amps)
  • ElectricalLife
  • Ingress Protection
  • Mechanical Life
  • Mounting Type
  • Operating Force
  • Packaging
  • Part Status
  • Series
  • Switch Function

Attribute column

Manufacturer

Moujen Snap Action, Limit Switches

View Mode:
444 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

ElectricalLife

Voltage Rating AC

Voltage Rating DC

Operating Temperature

Packaging

Series

Part Status

Current Rating (Amps)

Ingress Protection

Termination Style

Actuator Type

Circuit

Switch Function

Mechanical Life

Operating Force

Overtravel

Differential Travel

Pretravel

Release Force

Features

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

-

ME-8111
ME-8111

Moujen

In Stock

-

Datasheet

Chassis Mount

300,000 Cycles

250 V

115 V

-15°C ~ 70°C

Tray

ME

Active

5A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Round (Pin Plunger)

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

900gf

0.157" (4.0mm)

0.027" (0.7mm)

0.060" (1.5mm)

150gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Quick Connect - 0.250" (6.3mm)

Roller Plunger

SPDT

On-Mom

10,000,000 Cycles

400gf

0.217" (5.5mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-20°C ~ 80°C

Retail Package

MV

Active

5A (AC), 500mA (DC)

IP40

Quick Connect - 0.187" (4.7mm)

Lever, Straight

SPST-NO

On-Mom

5,000,000 Cycles

250gf

0.031" (0.8mm)

0.025" (0.6mm)

0.063" (1.6mm)

50gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Quick Connect - 0.250" (6.3mm)

Round (Pin Plunger)

SPDT

On-Mom

10,000,000 Cycles

400gf

0.079" (2.0mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Quick Connect - 0.250" (6.3mm)

Wire Lever

SPDT

On-Mom

10,000,000 Cycles

8.000gf

0.374" (9.5mm)

0.090" (2.3mm)

0.748" (19.0mm)

4.000gf

-

MZ-7711
MZ-7711

Moujen

In Stock

-

Datasheet

Chassis Mount

50,000 Cycles

240 V

250 V

-25°C ~ 80°C

Bulk

MZ-7

Active

750mA (AC), 270mA (DC)

IP40

Quick Connect - 0.110" (2.8mm)

Lever, Straight

SPDT

On-Mom

500,000 Cycles

43gf

0.083" (2.1mm)

0.028" (0.7mm)

0.094" (2.4mm)

29gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

10,000,000 Cycles

400gf

0.079" (2.0mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Connector

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

-

MZ-7512
MZ-7512

Moujen

In Stock

-

Datasheet

Chassis Mount

50,000 Cycles

240 V

250 V

-25°C ~ 80°C

Bulk

MZ-7

Active

750mA (AC), 270mA (DC)

IP60 - Dust Tight

Quick Connect - 0.110" (2.8mm)

Round (Pin Plunger)

SPDT

On-Mom

500,000 Cycles

171gf

0.035" (0.9mm)

0.012" (0.3mm)

0.015" (0.4mm)

145gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-20°C ~ 70°C

Bulk

M4CZ

Active

1.5A (AC), 400mA (DC)

IP67 - Dust Tight, Waterproof

Cable Leads

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.069" (1.75mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

Corrosion Resistance

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

300 V

250 V

-10°C ~ 80°C

Retail Package

MJ

Active

10A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Roller

SPDT (DB/DM)

On-Mom

15,000,000 Cycles

1400gf

25°

12°

15° ~ 20°

227gf

PTFE Roller

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Screw Terminal

Lever, Straight

SPDT

On-Mom

10,000,000 Cycles

76gf

0.327" (8.3mm)

0.035" (0.9mm)

0.303" (7.7mm)

58gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-15°C ~ 70°C

Bulk

MEA

Active

6A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Cross Roller Plunger

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

500gf

0.157" (4.0mm)

0.039" (1.0mm)

0.080" (2.0mm)

150gf

-

In Stock

-

Datasheet

Chassis Mount

50,000 Cycles

230 V

60 V

-40°C ~ 80°C

Bulk

MVS-36

Active

1.5 (AC), 500mA (DC)

IP67 - Dust Tight, Waterproof

Cable Leads

Lever, Straight

SPST-NO

On-Mom

5,000,000 Cycles

50gf

0.235" (6.0mm)

0.045" (1.1mm)

0.114" (2.9mm)

8.000gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Bulk

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Lever, Straight

SPDT

On-Mom

20,000,000 Cycles

120gf

0.118" (3.0mm)

0.039" (1.0mm)

0.236" (6.0mm)

20gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Quick Connect - 0.250" (6.3mm)

Cross Roller Plunger

SPDT

On-Mom

10,000,000 Cycles

400gf

0.217" (5.5mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

MVS-3202
MVS-3202

Moujen

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-40°C ~ 85°C

Retail Package

MVS

Active

6A (AC), 500mA (DC)

IP40

Quick Connect - 0.250" (6.3mm)

Lever, Straight

SPDT

On-Mom

10,000,000 Cycles

220gf

0.051" (1.3mm)

0.006" (0.15mm)

0.063" (1.6mm)

50gf

Positive Opening

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

250 V

125 V

-25°C ~ 80°C

Retail Package

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

20,000,000 Cycles

250gf

0.063" (1.6mm)

0.002" (0.05mm)

0.020" (0.5mm)

114gf

-