- Circuit
- Operating Temperature
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mounting Type
- Operating Force
- Packaging
- Part Status
- Series
- Switch Function
Attribute column
Manufacturer
Moujen Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJ3-521110 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 109gf | 0.224" (5.7mm) | 0.025" (0.6mm) | 0.209" (5.3mm) | 84gf | - | ||
![]() MEA-9161 G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Spring, Coil | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 60gf | 50° | - | 25° | - | - | ||
![]() M4CZ-4518-2L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Side Rotary, Adjustable Roller | SPDT | On-Mom | 2,000,000 Cycles | 340gf | 75° | 10° | 20° | 21gf | Corrosion Resistance | ||
![]() MJ3-511110 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 109gf | 0.224" (5.7mm) | 0.025" (0.6mm) | 0.209" (5.3mm) | 84gf | - | ||
![]() MZ-7813-RU Moujen | In Stock | - | Datasheet | Chassis Mount | 50,000 Cycles | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Lever, Roller | SPDT | On-Mom | 500,000 Cycles | 73gf | 0.106" (2.7mm) | 0.028" (0.7mm) | 0.035" (0.9mm) | 37gf | - | ||
![]() MJ2-1315 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 20,000,000 Cycles | 540gf | 0.063" (1.6mm) | 0.002" (0.06mm) | 0.075" (1.9mm) | 114gf | Actuator Seal Boot | ||
![]() MJ3-521126 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Wire Lever | SPDT | On-Mom | 10,000,000 Cycles | 8.000gf | 0.374" (9.5mm) | 0.090" (2.3mm) | 0.748" (19.0mm) | 4.000gf | - | ||
![]() MEA-9166 G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Spring, Coil | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 60gf | 50° | - | 25° | - | - | ||
![]() MEA-9112-P G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Roller Plunger | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 500gf | 0.157" (4.0mm) | 0.039" (1.0mm) | 0.080" (2.0mm) | 150gf | - | ||
![]() MZ-7513-RU Moujen | In Stock | - | Datasheet | Chassis Mount | 50,000 Cycles | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Round (Pin Plunger) | SPDT | On-Mom | 500,000 Cycles | 171gf | 0.035" (0.9mm) | 0.012" (0.3mm) | 0.015" (0.4mm) | 145gf | - | ||
![]() MJ3-511108 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 65gf | 0.394" (10.0mm) | 0.045" (1.1mm) | 0.354" (9.0mm) | 50gf | - | ||
![]() MEA-9112-HP G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Roller Plunger | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 500gf | 0.157" (4.0mm) | 0.039" (1.0mm) | 0.080" (2.0mm) | 150gf | - | ||
![]() MJ2-1503 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 20,000,000 Cycles | 170gf | 0.094" (2.4mm) | 0.020" (0.5mm) | 0.106" (2.7mm) | 42gf | - | ||
![]() UL MJ-7102R Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Cross Roller Plunger | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 2800gf | 0.217" (5.5mm) | 0.039" (1.0mm) | 0.080" (2.0mm) | 900gf | - | ||
![]() UL MJ-3243-M Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 1200gf | 35° | - | 55° | - | Metallic Rollers, Front | ||
![]() UL MJ-7104-26 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 1400gf | 25° | 12° | 15° ~ 20° | 227gf | Rubber Roller | ||
![]() MJ2-1337 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 20,000,000 Cycles | 450gf | 0.217" (5.5mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 114gf | PTFE Roller | ||
![]() MJ2-1514 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 20,000,000 Cycles | 150gf | 0.158" (4.0mm) | 0.062" (1.6mm) | 0.252" (6.4mm) | 25gf | Actuator Seal Boot | ||
![]() MJ2-1516 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Simulated Roller | SPDT | On-Mom | 20,000,000 Cycles | 140gf | 0.185" (4.7mm) | 0.020" (0.5mm) | 0.083" (2.1mm) | 20gf | Oil Resist Boot Seal | ||
![]() MJ2-1500 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Straight | SPDT | On-Mom | 20,000,000 Cycles | 10gf | 0.158" (4.0mm) | 0.118" (3.0mm) | 0.394" (10.0mm) | 5.000gf | - |