Filters
  • Circuit
  • Operating Temperature
  • Current Rating (Amps)
  • ElectricalLife
  • Ingress Protection
  • Mechanical Life
  • Mounting Type
  • Operating Force
  • Packaging
  • Part Status
  • Series
  • Switch Function

Attribute column

Manufacturer

Moujen Snap Action, Limit Switches

View Mode:
444 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Actuator Style

ElectricalLife

Package

Pin Style

RoHS

Voltage Rating (AC)

Voltage Rating (DC)

Voltage Rating AC

Voltage Rating DC

Operating Temperature

Packaging

Series

Part Status

Current Rating (Amps)

Ingress Protection

Termination Style

Actuator Type

Circuit

Switch Function

Mechanical Life

Operating Force

Overtravel

Differential Travel

Pretravel

Release Force

Features

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

125 V

-15°C ~ 70°C

Bulk

MEA

Active

6A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Roller Plunger

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

500gf

0.157" (4.0mm)

0.039" (1.0mm)

0.080" (2.0mm)

150gf

-

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

125 V

-25°C ~ 80°C

Retail Package

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Lever, Straight

SPDT

On-Mom

20,000,000 Cycles

100gf

0.219" (5.6mm)

0.080" (2.0mm)

0.394" (10.0mm)

14gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

125 V

-25°C ~ 80°C

Bulk

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

20,000,000 Cycles

450gf

0.217" (5.5mm)

0.002" (0.05mm)

0.020" (0.5mm)

114gf

PTFE Roller

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

300 V

250 V

-10°C ~ 80°C

Retail Package

MJ

Active

10A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Roller

SPDT (DB/DM)

On-Mom

15,000,000 Cycles

900gf

60°

16°

25° ~ 30°

50gf

Rubber Roller

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

125 V

-15°C ~ 70°C

Bulk

MEA

Active

6A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Adjustable Roller

SPDT (DB/DM)

On-Mom

10,000,000 Cycles

100gf

50°

12°

20°

40gf

-

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

125 V

-25°C ~ 80°C

Bulk

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Lever, Roller

SPDT

On-Mom

20,000,000 Cycles

170gf

0.094" (2.4mm)

0.020" (0.51mm)

0.106" (2.7mm)

42gf

Oil Resist Boot Seal

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

300 V

250 V

-10°C ~ 80°C

Retail Package

MJ

Active

10A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Adjustable Rod

SPDT (DB/DM)

On-Mom

15,000,000 Cycles

245gf

30°

12°

15° ~ 20°

28gf

-

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

300 V

250 V

-10°C ~ 80°C

Retail Package

MJ

Active

10A (AC), 400mA (DC)

IP65 - Dust Tight, Water Resistant

Screw Terminal

Side Rotary, Fork Lever Lock (Yoke)

SPDT (DB/DM)

On-Mom

15,000,000 Cycles

1200gf

35°

-

55°

-

Metallic Rollers, Front/Back

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

125 V

-25°C ~ 80°C

Retail Package

MJ2

Active

20A (AC), 500mA (DC)

IP40

Screw Terminal

Lever, Straight

SPDT

On-Mom

20,000,000 Cycles

150gf

0.118" (3.0mm)

0.060" (1.5mm)

0.310" (7.9mm)

23gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

10,000,000 Cycles

400gf

0.079" (2.0mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

MVS-3205
MVS-3205

Moujen

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

125 V

-40°C ~ 85°C

Retail Package

MVS

Active

6A (AC), 500mA (DC)

IP40

Quick Connect - 0.250" (6.3mm)

Lever, Roller

SPDT

On-Mom

10,000,000 Cycles

140gf

0.059" (1.5mm)

0.012" (0.3mm)

0.100" (2.5mm)

20gf

Positive Opening

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Screw Terminal

Lever, Roller

SPDT

On-Mom

10,000,000 Cycles

109gf

0.224" (5.7mm)

0.025" (0.6mm)

0.209" (5.3mm)

84gf

-

In Stock

-

Datasheet

Chassis Mount

-

200,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

-

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Screw Terminal

Round (Pin Plunger)

SPDT

On-Mom

10,000,000 Cycles

600gf

0.213" (5.4mm)

0.002" (0.05mm)

0.024" (0.6mm)

400gf

-

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Bulk

M4CZ

Active

1.5A (AC), 400mA (DC)

IP67 - Dust Tight, Waterproof

Cable Leads

Spring, Coil

SPDT

On-Mom

2,000,000 Cycles

90gf

-

-

-

-

Corrosion Resistance

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Quick Connect - 0.250" (6.3mm)

Round (Pin Plunger)

SPDT

On-Mom

10,000,000 Cycles

400gf

0.079" (2.0mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Bulk

M4CZ

Active

1.5A (AC), 400mA (DC)

IP67 - Dust Tight, Waterproof

Cable Leads

Side Rotary, Roller

SPDT

On-Mom

2,000,000 Cycles

580gf

40°

25°

150gf

Corrosion Resistance

In Stock

-

Datasheet

Chassis Mount

-

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Quick Connect - 0.250" (6.3mm)

Lever, Straight

SPDT

On-Mom

10,000,000 Cycles

95gf

0.240" (6.1mm)

0.025" (0.6mm)

0.218" (5.5mm)

82gf

-

In Stock

-

-

-

Side rotation, adjustable roller

-

Bag-packed

Solder

true

250V

125V

-

-

-25℃~+80℃

-

-

-

-

-

-

-

Single Pole Double Throw (SPDT)

-

-

-

-

-

-

-

-

MVS-3601
MVS-3601

Moujen

In Stock

-

-

-

Side rotation, adjustable roller

-

Bag-packed

-

true

230V

60V

-

-

-40℃~+80℃

-

-

-

-

-

-

-

Single Pole Double Throw (SPDT)

-

-

-

-

-

-

-

-