- Circuit
- Operating Temperature
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mounting Type
- Operating Force
- Packaging
- Part Status
- Series
- Switch Function
Attribute column
Manufacturer
Moujen Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Style | ElectricalLife | Package | Pin Style | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4-4102RS-Z2L Moujen | In Stock | - | Datasheet | Chassis Mount | - | 200,000 Cycles | - | - | - | - | - | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Cross Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | - | ||
![]() MJ3-521110 Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 109gf | 0.224" (5.7mm) | 0.025" (0.6mm) | 0.209" (5.3mm) | 84gf | - | ||
![]() MEA-9161 G Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Spring, Coil | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 60gf | 50° | - | 25° | - | - | ||
![]() M4CZ-4518-2L Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Side Rotary, Adjustable Roller | SPDT | On-Mom | 2,000,000 Cycles | 340gf | 75° | 10° | 20° | 21gf | Corrosion Resistance | ||
![]() MJ3-511110 Moujen | In Stock | - | Datasheet | Chassis Mount | - | 500,000 Cycles | - | - | - | - | - | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 109gf | 0.224" (5.7mm) | 0.025" (0.6mm) | 0.209" (5.3mm) | 84gf | - | ||
![]() MZ-7813-RU Moujen | In Stock | - | Datasheet | Chassis Mount | - | 50,000 Cycles | - | - | - | - | - | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Lever, Roller | SPDT | On-Mom | 500,000 Cycles | 73gf | 0.106" (2.7mm) | 0.028" (0.7mm) | 0.035" (0.9mm) | 37gf | - | ||
![]() MJ1-6112R Moujen | In Stock | - | Datasheet | - | - | - | Bag-packed | Solder | true | 125V | 125V | - | - | -10℃~+80℃ | - | - | - | - | - | - | - | Single Pole Double Throw (SPDT) | - | - | - | - | - | - | - | - | ||
![]() M4-4106Q-ZDC Moujen | In Stock | - | Datasheet | - | - | - | Bag-packed | - | true | 250V | 125V | - | - | -20℃~+70℃ | - | - | - | - | - | - | - | Single Pole Double Throw (SPDT) | - | - | - | - | - | - | - | - | ||
![]() MJ2-1300 Moujen | In Stock | - | - | - | Circular plunger | - | Bag-packed | Solder | true | 250V | 125V | - | - | -25℃~+80℃ | - | - | - | - | - | - | - | Single Pole Double Throw (SPDT) | - | - | - | - | - | - | - | - | ||
![]() MJ2-1711 PH Moujen | In Stock | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M4-4101Q-ZDC Moujen | In Stock | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFS-1022-2L Moujen | In Stock | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ2-1702 Moujen | In Stock | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN-5144 Moujen | In Stock | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ2-1703 Moujen | In Stock | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M4-4114-Z2L Moujen | In Stock | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ2-1703 PH Moujen | In Stock | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ2-1307 PH Moujen | In Stock | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ2-1712 Moujen | In Stock | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFS-1011-2L Moujen | In Stock | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |