- Circuit
- Operating Temperature
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mounting Type
- Operating Force
- Packaging
- Part Status
- Series
- Switch Function
Attribute column
Manufacturer
Moujen Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4CZ-4512-2L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.268" (6.8mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Corrosion Resistance | ||
![]() M4-4103Q-ZAC Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Connector | Bevel Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | - | ||
![]() MVS-3403 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -40°C ~ 85°C | Bulk | MVS | Active | 6A (AC), 500mA (DC) | IP40 | Solder Lug | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 140gf | 0.118" (3.0mm) | 0.020" (0.5mm) | 0.150" (3.8mm) | 20gf | Positive Opening | ||
![]() UL MJ-7204-PT Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 900gf | 60° | 16° | 25° ~ 30° | 50gf | PTFE Roller | ||
![]() M4-4104-Z2 Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Side Rotary, Roller | SPDT | On-Mom | 2,000,000 Cycles | 580gf | 40° | 3° | 25° | 150gf | - | ||
![]() MV-3103A Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | 25°C ~ 120°C | Retail Package | MV | Active | 5A (AC), 500mA (DC) | IP40 | Quick Connect - 0.250" (6.3mm) | Lever, Straight | SPDT | On-Mom | 5,000,000 Cycles | 140gf | 0.063" (1.6mm) | 0.060" (1.5mm) | 0.157" (4.0mm) | 20gf | - | ||
![]() MJ2-1524 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 20,000,000 Cycles | 110gf | 0.157" (4.0mm) | 0.062" (1.6mm) | 0.252" (6.4mm) | 25gf | One Way Action Roller | ||
![]() MV-3004A-NC Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 80°C | Retail Package | MV | Active | 5A (AC), 500mA (DC) | IP40 | Quick Connect - 0.187" (4.7mm) | Lever, Roller | SPST-NC | On-Mom | 5,000,000 Cycles | 280gf | 0.031" (0.8mm) | 0.025" (0.6mm) | 0.063" (1.6mm) | 50gf | - | ||
![]() MN-5120 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -10°C ~ 80°C | Bulk | MN | Active | 10A (AC), 500mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 150gf | 0.157" (4.0mm) | 0.125" (3.2mm) | 0.531" (13.5mm) | 40gf | Actuator Seal Boot | ||
![]() MJ2-1513 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 20,000,000 Cycles | 180gf | 0.094" (2.4mm) | 0.031" (0.8mm) | 0.106" (2.7mm) | 50gf | Actuator Seal Boot | ||
![]() MJ3-512132 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Roller Plunger | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.217" (5.5mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() M4-4103S-Z3L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Bevel Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | - | ||
![]() M4CZ-4508-1L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Side Rotary, Adjustable Roller | SPDT | On-Mom | 2,000,000 Cycles | 340gf | 75° | 10° | 20° | 21gf | Corrosion Resistance | ||
![]() MV-3005A-NC Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 80°C | Retail Package | MV | Active | 5A (AC), 500mA (DC) | IP40 | Quick Connect - 0.187" (4.7mm) | Lever, Roller | SPST-NC | On-Mom | 5,000,000 Cycles | 140gf | 0.063" (1.6mm) | 0.060" (1.5mm) | 0.157" (4.0mm) | 20gf | - | ||
![]() MJ2-1308R-P Moujen | In Stock | - | - | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 15A (AC), 500mA (DC) | IP40 | Screw Terminal | Cross Roller Plunger | SPDT | On-Mom | 20,000,000 Cycles | 450gf | 0.141" (3.58mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 114gf | - | ||
![]() MJ3-521123 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Cross Roller Plunger | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.217" (5.5mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() MJ3-511114 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.079" (2.0mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() M4-4103S-Z2L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Bevel Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | - | ||
![]() MVS-3401 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -40°C ~ 85°C | Bulk | MVS | Active | 6A (AC), 500mA (DC) | IP40 | Solder Lug | Lever, Simulated Roller | SPDT | On-Mom | 10,000,000 Cycles | 220gf | 0.051" (1.3mm) | 0.006" (0.15mm) | 0.060" (1.5mm) | 50gf | Positive Opening | ||
![]() M4-4102S-Z3L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | - |