Filters
  • Circuit
  • Operating Temperature
  • Current Rating (Amps)
  • ElectricalLife
  • Ingress Protection
  • Mechanical Life
  • Mounting Type
  • Operating Force
  • Packaging
  • Part Status
  • Series
  • Switch Function

Attribute column

Manufacturer

Moujen Snap Action, Limit Switches

View Mode:
444 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

ElectricalLife

Package

Pin Style

RoHS

Voltage Rating (AC)

Voltage Rating (DC)

Voltage Rating AC

Voltage Rating DC

Operating Temperature

Packaging

Series

Part Status

Current Rating (Amps)

Ingress Protection

Termination Style

Actuator Type

Circuit

Switch Function

Mechanical Life

Operating Force

Overtravel

Differential Travel

Pretravel

Release Force

Features

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 80°C

Retail Package

MV

Active

5A (AC), 500mA (DC)

IP40

Quick Connect - 0.187" (4.7mm)

Round (Pin Plunger)

SPST-NO

Off-Mom

5,000,000 Cycles

250gf

0.039" (1.0mm)

0.016" (0.4mm)

0.047" (1.2mm)

50gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Connector

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1800gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Roller Plunger

SPDT

On-Mom

2,000,000 Cycles

1800gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 80°C

Retail Package

MV

Active

5A (AC), 500mA (DC)

IP40

Quick Connect - 0.187" (4.7mm)

Lever, Simulated Roller

SPST-NO

On-Mom

5,000,000 Cycles

140gf

0.063" (1.6mm)

0.060" (1.5mm)

0.157" (4.0mm)

20gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Bulk

M4CZ

Active

1.5A (AC), 400mA (DC)

IP67 - Dust Tight, Waterproof

Cable Leads

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.069" (1.75mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

Corrosion Resistance

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Quick Connect - 0.250" (6.3mm)

Round (Pin Plunger)

SPDT

On-Mom

10,000,000 Cycles

400gf

0.079" (2.0mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Retail Package

M4

Active

5A (AC), 400mA (DC)

IP67F - Dust Tight, Oil Resistant, Waterproof

Connector

Side Rotary, Roller

SPDT

On-Mom

2,000,000 Cycles

580gf

40°

25°

150gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Bulk

M4CZ

Active

1.5A (AC), 400mA (DC)

IP67 - Dust Tight, Waterproof

Cable Leads

Cross Roller Plunger

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.268" (6.8mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

Corrosion Resistance

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Quick Connect - 0.250" (6.3mm)

Lever, Roller

SPDT

On-Mom

10,000,000 Cycles

166gf

0.178" (4.5mm)

0.016" (0.4mm)

0.138" (3.5mm)

128gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP65 - Dust Tight, Water Resistant

Screw Terminal

Lever, Roller

SPDT

On-Mom

10,000,000 Cycles

76gf

0.350" (8.9mm)

0.035" (0.9mm)

0.303" (7.7mm)

58gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Cross Roller Plunger

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Bulk

M4

Active

5A (AC), 400mA

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Cross Roller Plunger

SPDT

On-Mom

2,000,000 Cycles

1800gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

Actuator Seal Boot

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Quick Connect - 0.250" (6.3mm)

Roller Plunger

SPDT

On-Mom

10,000,000 Cycles

400gf

0.217" (5.5mm)

0.002" (0.05mm)

0.020" (0.5mm)

300gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Quick Connect - 0.250" (6.3mm)

Lever, Roller

SPDT

On-Mom

10,000,000 Cycles

76gf

0.350" (8.9mm)

0.035" (0.9mm)

0.303" (7.7mm)

58gf

-

MVS-3302
MVS-3302

Moujen

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

125 V

-40°C ~ 85°C

Retail Package

MVS

Active

6A (AC), 500mA (DC)

IP40

Screw Terminal

Lever, Straight

SPDT

On-Mom

10,000,000 Cycles

220gf

0.051" (1.3mm)

0.006" (0.15mm)

0.063" (1.6mm)

50gf

Positive Opening

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Retail Package

M4

Active

5A (AC), 400mA (DC)

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Cross Roller Plunger

SPDT

On-Mom

2,000,000 Cycles

1200gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

-

In Stock

-

Datasheet

Chassis Mount

500,000 Cycles

-

-

-

-

-

250 V

250 V

-25°C ~ 80°C

Bulk

MJ3

Active

5A (AC), 400mA

IP40

Quick Connect - 0.250" (6.3mm)

Lever, Straight

SPDT

On-Mom

10,000,000 Cycles

65gf

0.394" (10.0mm)

0.045" (1.1mm)

0.354" (9.0mm)

50gf

-

In Stock

-

Datasheet

Chassis Mount

200,000 Cycles

-

-

-

-

-

250 V

125 V

-20°C ~ 70°C

Retail Package

M4

Active

5A (AC), 400mA (DC)

IP67F - Dust Tight, Oil Resistant, Waterproof

Cable Leads

Round (Pin Plunger)

SPDT

On-Mom

2,000,000 Cycles

1800gf

0.118" (3.0mm)

0.008" (0.2mm)

0.071" (1.8mm)

450gf

Actuator Seal Boot

In Stock

-

Datasheet

-

-

Bag-packed

Solder

true

300V

250V

-

-

-10℃~+80℃

-

-

-

-

-

-

-

Single Pole Double Throw (SPDT)

-

-

-

-

-

-

-

-