- Circuit
- Operating Temperature
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mounting Type
- Operating Force
- Packaging
- Part Status
- Series
- Switch Function
Attribute column
Manufacturer
Moujen Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJ2-1328 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Roller Plunger | SPDT | On-Mom | 20,000,000 Cycles | 450gf | 0.141" (3.58mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 114gf | PTFE Roller | ||
![]() MJ2-1523 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 20,000,000 Cycles | 170gf | 0.094" (2.4mm) | 0.020" (0.51mm) | 0.106" (2.7mm) | 42gf | One Way Action Roller | ||
![]() UL MJ-3244-M Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 1200gf | 35° | - | 55° | - | Metallic Rollers, Back | ||
![]() UL MJ-7208-26 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 300 V | 250 V | -10°C ~ 80°C | Retail Package | MJ | Active | 10A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | 15,000,000 Cycles | 900gf | 60° | 16° | 25° ~ 30° | 50gf | Rubber Roller | ||
![]() MJ2-1326 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Bulk | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 20,000,000 Cycles | 450gf | 0.062" (1.6mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 114gf | PTFE Roller | ||
![]() MEA-9122-PT G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Cross Roller Plunger | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 500gf | 0.157" (4.0mm) | 0.039" (1.0mm) | 0.080" (2.0mm) | 150gf | - | ||
![]() MEA-9112-PT G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Roller Plunger | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 500gf | 0.157" (4.0mm) | 0.039" (1.0mm) | 0.080" (2.0mm) | 150gf | - | ||
![]() MJ2-1306 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 20,000,000 Cycles | 450gf | 0.063" (1.6mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 114gf | - | ||
![]() MEA-9108-L G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 100gf | 50° | 12° | 20° | 40gf | - | ||
![]() MEA-9122-HP G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Cross Roller Plunger | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 500gf | 0.157" (4.0mm) | 0.039" (1.0mm) | 0.080" (2.0mm) | 150gf | - | ||
![]() MEA-9111-PT G Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -15°C ~ 70°C | Bulk | MEA | Active | 6A (AC), 400mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 500gf | 0.157" (4.0mm) | 0.039" (1.0mm) | 0.080" (2.0mm) | 150gf | - | ||
![]() MJ2-1708 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | - | SPDT | On-Mom | 20,000,000 Cycles | 180gf | 0.055" (1.4mm) | 0.060" (1.5mm) | 0.236" (6.0mm) | 40gf | - | ||
![]() MJ2-1300 PH-20 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -25°C ~ 80°C | Retail Package | MJ2 | Active | 20A (AC), 500mA (DC) | IP40 | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 20,000,000 Cycles | 250gf | 0.005" (0.13mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 114gf | - | ||
![]() MJ3-522110 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 109gf | 0.224" (5.7mm) | 0.025" (0.6mm) | 0.209" (5.3mm) | 84gf | - | ||
![]() MZ-7611 Moujen | In Stock | - | Datasheet | Chassis Mount | 50,000 Cycles | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP40 | Quick Connect - 0.110" (2.8mm) | Lever, Straight | SPDT | On-Mom | 500,000 Cycles | 56gf | 0.075" (1.9mm) | 0.035" (0.9mm) | 0.080" (2.0mm) | 32gf | - | ||
![]() MJ3-521124 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 166gf | 0.178" (4.5mm) | 0.016" (0.4mm) | 0.138" (3.5mm) | 128gf | One Way Action Roller | ||
![]() MJ3-522123 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.250" (6.3mm) | Cross Roller Plunger | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.217" (5.5mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() MJ3-511109 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 166gf | 0.178" (4.5mm) | 0.016" (0.4mm) | 0.138" (3.5mm) | 128gf | - | ||
![]() MN-5312-PT Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -10°C ~ 80°C | Retail Package | MN | Active | 10A (AC), 500mA (DC) | IP65 - Dust Tight, Water Resistant | Screw Terminal | Cross Roller Plunger | SPDT | On-Mom | 10,000,000 Cycles | 600gf | 0.235" (6.0mm) | 0.031" (0.8mm) | 0.079" (2.00mm) | 100gf | Actuator Seal Boot | ||
![]() MJ3-522120 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 109gf | 0.224" (5.7mm) | 0.025" (0.6mm) | 0.209" (5.3mm) | 84gf | - |