- Circuit
- Operating Temperature
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mounting Type
- Operating Force
- Packaging
- Part Status
- Series
- Switch Function
Attribute column
Manufacturer
Moujen Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4CZ-4511-3L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Round (Pin Plunger) | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.205" (5.2mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Corrosion Resistance | ||
![]() ME-8122-PT Moujen | In Stock | - | Datasheet | Chassis Mount | 300,000 Cycles | 250 V | 115 V | -15°C ~ 70°C | Retail Package | ME | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Cross Roller Plunger | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | 900gf | 0.157" (4.0mm) | 0.028" (0.7mm) | 0.060" (1.5mm) | 150gf | PTFE Roller | ||
![]() M4-4311Q-ZAC Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Connector | Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1200gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | - | ||
![]() MJ3-522124 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 166gf | 0.178" (4.5mm) | 0.016" (0.4mm) | 0.138" (3.5mm) | 128gf | One Way Action Roller | ||
![]() M4CZ-4518-3L Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4CZ | Active | 1.5A (AC), 400mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Side Rotary, Adjustable Roller | SPDT | On-Mom | 2,000,000 Cycles | 340gf | 75° | 10° | 20° | 21gf | Corrosion Resistance | ||
![]() MJ3-521119 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 166gf | 0.178" (4.5mm) | 0.016" (0.4mm) | 0.138" (3.5mm) | 128gf | - | ||
![]() M4-4106-Z2 Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Spring, Coil | SPDT | On-Mom | 2,000,000 Cycles | 150gf | - | - | 15° | - | Actuator Seal Boot | ||
![]() M4-4112RS-Z3L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Cross Roller Plunger | SPDT | On-Mom | 2,000,000 Cycles | 1800gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Actuator Seal Boot | ||
![]() M4-4114S-Z2L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Side Rotary, Roller | SPDT | On-Mom | 2,000,000 Cycles | 580gf | 50° | 3° | 10° | 150gf | - | ||
![]() MJ3-512111 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 76gf | 0.350" (8.9mm) | 0.035" (0.9mm) | 0.303" (7.7mm) | 58gf | - | ||
![]() MJ3-521134 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Quick Connect - 0.250" (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 166gf | 0.178" (4.5mm) | 0.016" (0.4mm) | 0.138" (3.5mm) | 128gf | One Way Action Roller | ||
![]() MVS-3400 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -40°C ~ 85°C | Retail Package | MVS | Active | 6A (AC), 500mA (DC) | IP40 | Solder Lug | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 250gf | 0.039" (1.0mm) | 0.005" (0.13mm) | 0.047" (1.2mm) | 50gf | Positive Opening | ||
![]() MZ-7811 Moujen | In Stock | - | Datasheet | Chassis Mount | 50,000 Cycles | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP40 | Quick Connect - 0.110" (2.8mm) | Lever, Roller | SPDT | On-Mom | 500,000 Cycles | 63gf | 0.059" (1.5mm) | 0.039" (1.00mm) | 0.083" (2.1mm) | 36gf | - | ||
![]() M4-4111Q-ZAC Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Connector | Round (Pin Plunger) | SPDT | On-Mom | 2,000,000 Cycles | 1800gf | 0.118" (3.0mm) | 0.008" (0.2mm) | 0.071" (1.8mm) | 450gf | Actuator Seal Boot | ||
![]() MZ-7912 Moujen | In Stock | - | Datasheet | Chassis Mount | 50,000 Cycles | 240 V | 250 V | -25°C ~ 80°C | Bulk | MZ-7 | Active | 750mA (AC), 270mA (DC) | IP60 - Dust Tight | Quick Connect - 0.110" (2.8mm) | Lever, Roller | SPDT | On-Mom | 500,000 Cycles | 68gf | 0.134" (3.4mm) | 0.031" (0.8mm) | 0.047" (1.2mm) | 34gf | - | ||
![]() MJ3-512103 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP65 - Dust Tight, Water Resistant | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 400gf | 0.079" (2.0mm) | 0.002" (0.05mm) | 0.020" (0.5mm) | 300gf | - | ||
![]() MJ3-511106 Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 250 V | -25°C ~ 80°C | Bulk | MJ3 | Active | 5A (AC), 400mA | IP40 | Screw Terminal | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 95gf | 0.240" (6.1mm) | 0.025" (0.6mm) | 0.218" (5.5mm) | 82gf | - | ||
![]() M4-4114S-Z3L Moujen | In Stock | - | Datasheet | Chassis Mount | 200,000 Cycles | 250 V | 125 V | -20°C ~ 70°C | Bulk | M4 | Active | 5A (AC), 400mA | IP67F - Dust Tight, Oil Resistant, Waterproof | Cable Leads | Side Rotary, Roller | SPDT | On-Mom | 2,000,000 Cycles | 580gf | 50° | 3° | 10° | 150gf | - | ||
![]() MV-3003A-NC Moujen | In Stock | - | Datasheet | Chassis Mount | 500,000 Cycles | 250 V | 125 V | -20°C ~ 80°C | Retail Package | MV | Active | 5A (AC), 500mA (DC) | IP40 | Quick Connect - 0.187" (4.7mm) | Lever, Straight | SPST-NC | On-Mom | 5,000,000 Cycles | 140gf | 0.063" (1.6mm) | 0.060" (1.5mm) | 0.157" (4.0mm) | 20gf | - | ||
![]() MVS-3601-NO Moujen | In Stock | - | Datasheet | Chassis Mount | 50,000 Cycles | 230 V | 60 V | -40°C ~ 80°C | Bulk | MVS-36 | Active | 1.5 (AC), 500mA (DC) | IP67 - Dust Tight, Waterproof | Cable Leads | Lever, Simulated Roller | SPST-NO | On-Mom | 5,000,000 Cycles | 126gf | 0.098" (2.5mm) | 0.020" (0.5mm) | 0.043" (1.1mm) | 68gf | - |