- Features
- Packaging
- Composition
- Display Count
- Display Digits
- Display Type
- Failure Rate
- Function
- Functions, Extra
- Includes
- Lead Free
- Lead Length
Attribute column
Manufacturer
Analog Devices, Inc. Equipment - Multimeters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Packaging | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Style | Function | Lead Length | Failure Rate | Includes | Display Type | Response | Features | Functions, Extra | Ranging | Display Count | Display Digits | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 334A Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5360 Analog Devices | In Stock | - | - | Non-Compliant | Bulk | 0.1 % | - | 2 | 20 ppm/°C | - | 432 Ω | 250 °C | -55 °C | Wirewound | 2 W | 1.5 W | - | - | 38.1 mm | 0.001 % | - | - | - | Military, Moisture Resistant | - | - | - | - | 7.9248 mm | 1.98 mm | Contains Lead | - | ||
![]() GM47-613N000000000 Sifam Tinsley Instrumentation Inc | 96 |
| - | - | Retail Package | - | Active | - | - | Digital (DMM) | - | - | - | - | - | - | Handheld | Voltage, Current, Resistance, Capacitance, Temperature, Frequency | - | - | Cable Set, Case, Manual | LCD | Average | Auto Off, Hold, Min/Max, Record, Relative | Battery Test, Continuity, dB, Diode Test | Auto/Manual | 6600 | 4.0 | - | - | - | CAT III 1000V, CAT IV 600V |