- Content
- Material suitability
- (Ø)
- Dim
- Length
- Bore Ø
- Thickness
- Material
- Width
- Material properties
- Weight
- Height
Attribute column
Manufacturer
Robert Bosch Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Material | Number of Terminals | Abrasive Material | (Ø) | Bore Ø | Compatible with (details) | Content | Dim | Manufacturer Series | Material properties | Material suitability | Model | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Shape | Package Style | Package Width | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Packing Method | Technology | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Poles | Rated Voltage | Number of Pieces | Rated Current (Power) | Set Type | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2608900319 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Wood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608900342 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Wood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608900349 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Wood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2607019675 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alloyed one and unalloyed steel up to 900 N/mm ² tensile strength, non-ferrous metals, grey cast iron, hard plastics, hard and soft woods, brick-work, lime sandstone, nature and cast stone, concrete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2609255308 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | 1Set | - | - | - | Wood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608619209 Robert Bosch | In Stock | - | - | - | - | - | - | Zirconia Aluminium | 125mm | 22.23mm | - | 1pc(s) | - | - | - | - | X571 | - | - | - | - | - | - | - | X-Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608619170 Robert Bosch | 4419 |
| - | - | - | - | - | Aluminium Oxide | 115mm | 22.23mm | - | 1pc(s) | - | - | - | - | R444 | - | - | - | - | - | - | - | X-Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608619168 Robert Bosch | 97 |
| - | - | - | - | - | Aluminium Oxide | 115mm | 22.23mm | - | 1pc(s) | - | - | - | - | R444 | - | - | - | - | - | - | - | X-Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608619207 Robert Bosch | In Stock | - | - | - | - | - | - | Zirconia Aluminium | 115mm | 22.23mm | - | 1pc(s) | - | - | - | - | X571 | - | - | - | - | - | - | - | X-Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608621808 Robert Bosch | In Stock | - | - | - | - | - | - | - | 125mm | 22.23mm | Ferrous metals,Steel/ferrous metal,Ferrous metals,Cast iron non-ferrous metal,Aluminium | 5pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577141 Robert Bosch | In Stock | - | - | - | - | Tungsten Carbide Tipped | - | - | - | - | - | 1Set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | Jobber Drill Set | - | ||
![]() 2608900579 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Ceramics,Granite,Concrete,Brick,Wood,Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608900573 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Ceramics,Granite,Concrete,Brick,Wood,Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608900586 Robert Bosch | 23 |
| - | - | - | Carbide Tipped | - | - | - | - | - | 5pc(s) | - | - | - | Ceramics,Granite,Concrete,Brick,Wood,Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | Rotary Impact Drills Bit Set | - | ||
![]() 2608900583 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Ceramics,Granite,Concrete,Brick,Wood,Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608900100 Robert Bosch | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | 1pc(s) | - | RMC | carbide-tipped | Concrete,Stone,Granite,Gneiss | - | 155 | -55 | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | RMC | 1 | e3 | 500 | - | 3.16 | Matte Tin (Sn) - with Nickel (Ni) barrier | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | 0.1 | 50 | 402 | 70 | - | - | - | - | - | - | ||
![]() 2608900198 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | 5pc(s) | - | - | carbide-tipped | Concrete,Stone,Granite,Gneiss | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608615133 Robert Bosch | In Stock | - | - | - | - | - | - | - | 85mm | - | - | - | (Ø) 85 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | 3.81mm | - | - | - | - | - | - | 08 | 300V | - | 11A | - | - | ||
![]() 2608603182 Robert Bosch | In Stock | - | - | - | - | - | - | - | 125mm | 22.23mm | - | 1pc(s) | (Ø) 125 mm | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | ||
![]() 2607017469 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | 6pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |