- Applications
- Length
- Series
- Type
- Part Status
- Shape
- Attachment Method
- Diameter
- Height Off Base (Height of Fin)
- Material
- Material Finish
- Package Cooled
Attribute column
Manufacturer
Greenlee Klauke Pliers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Weight | Insert Material | Shape | Package Cooled | Material Finish | Cable Types | Contact Sizes | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Voltage | Model | Range of uses | RoHS | Side 1 Gender | Side 2 Gender | Suitable for | SwitchingFrequency | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Number of Outputs | Housing Color | Output Type | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Configuration | Output Current | Shell Size, MIL | Number of Poles | Quiescent Current | Max Output Voltage | Min Input Voltage | Max Input Voltage | Synchronous Rectifier | Min Output Voltage | Includes | Rated Voltage | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Rated Current (Power) | IP Rating | Diameter | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 900088315 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable compression lugs and connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900089752 Greenlee Klauke | In Stock | - | - | - | Panel Mount | Flange | - | Circular | Aluminum Alloy | - | - | -- | - | - | - | - | 22D | -- | - | - | - | - | Double nipple | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Male Pins | 128 | - | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | - | Cadmium over Nickel | 25-35 | - | Olive Drab | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | -- | ||
![]() 900088249 Greenlee Klauke | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 2 MHz | - | Tape & Reel (TR) | - | - | - | - | - | - | 125 °C | -40 °C | Cable end sleeves | - | - | - | - | - | - | - | - | 1 | - | Adjustable | - | - | - | - | Positive | 2 A | - | - | 7 mA | 5.5 V | 2.7 V | 5.5 V | Yes | 600 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900086101 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell-Microswitch | - | 9810903 | - | - | - | - | - | - | Cable lugs and connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 | - | - | ||
![]() 900087718 Greenlee Klauke | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | PUR | - | - | Murrelektronik | - | 7000-PS205-8570500 | 630 VAC/630 VDC | - | - | - | Male | Female | - | - | - | - | - | - | - | Sinamics Straight Male to M23 Straight Female, 4-pole | - | - | - | - | Pipe cable lug and connectors | - | - | - | - | - | 15 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP67 | - | - | - | - | ||
![]() 900089724 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | HT20P11S25CU | - | Hydraulic hose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900089551 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Various applications | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900089613 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | Various applications | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | - | ||
![]() 900089621 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | Various applications | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.82°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() LBOXX65B Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | 1100g | - | - | - | - | - | - | - | - | LBOXX65B | - | - | - | Spade terminals,Spade terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incl. cable cutter,Incl. wire cutter,Incl. crimp cable lug set and L-Boxx | - | - | - | 390mm | - | - | ||
![]() 900089649 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Various applications | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | ||
![]() K82 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | 530g | - | - | - | - | - | - | - | - | K82 | - | - | - | Insulated cable lugs,Insulated wire connectors | - | - | - | Insulated cable connections | - | - | - | - | - | - | PCB Terminal Blocks with Wire | K 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 02 | - | - | - | - | - | - | - | 300V | - | - | - | 13.5A | - | - | 225mm | - | - | ||
![]() 900087719 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pipe cable lug and connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900088436 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable compression lugs and connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900088311 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable compression lugs and connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900089741 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900088566 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pipe cable lug and connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900089726 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hydraulic hose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900089725 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hydraulic hose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900089742 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |