- Fault Protection
- Interface
- Max Output Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
NVE PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Outputs | Output Type | Max Output Current | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Switch Type | Output Current per Channel | Ratio - Input:Output | Voltage - Load | Fault Protection | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
DB002-02E NVE Corp/Sensor Products | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | -40°C~170°C TJ | Tube | 2005 | Active | 1 (Unlimited) | 1 | Bipolar | 300mA | On/Off | High Side | 4.5V~5.5V | General Purpose | - | 1:1 | 6.2V~30V | Over Temperature | ROHS3 Compliant | - | ||
DB002-02 NVE Corp/Sensor Products | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | -40°C~170°C TJ | Tube | 2005 | Obsolete | 1 (Unlimited) | 1 | Bipolar | 300mA | On/Off | High Side | 4.5V~5.5V | General Purpose | 200mA | 1:1 | 6.2V~30V | Over Temperature | Non-RoHS Compliant | Contains Lead |