- Series
- Finish
- Material
- Applications
- Design
- Manufacturer
- RoHS
- Mounting
- Profile
- Manufacturer Part Number
- Mount
- Type
Attribute column
Manufacturer
Schroff Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Number of Outlets | Part Life Cycle Code | Risk Rank | RoHS | Timing Range | Series | Termination | Type | Composition | Color | Applications | MIL Conformance | DIN Conformance | IEC Conformance | Reach Compliance Code | Current Rating | Connector Support Type | Number of Levels | Number of Poles | Temperature Range | Coil Voltage | Design | Assembly Item Name | Finish | Mode of Operation | Profile | Connection Type | Pin Length | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30847667 Schroff | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG20G0110VFFN | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34560328 Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25230439 Schroff | In Stock | - | - | Cable | - | - | - | - | - | - | - | ABB | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.133 m | 553 mm | ||
![]() 30849694 Schroff | In Stock | - | - | Panel | - | Aluminium | - | - | - | - | - | Hammond Power Solutions | MG3A1250RPSCHC0 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22130132 Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | MG3A1250SBSAHC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22130061 Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH1841AD+923AGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23130040 Schroff | In Stock | - | - | - | PCB Mount | - | - | - | - | CSA;UR | - | Wago | 60247335 | - | - | - | - | Yes | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | 1 | 24 | -76 to 212 Degrees F | - | - | - | - | - | - | Spring Clamp | 5.1 MilliMeters | - | - | - | ||
![]() 23130232 Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | IN5406 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24812714 Schroff | In Stock | - | - | Plug-In | - | - | - | - | - | - | - | Murrelektronik | 7700-08711-S240050 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20848696 Schroff | In Stock | - | - | - | Surface | - | - | - | - | CE, CSA, UL | - | SSAC | KSPDA2522SL-SSAC | - | - | - | - | - | 1 | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-240 VAC | - | - | - | Lockout, One-Shot | - | - | - | - | - | - | ||
![]() 26230277 Schroff | In Stock | - | - | - | - | - | Aluminum | - | - | CSA, UL | - | Grace Technologies | P-R2#2-H3R0 | - | (1) 120V Receptacle | - | - | Yes | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() 24572524 Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 29090-001 Schroff | In Stock | - | - | - | - | - | - | M2.5 | SCREW | CE; DIN 41612; IEC 60603-2 | SCHROFF GMBH | nVent - Schroff | 29090-001 | - | - | Contact Manufacturer | 5.71 | - | - | - | - | - | - | - | - | NO | YES | YES | unknown | - | CONNECTOR ACCESSORY | - | - | - | - | - | HOUSING | - | - | - | - | - | - | - | - | ||
![]() 24576-149 Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rear Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA260-4.80ET2LK Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2-56 tapped hole | - | - | - | - | - | 260 | - | - | - | - | Cold Wall | - | - | - | - | - | - | - | - | - | - | Shafted | - | Hard Black Anodized | - | 6.35 mm (.250 in) x 6.26 mm (.270 in) | - | - | - | - | - | ||
![]() EN265-4.80ET2K Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2-56 tapped hole | - | - | - | - | - | 265 | - | - | - | - | Cold Wall | - | - | - | - | - | - | - | - | - | - | Shafted | - | Electroless Nickel | - | 5.72 mm (.225 in) x 5.84 mm (.230 in) | - | - | - | - | - | ||
![]() EN265-4.80ET2L Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2-56 tapped hole | - | - | - | - | - | 265 | - | - | - | - | Cold Wall | - | - | - | - | - | - | - | - | - | - | Shafted | - | Electroless Nickel | - | 5.72 mm (.225 in) x 5.84 mm (.230 in) | - | - | - | - | - | ||
![]() 20810-605 Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 mm | 40 mm | ||
![]() MVA265-4.80TM2LK Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | M2 x 0.40 tapped hole | - | - | - | - | - | 265 | - | - | - | - | Cold Wall | - | - | - | - | - | - | - | - | - | - | Shafted | - | Black Anodized | - | 5.72 mm (.225 in) x 5.84 mm (.230 in) | - | - | - | - | - | ||
![]() E225-4.80H Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E225 | - | - | - | - | Cold Wall | - | - | - | - | - | - | - | - | - | - | Non-Shafted | - | Gold Chem Film | - | 5.72 mm (.225 in) x 6.86 mm (.270 in) | - | - | - | - | - |