- Series
- Finish
- Material
- Applications
- Design
- Manufacturer
- RoHS
- Mounting
- Profile
- Manufacturer Part Number
- Mount
- Type
Attribute column
Manufacturer
Schroff Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Insert Material | Approvals | Cable Types | Jacket Material | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | RoHS | Shaft Type | Operating Temperature | Termination | Connector Type | Color | Shielding | Depth | Current Rating | Output Voltage | Output Type | Bit Size | Terminal Type | Bearing Type | Connection Type | Operating Voltage | Input Voltage | Strain Relief | Contacts | Bearings | IP Rating | Mating Connector | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28127281 Schroff | In Stock | - | - | - | - | - | - | - | - | Dynapar | HR52500500341 | - | Shafted | Compliant | Single Ended | 0 to 70 Degrees C | Side Mount Connector | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP54 | Not Included | - | ||
![]() 30848466 Schroff | In Stock | - | - | - | - | - | CSA, UL | - | - | Square D | 498176 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 VAC | - | - | SPDT | - | - | - | - | ||
![]() 20130086 Schroff | In Stock | - | - | - | - | - | - | - | - | Murrelektronik | 7000-12241-6150600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30849155 Schroff | In Stock | - | - | - | - | - | - | - | - | Honeywell-Microswitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20130033 Schroff | In Stock | - | - | - | - | - | - | - | - | ABB | - | DIN Rail | - | No | - | - | - | - | - | - | - | 13 A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | ||
![]() 24576247 Schroff | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG20P0040VFFK | Panel | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24571858 Schroff | In Stock | - | - | - | - | 52100 Steel;Black Oxide | - | - | - | Sealmaster | ER-12TC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insert | - | - | - | - | - | - | - | - | - | ||
![]() 24812464 Schroff | In Stock | - | - | Plug-In | - | - | - | - | - | ABB | - | DIN Rail | - | No | - | - | - | - | - | - | - | 16 A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | ||
![]() 20130071 Schroff | In Stock | - | - | - | - | - | - | - | - | ABB | SNAT-747E / GF6520373 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24812978 Schroff | In Stock | - | - | - | - | - | UL;TIA | Cat 6 | PVC | Hubbell | HC6R018 | - | - | - | - | - | - | RJ45 | Red | No | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 1.5 Feet | ||
![]() 34813978 Schroff | In Stock | - | - | - | - | - | - | - | - | Johnson Controls | VG7872ET+3008BP | - | - | Compliant | - | - | - | - | - | - | 220 mm | - | - | - | - | - | - | Sweat | - | - | - | - | - | - | - | - | ||
![]() 21130446 Schroff | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A5-4+B056+K465+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24813312 Schroff | In Stock | - | - | Plug-In | - | - | - | - | - | ABB | - | DIN Rail | - | No | - | - | - | - | - | - | - | 20 A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | ||
![]() 24812864 Schroff | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A5-4+B056+K475+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22130236 Schroff | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG44G0700TFAK | Panel | - | - | - | - | - | - | - | - | - | 700 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34566384 Schroff | In Stock | - | - | Horizontal | - | - | - | - | - | Johnson Controls | VG7872ET+3008DP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Sweat | - | - | - | - | - | - | - | 431.8 mm | ||
![]() 20130595 Schroff | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG44G0700TFAL | Panel | - | - | - | - | - | - | - | - | - | 700 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20130074 Schroff | In Stock | - | - | - | High Speed Steel | - | - | - | - | Cully-Minerallac | 91606 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9/64 in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24813864 Schroff | In Stock | - | - | Plug-In | - | - | - | - | - | Miscellaneous | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21130433 Schroff | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-03A5-4+B058+E213+F267 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |