- Additional Feature
- Board Mounting Option
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Connector Type
- Contact Finish Mating
- Contact Gender
- Contact Materials
- Contact Pattern
- Contact Resistance
Attribute column
Manufacturer
NXP Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Contact Pattern | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1160/01 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 382050 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104415 NXP | In Stock | - | - | BOARD | LOCKING | PEG | 1.969 inch | NOT SPECIFIED | NOT SPECIFIED | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ERNI | 104415 | 104415 | RIGHT ANGLE | ONE | 8 | 125 °C | -55 °C | Active | 2.3 | Yes | Yes | EAR99 | BOARD CONNECTOR | STANDARD: IEC 61076-4-101, SHIELDED | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | YES | NO | NO | GENERAL PURPOSE | 176 | 2 mm | compliant | UL, CSA | COMMERCIAL | 9 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.719 inch | FEMALE | 94V-0 | 1.035 inch | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | PLUG | PRESS FIT | POLARIZED HOUSING | 2.0066 mm | RECTANGULAR | .139 N | 0.079 inch | 0.118 inch |