- Manufacturer
- Temperature Coefficient
- Length
- Width
- Height
- Ihs Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
Attribute column
Manufacturer
NXP Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Built-in depth | Circuit integrity | Degree of protection (IP) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Model | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Qualification | Risk Rank | RoHS | Rohs Code | Surface protection | Type of fastening | Voltage, Rating | With lock | Packaging | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Capacitance | Power Rating | Packing Method | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Resistance Tolerance | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | YAGEO CORP | YAGEO Corporation | CC0402JRNPO9BN101 | - | - | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 0402 | - | - | 0.9 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.0001 µF | - | TR, PAPER, 7 INCH | - | 510 | - | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | - | 5% | 5% | - | - | - | 450 | 1 mm | 500 | ||
Tiny WHSL | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | 205 | None | IP30 | YAGEO CORP | YAGEO Corporation | CC0603JRNPO9BN680 | Steel | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 0603 | II | - | 0.91 | - | Yes | Powder coating | - | - | No | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000068 µF | - | TR, PAPER, 7 INCH | - | 205 | - | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0603 | - | 5% | 5% | - | - | - | 1100 | 1.6 mm | 1050 | ||
Tiny WHSL | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | Plastic | CERAMIC | 2 | - | - | - | YAGEO CORP | YAGEO Corporation | CC0402JRNPO9BN270 | - | Other | 2-fold | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 0402 | - | - | 0.88 | - | Yes | - | Inserting | - | - | - | - | e3 | Yes | - | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.000027 µF | - | TR, PAPER, 7 INCH | - | - | - | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | - | 5% | 5% | - | - | - | 0.5 mm | 2000 | 0.5 mm | ||
![]() 223886114151 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL/RoHS | - | - | - | - | - | Metal | 241x43x30 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120-277Vac | - | - | - | - | - | - | - | - | ||
![]() 223878711543 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | YAGEO CORP | YAGEO Corporation | 223878711543 | - | - | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | 4.71 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | 60ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00033 µF | - | TR, PAPER, 7 INCH | - | - | - | compliant | CERAMIC CAPACITOR | CH | Yes | 16 V | 0402 | - | 5% | 5% | - | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() ECCA3J100DGE NXP | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 2 | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ECCA3J100DGE | - | - | - | 105 °C | -25 °C | , 2824 | DISK PACKAGE | Radial | Obsolete | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | -1000/+350ppm/Cel ppm/°C | - | Tin (Sn) | 8532.23.00.60 | 0.00001 µF | - | BULK | 7.5 mm | - | - | unknown | CERAMIC CAPACITOR | SL | No | 6000 V | 2824 | - | 5% | 5% | - | - | - | 11 mm | 7 mm | 6 mm | ||
![]() 222258015649 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223891055649 NXP | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | YAGEO CORP | YAGEO Corporation | 223891055649 | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | 5.35 | Non-Compliant | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.1 µF | - | TR, PAPER, 13 INCH | - | - | - | compliant | CERAMIC CAPACITOR | X7R | Yes | 25 V | 0805 | - | 10% | 10% | - | - | - | 0.85 mm | 2 mm | 1.25 mm | ||
Tiny WHSL | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | YAGEO CORP | YAGEO Corporation | CC0402JRNPO9BN330 | - | - | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 0402 | - | - | 0.9 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.000033 µF | - | TR, PAPER, 7 INCH | - | - | - | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | - | 5% | 5% | - | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 200 V | - | - | - | - | - | - | ± 100ppm/°C | 10 Ohm | - | - | - | 250 mW | - | - | - | Anti-Sulfured | - | - | - | - | - | - | - | - | - | ± 1% | 3.2 mm | 1.6 mm | - | - | - |