- Manufacturer
- Temperature Coefficient
- Length
- Width
- Height
- Ihs Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
Attribute column
Manufacturer
NXP Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Dielectric Material | Weight | Number of Terminals | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Terminal Finish | Color | HTS Code | Capacitance | Fastening Type | Packing Method | Orientation | Reach Compliance Code | Shell Finish | Shell Size - Insert | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Size | Tool Type | Tip - Type | Drive Size | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | Flange | Aluminum | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | - | - | Retail Package | - | - | - | - | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | - | Plug, Male Pins | - | Silver | - | - | Threaded | - | B | - | Electroless Nickel | 36-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223891619849 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | -- | 2 | - | - | YAGEO CORP | YAGEO Corporation | 223891619849 | - | 85 °C | -30 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | 1.17 | Yes | - | -- | e3 | Yes | Active | - | EAR99 | -82/+22% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.1 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | Y5V | Yes | 25 V | 0603 | 80% | 20% | 27mm | Socket | 6 Point Socket | 3/4 | Deep Socket | 0.8 mm | 3.25 (82.6mm) | 0.8 mm | ||
![]() 223886115681 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GAD20 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223886114569 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | YAGEO CORP | YAGEO Corporation | 223886114569 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.39 | Yes | - | - | e3 | Yes | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000056 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 2% | 2% | - | - | - | - | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() 223858715625 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | YAGEO CORP | YAGEO Corporation | 223858715625 | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.21 | Yes | - | - | e3 | Yes | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0015 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0402 | 10% | 10% | - | - | - | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 223886114221 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223886115221 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | YAGEO CORP | YAGEO Corporation | 223886115221 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.28 | Yes | - | - | e3 | Yes | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00022 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 5% | 5% | - | - | - | - | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() 223886315109 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | YAGEO CORP | YAGEO Corporation | 223886315109 | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.37 | Yes | - | - | e3 | Yes | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00001 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1206 | 5% | 5% | - | - | - | - | - | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() 223886715689 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | YAGEO CORP | YAGEO Corporation | 223886715689 | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.23 | Yes | - | - | e3 | Yes | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000068 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0603 | 5% | 5% | - | - | - | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223886714128 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223858115623 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223886115188 NXP | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | YAGEO CORP | YAGEO Corporation | 223886115188 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.45 | Yes | - | - | e3 | Yes | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000018 µF | - | TR, PAPER, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 13.8889% | 13.8889% | - | - | - | - | - | 0.6 mm | 2 mm | 1.25 mm |