- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Type
- Package / Case
- Mounting Type
- Applications
- Power Line Protection
- Supplier Device Package
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
NXP TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Clamping Voltage-Max | Diode Capacitance-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD15VS4UD,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-74, SOT-457 | YES | SILICON | 18V | 4 | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Zener | Tin (Sn) | General Purpose | LOW LEAKAGE CURRENT | - | DUAL | GULL WING | 260 | 40 | PESD*S4U | 6 | R-PDSO-G6 | - | UNIDIRECTIONAL | - | No | 15.5V | 200W | 6A 8/20μs | 33V | 15V Max | 4 | - | 15V | - | 60pF @ 1MHz | 200W | - | 33V | - | ROHS3 Compliant | ||
![]() IP4242CZ6,115 NXP USA Inc. | In Stock | - | - | Surface Mount | 6-XFDFN | YES | SILICON | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | Obsolete | 1 (Unlimited) | 6 | - | Steering (Rail to Rail) | - | HDMI | - | - | BOTTOM | NO LEAD | - | - | IP4242 | 6 | R-PBCC-N6 | - | UNIDIRECTIONAL | SINGLE | Yes | 6V | - | - | 8V Typ | - | 2 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZA868A,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | SILICON | - | 4 | - | 0.335W | - | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Zener | TIN | General Purpose | - | - | DUAL | GULL WING | - | - | BZA8*A | 5 | R-PDSO-G5 | - | UNIDIRECTIONAL | - | No | - | 24W | - | - | 6.8V | 4 | - | - | - | 180pF @ 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() PRTR5V0U8S,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | SILICON | 7.5V | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e4 | Obsolete | 1 (Unlimited) | 10 | EAR99 | Steering (Rail to Rail) | NICKEL PALLADIUM GOLD | General Purpose | - | - | DUAL | GULL WING | 260 | 40 | PRTR5V0U8S | 10 | R-PDSO-G10 | Not Qualified | UNIDIRECTIONAL | SINGLE | Yes | 6V | - | - | - | 5.5V Max | 8 | - | - | - | 1pF @ 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() PESD12VS4UD,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-74, SOT-457 | YES | SILICON | 14.5V | 4 | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Zener | Tin (Sn) | General Purpose | LOW LEAKAGE CURRENT | - | DUAL | GULL WING | 260 | 40 | PESD*S4U | 6 | R-PDSO-G6 | - | UNIDIRECTIONAL | - | No | 12.5V | 200W | 10A 8/20μs | 24V | 12V Max | 4 | - | 12V | - | 73pF @ 1MHz | 200W | - | - | - | ROHS3 Compliant | ||
![]() BZA862AL,115 NXP USA Inc. | 60000 | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | SILICON | 6.2V | 4 | - | 0.3W | - | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | DUAL | GULL WING | 260 | 40 | BZA8*AL | 5 | R-PDSO-G5 | - | UNIDIRECTIONAL | - | No | - | 15W | - | - | 6.2V | 4 | - | - | - | 200pF @ 1MHz | 15W | - | - | - | ROHS3 Compliant | ||
![]() IP4350CX24/LF,135 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-WFBGA, WLCSP | - | - | - | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | - | - | Steering (Rail to Rail) | - | Multimedia Card Interface | - | - | - | - | - | - | IP4350 | - | - | - | - | - | Yes | 6V | - | - | - | - | 9 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZA856AL,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | SILICON | 5.6V | 4 | - | 0.3W | - | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | DUAL | GULL WING | 260 | 40 | BZA8*AL | 5 | R-PDSO-G5 | - | UNIDIRECTIONAL | - | No | - | 24W | - | - | 5.6V | 4 | - | - | - | 240pF @ 1MHz | 16W | - | - | - | ROHS3 Compliant | ||
![]() BZA968AVL,115 NXP USA Inc. | 11560 | - | Datasheet | Surface Mount | SOT-665 | YES | SILICON | 6.8V | 4 | 150°C | 0.335W | - | Tape & Reel (TR) | 2002 | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | DUAL | FLAT | - | - | BZA9*AVL | 5 | R-PDSO-F5 | - | UNIDIRECTIONAL | - | No | - | 6W | - | - | 6.8V | 4 | - | - | - | 16pF @ 1MHz | 6W | - | - | - | ROHS3 Compliant | ||
![]() IP4043CX5/LF,135 NXP USA Inc. | In Stock | - | - | Surface Mount | 5-UFBGA, WLCSP | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | IP4043 | - | - | - | - | - | No | - | - | - | - | 5V | - | 4 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PRTR5V0U1T,215 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 7.5V | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | Obsolete | 1 (Unlimited) | - | - | Steering (Rail to Rail) | Tin (Sn) | General Purpose | - | - | - | - | - | - | PRTR5V0U1 | 3 | - | - | UNIDIRECTIONAL | - | Yes | 6V | - | - | - | 5.5V Max | 1 | - | 5.5V | - | 1pF @ 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() IP4302CX2/LF,315 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 2-XFBGA, WLCSP | - | - | - | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | 2010 | - | Obsolete | 1 (Unlimited) | - | - | Steering (Rail to Rail) | - | General Purpose | - | - | - | - | - | - | IP4302 | - | - | - | - | - | No | 14V | - | - | - | - | 1 | - | - | - | 10pF @ 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() PUSB3F4-TBR NXP USA Inc. | 15000 | - | - | Surface Mount | 10-XFDFN | YES | SILICON | - | 1 | 85°C | - | - | Digi-Reel® | 2014 | - | Discontinued | 1 (Unlimited) | 10 | EAR99 | Steering (Rail to Rail) | - | HDMI | - | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | PUSB3F4 | - | R-PDSO-N10 | - | UNIDIRECTIONAL | SINGLE | Yes | 6V | - | - | 8V Typ | 5.5V Max | - | 4 | 5.5V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IP4303CX4/LF,135 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 4-WFBGA, WLCSP | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | - | - | Steering (Rail to Rail) | - | General Purpose | - | - | - | - | - | - | IP4303 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZA868AVL,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | SILICON | 6.8V | 4 | 150°C | 0.3W | - | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | DUAL | GULL WING | 260 | 40 | BZA8*AVL | 5 | R-PDSO-G5 | - | UNIDIRECTIONAL | - | No | - | 6W | - | - | 6.8V | 4 | - | - | - | 180pF @ 1MHz | 6W | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0L6UAS,118 NXP USA Inc. | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | SILICON | 6.8V | 6 | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Zener | Tin (Sn) | General Purpose | - | 8541.10.00.50 | DUAL | GULL WING | 260 | 40 | PESD*L6U | 8 | R-PDSO-G8 | - | UNIDIRECTIONAL | - | No | 6.4V | 35W | 2.5A 8/20μs | 15V | 5V Max | 6 | - | 5V | - | 16pF @ 1MHz | 35W | - | 15V | - | ROHS3 Compliant | ||
![]() PESD12VL2BT/S911,2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | PESD*L2B | - | - | - | - | - | No | 14.2V | 200W | 5A 8/20μs | 37V | 12V Max | - | 2 | - | - | 19pF @ 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() IP4286CZ6-TTY,125 NXP USA Inc. | In Stock | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | 7.5V | - | - | - | - | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Steering (Rail to Rail) | Tin (Sn) | General Purpose | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | IP4286 | 6 | - | - | UNIDIRECTIONAL | - | Yes | 6V | - | - | - | - | 4 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZA100,118 NXP USA Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | SILICON | 6.8V | 18 | 150°C | 1.25W | - | Tape & Reel (TR) | 2007 | e4 | Obsolete | 1 (Unlimited) | 20 | EAR99 | Zener | NICKEL PALLADIUM GOLD | General Purpose | - | 8541.10.00.50 | DUAL | GULL WING | 260 | 40 | BZA100 | 20 | R-PDSO-G20 | - | UNIDIRECTIONAL | - | No | - | 27.5W | - | 11V | 6.8V | 18 | - | - | MS-013AC | 120pF @ 1MHz | 27.5W | 2μA | 11V | 120pF | ROHS3 Compliant | ||
![]() IP4285CZ6-TY,125 NXP USA Inc. | In Stock | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | Obsolete | 1 (Unlimited) | - | - | Steering (Rail to Rail) | - | General Purpose | - | - | - | - | - | - | IP4285 | - | - | - | - | - | Yes | 6V | - | 4A 8/20μs | 4.2V Typ | 5.5V | 4 | - | - | - | 0.85pF @ 1MHz | - | - | - | - | ROHS3 Compliant |