- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Type
- Package / Case
- Mounting Type
- Applications
- Power Line Protection
- Supplier Device Package
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
NXP TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP4283CZ10-TBR/S9X NXP USA Inc. | In Stock | - | - | Surface Mount | 10-XFDFN | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | Steering (Rail to Rail) | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 6V | - | 3.8A 8/20μs | 9.5V Typ | 5.5V | 4 | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0L7BS,118 NXP USA Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | SILICON | 7.6V | 7 | -65°C~150°C TA | Tape & Reel (TR) | 2010 | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | - | - | PESD*L7B | 8 | R-PDSO-G8 | - | BIDIRECTIONAL | - | No | 7.2V | 35W | 2.5A 8/20μs | 17V | 5V Max | - | 7 | 5V | MS-012AA | 8pF @ 1MHz | 35W | ROHS3 Compliant | ||
![]() IP4790CZ38/1,118 NXP USA Inc. | In Stock | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | Steering (Rail to Rail) | - | General Purpose | - | - | - | - | - | - | IP4790 | 38 | - | - | - | - | Yes | 6V | - | - | 8V Typ | - | 8 | - | - | - | 70pF @ 1MHz | - | ROHS3 Compliant | ||
![]() IP4387CX4/LF,315 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 4-UFBGA, WLCSP | - | - | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | IP4387 | 4 | - | - | - | - | No | 10V | - | 33A 8/20μs | 13V | 8V Max | 1 | - | - | - | 290pF @ 1MHz | - | ROHS3 Compliant | ||
![]() PRTR5V0U6AS,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | SILICON | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Steering (Rail to Rail) | NICKEL PALLADIUM GOLD | General Purpose | LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | 260 | 40 | PRTR5V0U6AS | 8 | R-PDSO-G8 | Not Qualified | UNIDIRECTIONAL | SINGLE | Yes | 6V | - | - | - | 3V | 6 | - | - | MS-012AA | 1pF @ 1MHz | - | ROHS3 Compliant | ||
![]() PESD5V2S18U,118 NXP USA Inc. | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | SILICON | - | 18 | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 20 | EAR99 | Zener | TIN | General Purpose | - | 8541.10.00.50 | DUAL | GULL WING | - | - | PESD*S18U | 20 | R-PDSO-G20 | - | BIDIRECTIONAL | - | No | 6.4V | 100W | 10A 8/20μs | 12V | 5.2V Max | 18 | - | 5.2V | MO-150AE | 100pF @ 1MHz | 27.5W | ROHS3 Compliant | ||
![]() PTVS24VS1UAR,115 NXP USA Inc. | In Stock | - | - | Surface Mount | SOD-123W | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PTVS*S1UAR | - | - | - | - | - | - | - | 400W | - | - | 24V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0S1BA/ZLX NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD24VS2UT/ZLR NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD15VS2UT/ZLR NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IP4357CX17,135 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IP4357 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IP4062CX18/LF,135 NXP USA Inc. | In Stock | - | - | Surface Mount | 18-XFBGA, CSPBGA | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IP4062 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V2S2UT/ZLR NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0U1UCLD,315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PESD*U1U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD9X5.0L,315 NXP USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | YES | - | SILICON | - | 1 | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | - | Automotive | - | - | BOTTOM | - | - | - | PESD9X*L | 2 | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | No | 6.2V | 150W | 10A 8/20μs | 18V | 5V Max | 1 | - | 5V | - | 68pF @ 1MHz | - | ROHS3 Compliant | ||
![]() IP4284CZ10-TBR NXP USA Inc. | 50 | - | Datasheet | Surface Mount | 10-XFDFN | YES | - | SILICON | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Steering (Rail to Rail) | - | General Purpose | LOW CAPACITANCE | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | IP4284 | 10 | R-PDSO-N10 | Not Qualified | UNIDIRECTIONAL | SINGLE | Yes | 6V | - | - | 9.5V Typ | 5.5V | 4 | - | - | - | - | - | ROHS3 Compliant | ||
![]() IP4305CX4/LF/P,315 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 4-UFBGA, WLCSP | - | 4-WLCSP (0.96x0.96) | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | Steering (Rail to Rail) | - | - | - | - | - | - | - | - | IP4305 | - | - | - | - | - | - | 15V | - | - | - | - | 2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0U1UCL,315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PESD*U1U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0L1USF-H250, NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 0201 (0603 Metric) | - | 2-DSN (0.60x0.30) | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | PESD*L1U | - | - | - | - | - | No | 6V | 11W | 1.2A 8/20μs | 10.5V | 5V Max | 1 | - | - | - | 12pF @ 1MHz | - | ROHS3 Compliant | ||
![]() PESD5V0C1BSF/S50YL NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |