- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Type
- Package / Case
- Mounting Type
- Applications
- Power Line Protection
- Supplier Device Package
- Voltage - Reverse Standoff (Typ)
Attribute column
Manufacturer
NXP TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Mfr | Number of Elements | Operating Temperature (Max.) | Package | Power Dissipation (Max) | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD5V0V2BMB315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD3V3L1UA,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | PESD*L1U | 2 | - | - | - | - | - | No | 5.3V | 45W | 4.5A 8/20μs | 11V | 3.3V Max | 1 | - | - | - | 34pF @ 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() IP4385CX4/LF,135 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 4-UFBGA, WLCSP | YES | - | - | SILICON | 7V | - | 1 | - | - | 0.7W | - | - | -35°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Zener | - | General Purpose | - | BOTTOM | BALL | - | - | - | IP4385 | 4 | S-PBGA-B4 | - | - | UNIDIRECTIONAL | SINGLE | No | 7V | - | 33A 8/20μs | 10V | 5.5V Max | 1 | - | - | - | 450pF @ 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() IP4309CX9,135 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 9-WFBGA, CSPBGA | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | Obsolete | 1 (Unlimited) | - | - | Steering (Rail to Rail) | Matte Tin (Sn) | HDMI | - | - | - | - | unknown | - | IP4309 | 9 | - | - | - | - | - | Yes | 6V | - | - | - | 5.5V | 8 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IP4059CX5/LF,135 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 5-UFBGA, WLCSP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | Steering (Rail to Rail) | - | Ethernet, USB OTG | - | - | - | - | - | - | IP4059 | - | - | - | - | - | - | Yes | 6V | - | - | - | 5.5V | 3 | - | - | - | 3pF @ 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZA820A,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | SILICON | 20V | - | 4 | - | - | 0.335W | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Zener | TIN | General Purpose | - | DUAL | GULL WING | - | - | - | BZA8*A | 5 | R-PDSO-G5 | - | - | UNIDIRECTIONAL | - | No | - | 17W | - | - | 20V | 4 | - | - | - | 50pF @ 1MHz | 17W | 19V | - | 21V | - | ROHS3 Compliant | ||
![]() IP4042CX5/LF,135 NXP USA Inc. | 300 | - | Datasheet | Surface Mount | 5-UFBGA, WLCSP | - | - | 5-CSP (1.28x0.91) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | IP4042 | - | - | - | - | - | - | No | - | - | - | - | 3.3V | 4 | 3 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PRTR5V0U2D,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-74, SOT-457 | YES | - | - | - | 7.5V | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Steering (Rail to Rail) | Tin (Sn) | Automotive | 8541.10.00.80 | - | - | NOT SPECIFIED | - | NOT SPECIFIED | PRTR5V0U2 | 6 | - | - | - | UNIDIRECTIONAL | - | Yes | 6V | - | - | - | 5.5V Max | 2 | - | 5.5V | - | 1pF @ 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0V4UG,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | SILICON | 6.8V | - | 4 | - | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2008 | - | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Zener | Tin (Sn) | General Purpose | - | DUAL | GULL WING | 260 | - | 40 | PESD*V4U | 5 | R-PDSO-G5 | - | - | UNIDIRECTIONAL | - | No | 6.4V | 16W | 1.5A 8/20μs | 13V | 5V Max | 4 | - | 5V | - | 12pF @ 1MHz | 16W | - | 13V | - | - | ROHS3 Compliant | ||
![]() IP4343CX5/LF,135 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 5-UFBGA, WLCSP | - | - | 5-CSP (0.93x0.93) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | - | - | - | - | - | - | - | IP4343 | - | - | - | - | - | - | No | - | - | - | - | 5.5V | - | 4 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0L6US,118 NXP USA Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | SILICON | 6.8V | - | 6 | - | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2009 | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Zener | NICKEL PALLADIUM GOLD | General Purpose | 8541.10.00.50 | DUAL | GULL WING | - | - | - | PESD*L6U | 8 | R-PDSO-G8 | - | - | UNIDIRECTIONAL | - | No | 6.4V | 35W | 2.5A 8/20μs | 15V | 5V Max | 6 | - | 5V | MS-012AA | 16pF @ 1MHz | 35W | - | 15V | - | - | ROHS3 Compliant | ||
![]() PESD12VS2UQ/S911115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4281CZ10,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 10-XFDFN | YES | - | - | SILICON | 7.5V | - | 1 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | Obsolete | 1 (Unlimited) | 10 | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | HDMI | - | BOTTOM | NO LEAD | 260 | - | 40 | IP4281 | 10 | R-PBCC-N10 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | Yes | 6V | - | - | 8V Typ | - | 4 | - | - | - | - | - | - | 8V | - | - | ROHS3 Compliant | ||
![]() PRTR5V0U4AD,125 NXP USA Inc. | In Stock | - | - | Surface Mount | SC-74, SOT-457 | YES | - | - | SILICON | 7.5V | - | 1 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Steering (Rail to Rail) | Tin (Sn) | General Purpose | - | DUAL | GULL WING | 260 | - | 40 | PRTR5V0U4AD | 6 | R-PDSO-G6 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | Yes | 6V | - | - | - | 5.5V Max | 4 | - | - | - | 1pF @ 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZA956AVL,115 NXP USA Inc. | 11900 | - | Datasheet | Surface Mount | SOT-665 | YES | - | - | SILICON | 5.6V | - | 4 | 150°C | - | 0.335W | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Zener | Tin (Sn) | General Purpose | - | DUAL | FLAT | - | - | - | BZA9*AVL | 5 | R-PDSO-F5 | - | - | UNIDIRECTIONAL | - | No | - | 6W | - | - | 5.6V | 4 | - | - | - | 22pF @ 1MHz | 6W | - | - | - | - | ROHS3 Compliant | ||
![]() PESD2NFC-L NXP USA Inc. | In Stock | - | - | - | - | - | 2 | - | - | - | NXP USA Inc. | - | - | Bulk | - | Active | Non-Compliant | - | Cut Tape | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PESD5V0X2UMB315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4142CX5/LF,135 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IP4142 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD12VS2UAT,215 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | 15V | - | 2 | - | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Zener | Tin (Sn) | General Purpose | 8541.10.00.50 | DUAL | GULL WING | 260 | - | 40 | PESD*S2U | 3 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | No | 14.7V | 180W | 5A 8/20μs | 35V | 12V Max | 2 | - | - | - | 38pF @ 1MHz | 180W | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0S1BSF/S500315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |