- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Operating Temperature-Max
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
NXP Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Surface Mount | Number of pins | Material | Housing Material | Weight | Diode Element Material | Number of Terminals | Exterior Housing Material | Analog | Capacitors series | Case | Case - inch | Case - mm | Colour | Conductor Diameter (Cross-section) | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Dielectric strength | Dielectric Strength | Electrical mounting | Forward Voltage-Max (VF) | Gross weight | Gross Weight | Heatsink shape | Ihs Manufacturer | Installation Hole Size | Kind of capacitor | Kind of connector | Kind of output | Manufacturer Package Code | Material finishing | Maximum voltage | Measurement Range | Melting temperature | Mounting | Number of Power Sources | Operating Temperature-Max | Operating Temperature-Min | Overheating temperature | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Power Sources | Rohs Code | Row pitch | Shipping package size/quantity | Soldering temperature | Spatial orientation | Switching scheme | Transport package size/quantity | Transport Packaging Size/Qty | Transport Packing Size/Quantity | Trigger temperature | Type of capacitor | Type of connector | Type of heatsink | Type of module | Voltage class | Wire Section | Working Temperature Range | Operating temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Capacitance | Pitch | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Number of Contacts | Lead length | Dielectric | Failure rate | Contact Resistance | Configuration | Insulation Resistance | Voltage | Diode Type | Case Connection | Output Current-Max | Number of Phases | Operating Temperature Range | Rated current | Rated Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Design | Reverse Current-Max | Rated voltage | Rated Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Profile | Saturation Current | Operating voltage | Diameter | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG2020EH NXP Semiconductors | 750 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.22 V | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | Tin (Sn) | - | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | compliant | - | 30 | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | 2 A | 1 | - | - | - | 20 V | - | 9 A | - | - | - | - | - | - | 0.83 W | EFFICIENCY | - | 1 | - | - | - | - | - | - | - | ||
![]() PMEG2005AEA NXP Semiconductors | 1283 | - | Datasheet | - | - | YES | - | PA66 UL94V-0 | PA66 UL94V-0 | - | SILICON | 2 | 1 | - | - | - | - | - | - | 1.5 sq. mm (22-14 AWG) | - | - | - | - | - | 2000 V (50 Hz) / 1 min. | - | 0.13 V | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 sq. mm | - | - | - | - | e3 | Yes | EAR99 | - | Push-in modular terminal block, for PCB, 2 contacts, series RG142V-5.08 | Tin (Sn) | - | - | - | 8541.10.00.50 | - | 5.08 mm | DUAL | GULL WING | 260 | 13.3 mm | compliant | - | 30 | 2 | - | R-PDSO-G2 | Not Qualified | 2 | - | - | - | - | SINGLE | ≥5000 MΩ (at Uисп.dc=1000 V) | 300 V | RECTIFIER DIODE | - | 0.5 A | 1 | -40…+105 °C | - | 10 A | 20 V | - | 10 A | - | - | - | 300 V | - | - | - | - | - | 1 | - | - | 14.2 mm | - | 12.7 mm | - | - | ||
![]() PMEG2005EB NXP Semiconductors | 339000 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | 1500 (50 Hz, 1 min.) V | - | - | 0.18 V | 3.43 | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | 250 (AC) V | - | - | - | - | 125 °C | - | 200°C within 1 min °C | PLASTIC/EPOXY | ULTRA SMALL, PLASTIC, SC-79, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-79 | - | - | Yes | - | 42*28*18.5/3000 | - | - | NC - normally closed contacts | - | - | - | 85 ± 5 °C | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | 17 mm | compliant | - | 30 | 2 | - | R-PDSO-F2 | Not Qualified | - | 50 mm | - | ≥50000 cycles (at 24VDC) | - | SINGLE | - | - | RECTIFIER DIODE | - | 0.5 A | 1 | - | 5 A | - | 20 V | - | 6 A | - | - | - | - | - | - | - | - | - | 1 | - | - | 4.9 mm | - | 5.8 mm | - | - | ||
![]() PMEG4010EH NXP Semiconductors | 90000 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | 1 | - | - | SKYPER® | - | - | - | - | - | - | - | - | - | - | - | 0.64 V | 28 g | - | - | NXP SEMICONDUCTORS | - | - | - | IGBT driver | - | - | - | - | - | PCB | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | SOD-123F, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | gate driver board | 1.7kV | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | - | 8541.10.00.80 | - | - | DUAL | FLAT | 260 | - | compliant | - | 30 | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | 1 A | 1 | - | - | - | 40 V | - | 9 A | - | 100 μA | - | - | - | 40 V | 0.375 W | EFFICIENCY | - | 1 | - | - | - | - | - | - | - | ||
![]() PMLL4448 NXP Semiconductors | 1256 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 200 °C | - | - | GLASS | HERMETIC SEALED, GLASS PACKAGE-2 | ROUND | LONG FORM | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | HIGH SPEED SWITCH | 8541.10.00.70 | - | - | END | WRAP AROUND | 260 | - | compliant | - | 30 | 2 | - | O-LELF-R2 | Not Qualified | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | 0.2 A | 1 | - | - | - | 100 V | - | 2 A | - | 0.025 μA | - | - | 0.004 μs | - | 0.5 W | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 1PS79SB31 NXP Semiconductors | 15000 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.19 V | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | PLASTIC/EPOXY | ULTRA SMALL, PLASTIC, SC-79, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-79 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | 260 | - | compliant | - | 30 | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | 0.2 A | 1 | - | - | - | 30 V | - | 1 A | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() PMEG4010EJ NXP Semiconductors | 3000 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.64 V | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC, SC-90, SMD, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-90 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | - | 8541.10.00.80 | - | - | DUAL | FLAT | 260 | - | compliant | - | 30 | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | 1 A | 1 | - | - | - | 40 V | - | 9 A | - | 100 μA | - | - | - | 40 V | 0.35 W | EFFICIENCY | - | 1 | - | - | - | - | - | - | - | ||
![]() BAS16VY NXP Semiconductors | 48000 | - | Datasheet | - | - | YES | - | - | flame retardant plastic | - | SILICON | 6 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.715 V | - | 21.50 | - | NXP SEMICONDUCTORS | Ф22 mm | - | - | - | - | - | - | voltage (AC) - 20…500 V | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC, SC-88, 6 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-88 | - | - | Yes | - | - | - | - | - | - | - | 35*35*32/500 | - | - | - | - | - | - | - | -25…+65 °C | - | - | - | e3 | Yes | EAR99 | screw terminals | digital LED voltmeter DMS series | Tin (Sn) | - | glow - red | - | 8541.10.00.70 | - | - | DUAL | GULL WING | 260 | 47.1 mm | compliant | - | 30 | 6 | - | R-PDSO-G6 | Not Qualified | - | - | - | - | - | SEPARATE, 3 ELEMENTS | 2 MOhm min | - | RECTIFIER DIODE | - | 0.2 A | - | - | - | - | 100 V | - | - | - | 50 μA | - | - | 0.004 μs | 75 V | 0.25 W | - | - | 1 | - | housing - 20.4 mm | 30.1 mm | - | 30.1 mm | - | - | ||
![]() PMEG3005EL NXP Semiconductors | 5800 | - | Datasheet | - | solderable lead wires | YES | - | housing - PP; springs - nickel-plated steel; contacts - nickel-plated brass | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 V | - | 37.00 | - | NXP SEMICONDUCTORS | - | - | - | - | SOD-882 | - | - | - | - | - | 3 pcs | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SOD882, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SOD | - | D type power source | Yes | - | - | - | - | - | - | 60*30*40/250 | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | open battery holder | Tin (Sn) | - | - | - | 8541.10.00.70 | - | - | DUAL | NO LEAD | 260 | 105 mm | compliant | - | 30 | 2 | - | R-PDSO-N2 | Not Qualified | - | - | - | - | 50 mOhm max | SINGLE | - | - | RECTIFIER DIODE | - | 0.5 A | 1 | -10…+100 °C | - | - | 30 V | - | 3 A | - | - | - | - | - | - | 0.25 W | - | - | 1 | - | - | 28 mm | - | 70 mm | - | - | ||
![]() BAV199 NXP Semiconductors | 6955 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9 V | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | 260 | - | compliant | - | 30 | 3 | - | R-PDSO-G3 | Not Qualified | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | 0.16 A | - | - | - | - | 85 V | TO-236AB | 1 A | - | - | - | - | 3 μs | - | 0.25 W | - | - | 1 | - | - | - | - | - | - | - | ||
![]() PMEG3050EP NXP Semiconductors | 99 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SMD, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Pure Tin (Sn) | - | - | - | 8541.10.00.80 | - | - | DUAL | FLAT | NOT SPECIFIED | - | unknown | - | NOT SPECIFIED | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | 5 A | 1 | - | - | - | - | - | 70 A | - | - | - | - | - | - | 0.625 W | EFFICIENCY | - | 1 | - | - | - | - | - | - | - | ||
![]() BAS116H NXP Semiconductors | 360000 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0009 V | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | 260 | - | compliant | - | 30 | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | 0.215 A | 1 | - | - | - | 85 V | - | 4 A | - | - | - | - | 3 μs | - | 0.375 W | - | - | 1 | - | - | - | - | - | - | - | ||
![]() PMEG4005AEA NXP Semiconductors | 250 | - | Datasheet | - | - | YES | - | - | - | 0.4 kg | SILICON | 2 | 1 | POS40 | KGM | - | 1206 | 3216 | - | - | - | - | - | - | - | - | - | 0.13 V | 0.195 g | - | - | NXP SEMICONDUCTORS | - | MLCC | - | - | - | - | - | - | 183...240 °C | SMD | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | - | - | Yes | - | - | 285...330 °C | - | - | 29*25*40/30 | - | - | - | ceramic | - | - | - | - | - | - | -55...125°C | spool | ±2% | e3 | Yes | EAR99 | - | Soft Sn/Pb Lead-Free Solder | Tin (Sn) | tin - 40%; lead - 60% | - | - | 8541.10.00.70 | 2.2nF | - | DUAL | GULL WING | 260 | - | compliant | - | 30 | 2 | - | R-PDSO-G2 | Not Qualified | - | - | C0G (NP0) | - | - | SINGLE | - | - | RECTIFIER DIODE | - | 0.5 A | 1 | - | - | - | 40 V | - | 10 A | wire | - | - | - | - | - | - | - | - | 1 | 100V | 2 mm | - | - | - | - | - | ||
![]() BAS70VV NXP Semiconductors | In Stock | - | Datasheet | gold-plated | - | YES | 58 | - | - | - | SILICON | 6 | 3 | - | - | - | - | - | - | - | socket | 2x29 | 1.27mm | - | - | - | THT | 0.41 V | 3.92 g | - | - | NXP SEMICONDUCTORS | - | - | female | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-6 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | 1.27mm | - | - | straight | - | - | - | - | - | - | pin strips | - | - | - | - | - | -40...163°C | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | 260 | - | compliant | 1.5A | 30 | 6 | - | R-PDSO-F6 | Not Qualified | - | - | - | - | - | SEPARATE, 3 ELEMENTS | - | - | RECTIFIER DIODE | - | 0.07 A | - | - | - | - | 70 V | - | - | - | 10 μA | 125V | - | - | 70 V | - | - | bronze | 1 | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() BAS16VV NXP Semiconductors | 3400 | - | Datasheet | gold-plated | - | YES | 16 | - | - | - | SILICON | 6 | 3 | - | - | - | - | - | - | - | socket | 1x16 | 2mm | - | - | - | THT | 0.715 V | 0.74 g | - | - | NXP SEMICONDUCTORS | - | - | female | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | ULTRA SMALL, PLASTIC PACKAGE-6 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | straight | - | - | - | - | - | - | pin strips | - | - | - | - | - | -40...163°C | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | 260 | - | compliant | 2.5A | 30 | 6 | - | R-PDSO-F6 | Not Qualified | - | - | - | - | - | SEPARATE, 3 ELEMENTS | - | - | RECTIFIER DIODE | - | 0.2 A | - | - | - | - | 100 V | - | - | - | 50 μA | 100V | - | 0.004 μs | 75 V | 0.18 W | - | beryllium copper | 1 | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() PMEG2020CPA NXP Semiconductors | 12000 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | 2 X 2 MM, 0.65 MM HEIGHT, LEADLESS, PLASTIC, HUSON3, 3 PIN | SQUARE | SMALL OUTLINE | Transferred | SON | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | TIN | - | - | - | 8541.10.00.80 | - | - | DUAL | NO LEAD | - | - | unknown | - | - | 3 | - | S-PDSO-N3 | Not Qualified | - | - | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | CATHODE | 2 A | 1 | - | - | - | 20 V | - | 9 A | - | - | - | - | 0.055 μs | - | 0.5 W | EFFICIENCY | - | 1 | - | - | - | - | - | - | - | ||
![]() PMEG4030ETP NXP Semiconductors | 780 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 175 °C | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | unknown | - | NOT SPECIFIED | 2 | - | R-PDSO-F2 | - | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | 1 | - | - | - | - | - | 50 A | - | - | - | - | - | - | 0.75 W | EFFICIENCY | - | 1 | - | - | - | - | - | - | - | ||
![]() PMEG060V050EPD NXP Semiconductors | 561 | - | Datasheet | - | - | YES | - | - | - | - | SILICON | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.56 V | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | - | - | unknown | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | CATHODE | - | 1 | - | - | - | 60 V | - | 160 A | - | 400 μA | - | - | 0.012 μs | - | 1.66 W | EFFICIENCY | - | - | - | - | - | - | - | - | - | ||
![]() PMEG100V060ELPD NXP Semiconductors | 58 | - | Datasheet | gold-plated | - | YES | 20 | - | - | - | SILICON | 3 | 1 | - | - | - | - | - | - | - | socket | 2x10 | 2.54mm | 2016-05-20 | - | - | THT | 0.84 V | 0.9 g | - | - | NXP SEMICONDUCTORS | - | - | female | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | 2.54mm | - | - | straight | - | - | - | - | - | - | pin strips | - | - | - | - | - | -40...163°C | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | unknown | 1.5A | - | - | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | CATHODE | - | 1 | - | - | - | 100 V | - | 130 A | - | 0.45 μA | 60V | - | 0.008 μs | - | 1.66 W | EFFICIENCY | beryllium copper | - | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() 1PS79SB30 NXP Semiconductors | 105000 | - | Datasheet | - | - | YES | - | aluminium | - | - | SILICON | 2 | 1 | - | - | - | - | - | aluminium | - | - | - | - | - | - | - | - | 0.22 V | 700 g | - | grilled | NXP SEMICONDUCTORS | - | - | - | - | - | raw | - | - | - | for back plate | - | 150 °C | - | - | PLASTIC/EPOXY | ULTRA SMALL, PLASTIC, SC-79, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-79 | 3.6mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | extruded | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | 260 | - | compliant | - | 30 | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | 0.2 A | 1 | - | - | - | 40 V | - | 1 A | - | - | - | - | - | - | - | universal | - | 1 | - | - | 18mm | 25mm | 12mm | - | - |