- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Operating Temperature-Max
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
Attribute column
Manufacturer
NXP Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Material | Housing Material | Diode Element Material | Number of Terminals | Contact Material - Plating | Clamp Material - Plating | Surface Mount Land Size | Screw Material - Plating | Exterior Housing Material | Base Product Number | Body colour | Body diameter | Colour | Conductor Diameter (Cross-section) | Conform to the norm | Dielectric Strength | Dimension X | Dimension Y | Dimension Z | Dimensions | Enclosure description | Enclosure material | Forward Voltage-Max (VF) | Gross weight | Heatsink shape | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Material finishing | Maximum current | Mfr | Mounting | Mounting hole size | Mounting method | Noal voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Product Status | Risk Rank | RoHS | Rohs Code | Torque-Screw | Transport packaging size/quantity | Type of enclosure | Type of heatsink | Voltage Rated | Wire Section | Operating temperature | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector type | Type | Terminal Finish | Color | Applications | HTS Code | Capacitance | Pitch | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Number of Contacts | ESR (Equivalent Series Resistance) | Lead Spacing | Wire Gauge | Configuration | Insulation Resistance | Voltage | Polarization | Number of Levels | Current | Diode Type | Case Connection | Output Current-Max | Positions Per Level | Number of Phases | Operating Temperature Range | Mating Orientation | Wire Termination | Rated Current | Rep Pk Reverse Voltage-Max | Screw Thread | Non-rep Pk Forward Current-Max | Reverse Current-Max | Rated Voltage | Reverse Recovery Time-Max | Output Range | 2nd Connector Number of Positions Loaded | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG2020EH NXP Semiconductors | 750 | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.22 V | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | - | DUAL | FLAT | 260 | - | compliant | 30 | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | 2 A | - | 1 | - | - | - | - | 20 V | - | 9 A | - | - | - | 0.83 W | EFFICIENCY | 1 | - | - | - | - | - | - | ||
![]() PMEG2005AEA NXP Semiconductors | 1283 | - | Datasheet | - | - | YES | - | PA66 UL94V-0 | PA66 UL94V-0 | SILICON | 2 | - | - | - | - | 1 | - | - | - | - | 1.5 sq. mm (22-14 AWG) | - | 2000 V (50 Hz) / 1 min. | - | - | - | - | - | - | 0.13 V | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | - | - | - | - | Yes | - | - | - | - | - | 1.5 sq. mm | - | - | - | - | - | e3 | Yes | EAR99 | - | Push-in modular terminal block, for PCB, 2 contacts, series RG142V-5.08 | Tin (Sn) | - | - | 8541.10.00.50 | - | 5.08 mm | - | DUAL | GULL WING | 260 | 13.3 mm | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | 2 | - | - | - | SINGLE | ≥5000 MΩ (at Uисп.dc=1000 V) | 300 V | - | - | - | RECTIFIER DIODE | - | 0.5 A | - | 1 | -40…+105 °C | - | - | 10 A | 20 V | - | 10 A | - | 300 V | - | - | - | 1 | - | 14.2 mm | - | - | 12.7 mm | - | ||
![]() PMEG3050BEP,115 NXP Semiconductors | 137 | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.45 V | - | - | NXP SEMICONDUCTORS | - | - | SOD128 | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | SOD | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | TIN | - | - | - | - | - | - | DUAL | FLAT | 260 | - | not_compliant | 30 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | 5 A | - | 1 | - | - | - | - | 30 V | - | 70 A | 250 μA | - | - | 0.625 W | EFFICIENCY | 1 | - | - | - | - | - | - | ||
![]() PMEG4020ER,115 NXP Semiconductors | 399445 | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.49 V | - | - | NXP SEMICONDUCTORS | - | - | SOD123W | - | - | - | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | SOD-123 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | TIN | - | - | 8541.10.00.80 | - | - | - | DUAL | FLAT | 260 | - | not_compliant | 30 | 2 | AEC-Q101 | R-PDSO-F2 | - | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | 2 A | - | 1 | - | - | - | - | 40 V | - | 50 A | 100 μA | - | - | 0.57 W | EFFICIENCY | 1 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYG80J,115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYG70J,115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYW96E,133 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYD37J,115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYD57K,135 NXP | In Stock | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | - | BYD57K,135 | - | - | - | - | - | - | - | 1 | 175 °C | -65 °C | - | GLASS | HERMETIC SEALED, GLASS PACKAGE-2 | ROUND | LONG FORM | Obsolete | - | - | - | 5.74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | AVALANCHE | END | WRAP AROUND | - | - | unknown | - | 2 | IEC 134 | O-LELF-R2 | Not Qualified | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | ISOLATED | 0.4 A | - | - | - | - | - | - | 800 V | - | - | - | - | 0.075 µs | - | - | - | - | - | - | - | - | - | ||
![]() BYD37D,135 NXP | In Stock | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | - | BYD37D,135 | - | - | - | - | - | - | - | 1 | 175 °C | -65 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Obsolete | - | - | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | AVALANCHE | END | WRAP AROUND | - | - | unknown | - | 2 | IEC 134 | O-LELF-R2 | Not Qualified | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | ISOLATED | 0.85 A | - | - | - | - | - | - | 200 V | - | - | - | - | 0.025 µs | - | - | - | - | - | - | - | - | - | ||
![]() BYV95C.113 NXP | In Stock | - | - | Through Hole | - | - | 2 | - | Thermoplastic | - | - | - | Brass - Nickel Plated | - | Steel - Zinc Plated | - | VJ13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | 0.4 Nm (3.5 Lb-In) | - | - | - | - | - | - | -40°C ~ 115°C | VJ | - | - | - | - | - | - | - | - | Green | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-30 AWG | - | - | 300 V | - | 1 | 20 A | - | - | - | 13 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | M3 | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ||
![]() BYD37D115 NXP | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | YES | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | 2000 Hrs @ 85°C | NXP Semiconductors | - | BYD37D,115 | - | - | United Chemi-Con | - | - | - | - | 1 | 175 °C | -65 °C | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Obsolete | - | - | Active | 5.82 | - | - | - | - | - | - | 100 V | - | - | -40°C ~ 85°C | U36D | 2.000 Dia (50.80mm) | -10%, +50% | - | - | EAR99 | - | - | - | - | General Purpose | 8541.10.00.80 | 3900 µF | - | AVALANCHE | END | WRAP AROUND | - | - | unknown | - | 2 | - | O-LELF-R2 | Not Qualified | - | - | 0.875 (22.22mm) | - | SINGLE | - | - | Polar | - | - | RECTIFIER DIODE | ISOLATED | 0.6 A | - | - | - | - | - | - | 200 V | - | - | - | - | 0.25 µs | - | - | - | - | - | 2.125 (53.98mm) | - | - | - | ||
![]() BYX421200R NXP | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYW30150 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | - | AA-1131 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16L NXP Semiconductors | 32722 | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 1 | - | black | - | - | - | ATEX Ex | - | 250mm | 600mm | 120mm | See | glass fiber reinforced | polyester | 0.715 V | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.50 MM HEIGHT, LEADLESS, ULTRA SMALL, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | DFN | - | - | - | - | Yes | - | - | multipurpose | - | - | - | -40...100°C | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.70 | - | - | - | DUAL | NO LEAD | 260 | - | compliant | 30 | 2 | - | R-PBCC-N2 | Not Qualified | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | 0.215 A | - | 1 | - | - | - | - | 100 V | - | 4 A | - | - | 0.004 μs | 0.25 W | - | 1 | - | - | - | - | - | - | ||
![]() PMEG2015EPK NXP Semiconductors | 16000 | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.42 V | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-N2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | TIN | - | - | - | - | - | - | DUAL | NO LEAD | - | - | unknown | - | - | AEC-Q101; IEC-60134 | R-PDSO-N2 | - | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | CATHODE | - | - | 1 | - | - | - | - | 20 V | - | 5 A | 900 μA | - | 0.005 μs | 0.415 W | EFFICIENCY | 1 | - | - | - | - | - | - | ||
![]() PMEG3010EJ NXP Semiconductors | 121000 | - | Datasheet | - | - | YES | - | aluminium | - | SILICON | 2 | - | - | - | - | 1 | - | - | - | aluminium | - | - | - | - | - | - | - | - | - | 0.13 V | 700 g | grilled | NXP SEMICONDUCTORS | - | - | - | - | raw | - | - | for back plate | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SC-90, SMD, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-90 | 13mm | - | - | - | Yes | - | - | - | extruded | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.80 | - | - | - | DUAL | FLAT | 260 | - | compliant | 30 | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | 1 A | - | 1 | - | - | - | - | 30 V | - | - | - | - | - | 0.83 W | universal | 1 | - | 75.5mm | - | 0.15m | 174mm | - | ||
![]() PMEG3010BEA NXP Semiconductors | 600 | - | Datasheet | - | - | YES | - | housing - ABS; metal - nickel-plated brass | - | SILICON | 2 | - | - | - | - | 1 | - | - | 10.0 mm | black | - | - | - | - | - | - | - | - | - | 0.13 V | 2.80 | grilled | NXP SEMICONDUCTORS | - | - | - | - | anodized | 19 A | - | for back plate | ф6 mm | on panel/soldering, Ф2.5 mm | 30 (AC/DC) Vmin | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 15mm | - | - | - | Yes | - | 28.5*21*19/3000 | - | extruded | - | - | - | - | - | - | - | e3 | Yes | EAR99 | socket (F) Ф4mm, isolator color - green | - | Tin (Sn) | - | - | 8541.10.00.80 | - | - | - | DUAL | GULL WING | 260 | 22 mm | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | 1 A | - | 1 | - | - | - | - | 30 V | - | 10 A | - | - | - | - | universal | 1 | - | 84mm | - | 0.15m | 130mm | - |