- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Package / Case
- Supplier Device Package
- Mounting Type
- Diode Type
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Diode Configuration
Attribute column
Manufacturer
NXP Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse Recovery Time | Diode Configuration | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS40-05/ZLR NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 40V | 1V @ 40mA | 150°C Max | 40V | 120mA DC | - | 1 Pair Common Cathode | ROHS3 Compliant | ||
![]() BAV199/ZLVL NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | 2016 | - | Obsolete | 1 (Unlimited) | Small Signal =< 200mA (Io), Any Speed | Standard | 5nA @ 75V | 1.25V @ 150mA | 150°C Max | 75V | 160mA DC | 3μs | 1 Pair Series Connection | ROHS3 Compliant | ||
![]() BAV170/ZLVL NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | 2016 | - | Obsolete | 1 (Unlimited) | Standard Recovery >500ns, > 200mA (Io) | Standard | 5nA @ 75V | 1.25V @ 150mA | 150°C Max | 75V | 215mA DC | 3μs | 1 Pair Common Cathode | ROHS3 Compliant | ||
![]() BAT54CW/6/ZLX NXP USA Inc. | In Stock | - | - | Surface Mount | SC-70, SOT-323 | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 800mV @ 100mA | 150°C Max | 30V | - | 5ns | - | ROHS3 Compliant | ||
![]() BAS40-05/ZLVL NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 40V | 1V @ 40mA | 150°C Max | 40V | 120mA DC | - | 1 Pair Common Cathode | ROHS3 Compliant | ||
![]() 1PS300/ZLX NXP USA Inc. | In Stock | - | - | Surface Mount | SC-70, SOT-323 | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Obsolete | 1 (Unlimited) | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | 150°C Max | 85V | 170mA DC | 4ns | 1 Pair Common Anode | ROHS3 Compliant | ||
![]() BAS40-04/ZLR NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 40V | 1V @ 40mA | 150°C Max | 40V | 120mA DC | - | 1 Pair Series Connection | ROHS3 Compliant | ||
![]() BAS40-04/ZLVL NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 40V | 1V @ 40mA | 150°C Max | 40V | 120mA DC | - | 1 Pair Series Connection | ROHS3 Compliant | ||
![]() BAW156/ZLR NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | 2016 | - | Obsolete | 1 (Unlimited) | Small Signal =< 200mA (Io), Any Speed | Standard | 5nA @ 75V | 1.25V @ 150mA | 150°C Max | 75V | 160mA DC | 3μs | 1 Pair Common Anode | ROHS3 Compliant | ||
![]() BAV170/ZLR NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | 2016 | - | Obsolete | 1 (Unlimited) | Standard Recovery >500ns, > 200mA (Io) | Standard | 5nA @ 75V | 1.25V @ 150mA | 150°C Max | 75V | 215mA DC | 3μs | 1 Pair Common Cathode | ROHS3 Compliant | ||
![]() BAS40-06/ZLVL NXP USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 40V | 1V @ 40mA | 150°C Max | 40V | 120mA DC | - | 1 Pair Common Anode | ROHS3 Compliant | ||
![]() 1PS301/ZLX NXP USA Inc. | In Stock | - | - | Surface Mount | SC-70, SOT-323 | Tape & Reel (TR) | 2016 | - | Obsolete | 1 (Unlimited) | Standard Recovery >500ns, > 200mA (Io) | Standard | 500nA @ 80V | 1.2V @ 100mA | 150°C Max | 80V | 250mA DC | 4ns | 1 Pair Common Cathode | ROHS3 Compliant |