- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Package / Case
- Supplier Device Package
- Mounting Type
- Diode Type
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Diode Configuration
Attribute column
Manufacturer
NXP Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Shape | Package Cooled | Diode Element Material | Number of Terminals | Base Product Number | Current - Average Rectified (Io) (per Diode) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Risk Rank | RoHS | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAV70/ZL215 NXP USA Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | - | - | - | 215mA (DC) | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C (Max) | - | 100 V | - | - | - | - | - | - | - | 4 ns | - | - | - | ||
![]() 1PS76SB10/6135 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1PS76SB10 | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS76SB10/6115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1PS76SB10 | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV70/LF1215 NXP USA Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | - | - | - | 215mA (DC) | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C (Max) | - | 100 V | - | - | - | - | - | - | - | 4 ns | - | - | - | ||
![]() NUR460P/L07112 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NUR460 | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS88SB48/DG/B2115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS226,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | SILICON | - | - | - | - | - | - | - | 2 | 150°C | - | - | - | - | - | - | - | 0.25W | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 8541.10.00.70 | - | DUAL | GULL WING | 260 | unknown | 40 | - | 3 | R-PDSO-G3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 80V | 1.2V @ 100mA | 150°C Max | 0.215A | 80V | 215mA DC | 4ns | 85V | 4A | 1 Pair Series Connection | 0.5μA | - | - | - | - | ROHS3 Compliant | ||
![]() BAV70S/DG/B3135 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6-TSSOP | - | - | - | - | - | - | 250mA (DC) | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C (Max) | - | 100 V | - | - | - | - | 2 Pair Common Cathode | - | - | 4 ns | - | - | - | ||
![]() 1PS300/ZL115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS181,135 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | SILICON | - | - | - | - | - | - | - | 2 | 150°C | - | - | - | - | - | - | - | 0.25W | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN | 8541.10.00.70 | - | DUAL | GULL WING | 260 | unknown | 40 | 1PS181 | 3 | R-PDSO-G3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 80V | 1.2V @ 100mA | 150°C Max | 0.215A | 80V | 215mA DC | 4ns | 85V | 4A | 1 Pair Common Anode | 0.5μA | - | - | - | - | ROHS3 Compliant | ||
![]() BAS70-04-215 NXP | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW56 215 NXP | 30000 | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | - | BAW56 | 215mA (DC) | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | 150°C (Max) | - | 90 V | - | - | - | - | 1 Pair Common Anode | - | - | 4 ns | - | - | - | ||
![]() 1PS76SB70/DG/B2115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54XY125 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BAT54 | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS76SB21145 NXP USA Inc. | In Stock | - | - | - | - | - | YES | - | - | - | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | 1PS76SB21,145 | NXP USA Inc. | 1 | - | 125 °C | Bulk | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | Active | 5.7 | - | - | - | * | - | - | - | - | - | - | - | SCHOTTKY | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G2 | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW156235 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70-05235 NXP USA Inc. | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 70mA (DC) | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10 μA @ 70 V | 1 V @ 15 mA | 150°C (Max) | - | 70 V | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | ||
![]() BAS70XY115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV70QAZ NXP | In Stock | - | - | Push Pin | - | - | - | - | Aluminium | Fins, Square | ASIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Dual Common Cathod | - | 100 | - | 59.9948 mm | 59.9948 mm | - | ||
![]() BAT54XYH NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - |