- Diode Type
- Surface Mount
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Configuration
- Number of Elements
- JESD-609 Code
Attribute column
Manufacturer
NXP Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Series | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Brand Name | Temperature Grade | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Direction | Seated Height-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Interface IC Type | Built-in Protections | Reverse Recovery Time (trr) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP4369CX4-H500 NXP USA Inc. | 1 | - | - | Surface Mount | - | - | YES | 4 | - | 4 | - | NEXPERIA | Nexperia | - | IP4369CX4-H500 | - | 1 | 85 °C | -30 °C | - | PLASTIC/EPOXY | VFBGA | WLCSP-4 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | 5.74 | Compliant | Yes | - | 85 °C | -30 °C | 1 pF | BOTTOM | BALL | 4 | 0.4 mm | compliant | - | S-PBGA-B4 | - | OTHER | - | - | - | - | - | Unidirectional | 0.5 mm | - | - | - | FULL BRIDGE BASED PERIPHERAL DRIVER | TRANSIENT | - | 0.76 mm | 0.76 mm | No | ||
![]() PTVS36VP1UP NXP USA Inc. | 4452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS316/DG/B3,115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NEXPERIA | Nexperia | SOD323 | BAS316/DG/B3,115 | - | - | - | - | - | - | - | SC-76, 2 PIN | - | - | Active | SOD | - | 5.61 | - | - | - | - | - | - | - | - | - | - | compliant | 2 | - | Nexperia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG1201AESF/S500315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG050V150EPD139 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4010ETR/B115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG6020ETP/B115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | PMEG6020 | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2005AESF/S711315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW56/LF1215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | BAW56 | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG45U10EPD146 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16W,135 NXP USA Inc. | In Stock | - | - | - | Surface Mount | SC-70, SOT-323 | - | - | SOT-323 | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Automotive, AEC-Q101, BAS16 | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 80 V | 1.25 V @ 150 mA | -65°C ~ 150°C | - | - | 100 V | 175mA | 1.5pF @ 0V, 1MHz | - | - | 4 ns | - | - | - | ||
![]() BAV23S NXP USA Inc. | 80000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAL99/DG/B2215 NXP USA Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 70 V | 1.25 V @ 150 mA | 150°C (Max) | - | - | 80 V | 250mA | 1.5pF @ 0V, 1MHz | - | - | 4 ns | - | - | - | ||
![]() BAT854W/S911115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS56/DG/B2235 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG045V150EPD146 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG045T150EPD146 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2005AESF/S500315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2005ESF315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG045V150EPD139 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |