- Diode Type
- Surface Mount
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Configuration
- Number of Elements
- JESD-609 Code
Attribute column
Manufacturer
NXP Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Clamping Voltage | Peak Pulse Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Max Breakdown Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Reverse Recovery Time-Max | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BY459X-1500,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | NO | - | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | HIGH VOLTAGE FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | 3 | - | R-PSFM-T2 | Not Qualified | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 250μA @ 1300V | 1.3V @ 6.5A | - | - | - | - | 150°C Max | 12A | 1500V | 12A DC | - | 1 | 350ns | - | - | 1500V | TO-220AC | - | - | 110A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1N4148,143 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | - | - | - | - | - | - | - | 1 | 200°C | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | Tape & Box (TB) | 2009 | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 1N4148 | 2 | - | O-LALF-W2 | Not Qualified | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | - | Standard | 25nA @ 20V | 1V @ 10mA | ISOLATED | - | - | - | 200°C Max | 0.2A | 100V | 200mA DC | - | - | 4ns | - | - | 100V | - | 4pF @ 0V 1MHz | - | 2A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BY459X-1500S,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2002 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 250μA @ 1300V | 1.35V @ 6.5A | - | - | - | - | 150°C Max | - | 1500V | 10A DC | - | - | 220ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PESD5V0S1ULD NXP USA Inc. | 8102 | - | - | - | - | - | - | - | 2 | - | - | 6.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | 20 V | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.2 V | - | - | - | 6.4 V | - | - | - | - | No SVHC | - | ||
![]() BYD17J,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | SOD-87 | YES | - | SILICON | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | END | WRAP AROUND | - | - | - | BYD17J | 2 | - | O-LELF-R2 | Not Qualified | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Avalanche | 1μA @ 600V | 1.05V @ 1A | ISOLATED | - | - | - | -65°C~175°C | 0.6A | 600V | 1.5A | - | - | 3μs | - | - | 600V | - | 21pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BAW62,113 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | - | - | - | - | - | - | - | 1 | 200°C | - | - | - | - | - | - | - | - | 0.35W | - | - | - | - | - | Tape & Reel (TR) | 2009 | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | BAW62 | 2 | CECC50001-021 | O-LALF-W2 | Not Qualified | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 75V | 1V @ 100mA | ISOLATED | - | - | - | 200°C Max | 0.25A | 75V | 250mA DC | - | - | 4ns | - | - | 75V | - | 2pF @ 0V 1MHz | - | 2A | - | 5μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZX55C5V6 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BY229X-600,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | NO | - | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1998 | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | BY229X-600 | 3 | - | R-PSFM-T2 | Not Qualified | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 400μA @ 500V | 1.85V @ 20A | - | - | - | - | 150°C Max | 8A | 500V | 8A | - | 1 | 135ns | - | - | 600V | - | - | - | 66A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BY229X-800,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | NO | - | SILICON | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1998 | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | BY229X-800 | 3 | - | R-PSFM-T2 | Not Qualified | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 400μA @ 600V | 1.85V @ 20A | - | - | - | - | 150°C Max | 8A | 600V | 8A | - | 1 | 135ns | - | - | 800V | - | - | - | 66A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BYD77D,135 NXP USA Inc. | In Stock | - | - | Tin | Surface Mount | - | - | YES | 2 | SILICON | 2 | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | BYD77D,135 | 1 | 1 | - | 175 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | Obsolete | - | - | NOT SPECIFIED | - | 5.82 | Non-Compliant | - | - | - | e3 | - | - | - | - | - | EAR99 | TIN | 175 °C | -65 °C | - | - | 8541.10.00.80 | - | AVALANCHE | END | WRAP AROUND | NOT SPECIFIED | unknown | - | - | 2 | IEC 134 | O-LELF-R2 | Not Qualified | - | SINGLE | - | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | 2 A | - | - | - | 0.85 A | - | - | - | - | 25 ns | 1 µA | 200 V | 200 V | - | - | 25 A | - | - | - | - | 0.025 µs | - | - | - | - | - | - | - | ||
![]() BAT54CW NXP USA Inc. | 1781 | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Cut Tape | - | - | - | - | - | - | SMD/SMT | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | Common Cathode | - | 15 A | - | - | - | - | 200 mA | - | - | - | - | - | - | 800 mV | - | 5 ns | 600 mA | 30 V | - | - | - | 600 mA | - | - | - | 600 mA | - | - | 1 mm | 2.2 mm | 1.35 mm | - | No SVHC | - | ||
![]() BAT754S NXP USA Inc. | 1545 | - | - | - | - | - | - | YES | - | - | - | - | 0.42 V | PHILIPS SEMICONDUCTORS | Philips Semiconductors | BAT754S | - | - | - | 125 °C | - | - | - | - | - | Transferred | - | - | - | - | 8.51 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifier Diodes | SCHOTTKY | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | 30 V | - | - | - | 0.6 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS76SB40 NXP USA Inc. | 18 | - | - | - | - | - | - | YES | - | SILICON | 2 | - | 1 V | NXP SEMICONDUCTORS | NXP Semiconductors | 1PS76SB40 | 1 | 1 | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | - | 30 | - | 3.43 | - | Yes | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | DUAL | GULL WING | 260 | compliant | - | - | 2 | - | R-PDSO-G2 | Not Qualified | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.12 A | - | - | - | - | - | - | - | 40 V | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54A NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB520S30 NXP USA Inc. | 27000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS38 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N914,143 NXP USA Inc. | In Stock | - | - | - | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 75 mA | - | - | - | - | - | - | - | - | 8 ns | - | 100 V | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BYD37G,135 NXP USA Inc. | In Stock | - | - | Tin | Surface Mount | - | - | YES | 2 | SILICON | 2 | - | - | NXP SEMICONDUCTORS | NXP Semiconductors | BYD37G,135 | - | 1 | - | 175 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | Obsolete | - | - | - | - | 5.82 | Non-Compliant | - | - | - | - | - | - | - | - | - | EAR99 | - | 175 °C | -65 °C | - | - | 8541.10.00.80 | - | AVALANCHE | END | WRAP AROUND | - | unknown | - | - | 2 | IEC 134 | O-LELF-R2 | Not Qualified | - | SINGLE | - | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | 1.5 A | - | - | - | 0.8 A | - | - | - | - | 250 ns | 1 µA | 400 V | 400 V | - | - | 20 A | - | - | - | - | 0.05 µs | - | - | - | - | - | - | - | ||
![]() BY329-1000,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1998 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1mA @ 800V | 1.85V @ 20A | - | - | - | - | 150°C Max | - | 1000V | 8A | - | - | 135ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BAS321 NXP USA Inc. | 21000 | - | - | - | - | - | - | YES | - | SILICON | 2 | - | 1 V | NXP SEMICONDUCTORS | NXP Semiconductors | BAS321 | 1 | 1 | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.3 W | 30 | - | 3.9 | - | Yes | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | DUAL | GULL WING | 260 | compliant | - | - | 2 | - | R-PDSO-G2 | Not Qualified | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | 250 V | - | - | - | 9 A | - | - | - | 0.05 µs | - | - | - | - | - | - | - |