- Diode Type
- Surface Mount
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Configuration
- Number of Elements
- JESD-609 Code
Attribute column
Manufacturer
NXP Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Peak Pulse Power | Direction | Test Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Max Breakdown Voltage | ESD Protection | Max Forward Surge Current (Ifsm) | Diode Capacitance-Nom | Min Breakdown Voltage | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PESD24VL1BA NXP USA Inc. | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS28VS1UR NXP USA Inc. | 3254 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYD17G,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-87 | YES | - | SILICON | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | END | WRAP AROUND | - | - | - | BYD17G | 2 | O-LELF-R2 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Avalanche | 1μA @ 400V | 1.05V @ 1A | ISOLATED | - | - | - | - | -65°C~175°C | - | 0.6A | - | - | - | 400V | 1.5A | - | 3μs | - | 400V | 21pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PTVS20VS1UR NXP USA Inc. | 213 | - | - | Surface Mount | - | - | - | 2 | - | - | 22.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | Compliant | - | Cut Tape | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | Single | - | - | - | - | - | - | 100 nA | 32.4 V | 12.3 A | - | - | - | 400 W | Unidirectional | 1 mA | - | - | - | - | - | - | - | - | - | 24.5 V | Yes | - | - | 22.2 V | 1.1 mm | 2.8 mm | 1.9 mm | No SVHC | - | ||
![]() BAW62 NXP USA Inc. | 201200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BBY31 NXP USA Inc. | 6800 | - | - | - | - | - | YES | - | - | - | - | PHILIPS SEMICONDUCTORS | Philips Semiconductors | BBY31 | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | 7.88 | - | Yes | - | - | - | e3 | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | Varactors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | VARIABLE CAPACITANCE DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | 1.6 pF | - | - | - | - | - | - | ||
![]() PESD36VS2UT NXP USA Inc. | 250000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD3V3L2BT NXP USA Inc. | 694 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0L4UG NXP USA Inc. | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40L NXP USA Inc. | 41340 | - | - | - | - | - | YES | - | SILICON | 2 | - | NEXPERIA | Nexperia | BAS40L | - | 1 | 1 | - | 150 °C | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.50 MM HEIGHT, LEADLESS, ULTRA SMALL, PLASTIC PACKAGE-2 | RECTANGULAR | CHIP CARRIER | Active | - | - | 30 | - | 5.4 | - | Yes | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | SCHOTTKY | BOTTOM | NO LEAD | 260 | compliant | - | - | - | R-PBCC-N2 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 0.12 A | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4148,133 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | - | - | - | - | - | - | - | 1 | 200°C | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | Tape & Box (TB) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8541.10.00.70 | - | - | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 1N4148 | 2 | O-LALF-W2 | Not Qualified | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 20V | 1V @ 10mA | ISOLATED | - | - | - | - | - | - | 0.2A | - | - | - | 100V | 200mA DC | - | 4ns | - | 100V | 4pF @ 0V 1MHz | - | 2A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PTVS9V0S1UR NXP USA Inc. | 24000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS8V5S1UR NXP USA Inc. | 24000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS19 NXP USA Inc. | 894000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54SW NXP USA Inc. | 36000 | - | - | Surface Mount | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | 3 µA | - | - | - | 8.4 A | - | - | - | - | - | - | 800 mV | 5 ns | 30 V | - | - | 8.4 A | - | - | - | 600 mA | - | - | - | - | - | No SVHC | - | ||
![]() PTVS7V0S1UR NXP USA Inc. | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS20 NXP USA Inc. | 36000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD12VS2UT NXP USA Inc. | 6849 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS16VS1UR NXP USA Inc. | 386 | - | - | Surface Mount | - | - | - | 2 | - | - | 17.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | Compliant | - | Cut Tape | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | Single | - | - | - | - | - | - | 100 nA | 26 V | 15.4 A | - | - | - | 400 W | Unidirectional | 1 mA | - | - | - | - | - | - | - | - | - | 19.7 V | Yes | - | - | 17.8 V | 1.1 mm | 2.8 mm | 1.9 mm | No SVHC | - | ||
![]() PMEG45A10EPD139 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |