- Packaging
- Part Status
- Pin Count
- RoHS Status
- Diode Type
- Configuration
- Package / Case
- Surface Mount
- Number of Elements
- Operating Temperature
- Capacitance @ Vr, F
- Diode Element Material
Attribute column
Manufacturer
NXP Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | AEC Qualified | AEC Qualified Number | Automotive | Base Product Number | Current - Average Rectified (Io) (per Diode) | ECCN (US) | Forward Voltage-Max (VF) | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Diode Capacitance (pF) | Maximum Junction Ambient Thermal Resistance | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Military | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Brand Name | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Diode Configuration | Reverse Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Source Url Status Check Date | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAP51L,315 NXP USA Inc. | In Stock | - | Datasheet | - | - | SOD-882 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | TIN | ATTENUATOR; SWITCHING | - | 8541.10.00.80 | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | BAP51 | 2 | - | R-PBCC-N2 | Not Qualified | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | - | - | - | - | 60V | 60V | - | - | - | S B | - | 1.5Ohm @ 100mA 100MHz | 0.4pF | 0.55 µs | - | - | - | ROHS3 Compliant | ||
![]() BAP1321-04,215 NXP USA Inc. | In Stock | - | Datasheet | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2001 | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | - | Tin (Sn) | ATTENUATOR; SWITCHING | - | 8541.10.00.70 | - | DUAL | GULL WING | 260 | - | 40 | BAP1321-04 | 3 | - | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | PIN - 1 Pair Series Connection | - | - | - | - | - | - | - | - | TO-236AB | 0.325pF @ 20V 1MHz | - | - | - | - | 60V | 60V | - | - | - | S B | 0.42pF | 1.3Ohm @ 100mA 100MHz | 0.45pF | 0.5 μs | 0.5mA | 100MHz | - | ROHS3 Compliant | ||
![]() NXPS20H110C,127 NXP Semiconductors | 2154 |
| - | 13 Weeks, 1 Day | Through Hole | TO-220-3 | - | - | TO-220AB | - | - | Unknown | - | - | - | 10A | EAR99 | - | 8541.10.00.80 | NXP SEMICONDUCTORS | - | WeEn Semiconductor Co Ltd | SOT78 | NXPS20H110C,127 | 20 | - | - | - | 175 | - | NXP USA Inc. | No | -65 | - | Through Hole | - | - | - | Bulk | - | - | 9.4(Max) | 10.3(Max) | - | - | 4.7(Max) | Active | TO-220 | 3 | 0.88 | 250 | 6 | - | 110 | - | Active | - | 5.74 | - | Yes | - | TO-220AB | - | Tab | - | Rail | - | - | - | Obsolete | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | compliant | - | - | 3 | - | - | - | NXP Semiconductor | Dual Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6 µA @ 110 V | 770 mV @ 10 A | - | 175°C (Max) | - | 110 V | - | - | - | - | - | - | Dual Common Cathod | - | - | - | 110 | - | 2013-06-14 00:00:00 | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() BYM357X,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | TO-220-3 Full Pack, Isolated Tab | NO | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tube | 2000 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | HIGH VOLTAGE SOFT RECOVERY | - | 8541.10.00.80 | - | - | THROUGH-HOLE | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | R-PSFM-T3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Standard - Single | - | - | - | - | 10A | - | 1 | - | - | - | 66A | 1.45V | - | - | 1500V 600V | - | - | 0.3μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BYM358X,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | TO-220-3 Full Pack, Isolated Tab | NO | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tube | 2000 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | 3 | - | R-PSFM-T3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | Standard - Single | - | - | - | - | 7A | - | 1 | - | - | - | 77A | 1.6V | - | - | 1500V 600V | - | - | 0.17μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BYC10-600,127 NXP Semiconductors | In Stock | - | - | 6 Weeks | - | - | NO | - | - | SILICON | 2 | - | - | Unknown | BYC10 | - | EAR99 | 2.9 V | 8541.10.00.80 | WEEN SEMICONDUCTORS CO LTD | - | WeEn Semiconductor Co Ltd | - | BYC10-600,127 | 10 | 500 | - | - | 150 | - | NXP USA Inc. | No | -40 | - | Through Hole | 1 | 150 °C | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-3/2 | 9.4(Max) | 10.3(Max) | RECTANGULAR | FLANGE MOUNT | 4.7(Max) | Active | - | 2 | 2.9@0.01A | 71 | 200 | 55 | 600 | - | Active | NOT SPECIFIED | 1.13 | - | Yes | - | TO-220AC | - | Tab | - | Rail | - | * | e3 | Active | - | - | - | Switching Diode | TIN | HYPER FAST RECOVERY POWER | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | - | - | 2 | IEC-60134 | R-PSFM-T2 | - | - | Single | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 1 | 600 V | TO-220AC | - | 71 A | - | - | 200 µA | - | - | - | 0.055 µs | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() BAP63-02,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | SC-79, SOD-523 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 715mW | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | ATTENUATOR; SWITCHING | - | 8541.10.00.70 | - | DUAL | FLAT | 260 | unknown | 40 | BAP63 | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | 0.32pF @ 20V 1MHz | - | - | - | - | 50V | 50V | - | - | - | S B | 0.36pF | 1.5Ohm @ 100mA 100MHz | 0.32pF | 0.31 μs | 0.5mA | 100MHz | - | ROHS3 Compliant | ||
![]() BYC20X-600P NXP Semiconductors | 10256 | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | EAR99 | 2.5 V | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | - | BYC20X-600P | 20 | 600 | - | - | 175 | - | - | No | -65 | - | Through Hole | 1 | 175 °C | - | - | PLASTIC/EPOXY | R-PSFM-T2 | 15.8(Max) | 10.3(Max) | RECTANGULAR | FLANGE MOUNT | 4.6(Max) | Transferred | - | 2 | 2.5 | 220 | 10 | 35 | 600 | - | - | NOT SPECIFIED | 5.74 | - | Yes | - | TO-220F | - | Tab | - | - | - | - | e3 | - | - | - | EAR99 | Switching Diode | TIN | HYPER FAST RECOVERY POWER | LOW LEAKAGE CURRENT | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | 2 | IEC-60134 | R-PSFM-T2 | - | - | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | 1 | 600 V | TO-220AC | - | 220 A | - | - | 10 µA | - | - | - | 0.035 µs | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() BAT54S/DG/B4R NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | EAR99 | - | - | - | - | - | - | - | 0.2 | 30 | 10 | 500K/W | 150 | 250 | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | 1(Max) | 3(Max) | - | - | 1.4(Max) | - | - | 3 | 0.8@0.1A | 0.6 | 2@25V | 5 | - | - | - | - | - | - | - | - | TO-236AB | Automotive | - | - | - | - | - | - | - | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS85,135 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | 0.2 | 30 | - | - | 125 | - | - | No | -65 | - | Surface Mount | - | - | - | - | - | - | - | 3.7(Max) | - | - | - | - | - | 2 | 0.8@0.1A | 5 | 2.3@25V | - | - | - | - | - | - | - | - | - | Mini-MELF | - | - | - | Tape and Reel | - | - | - | Active | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6(Max) | Yes with exemptions | ||
![]() BYD77C,135 NXP Semiconductors | In Stock | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | No | - | - | EAR99 | - | - | NXP SEMICONDUCTORS | No Lead | NXP Semiconductors | - | BYD77C,135 | 2 | 150 | - | - | 175 | - | - | No | -65 | 1 | Surface Mount | 1 | 175 °C | -65 °C | - | GLASS | O-LELF-R2 | - | 3.7(Max) | ROUND | LONG FORM | - | Obsolete | - | 2 | 0.98@1A | 25 | 1 | 25 | 150 | - | - | NOT SPECIFIED | 5.82 | - | - | MELF | MELF | - | - | - | Tape and Reel | - | - | e3 | Obsolete | - | - | EAR99 | Switching Diode | TIN | - | - | 8541.10.00.80 | AVALANCHE | END | WRAP AROUND | NOT SPECIFIED | unknown | - | - | 2 | IEC 134 | O-LELF-R2 | Not Qualified | - | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | 0.85 A | - | - | 150 V | - | - | - | - | - | - | - | - | - | 0.025 µs | - | - | - | - | - | - | - | - | 2.1(Max) | Yes with exemptions | ||
![]() BAT46WJ,115 NXP Semiconductors | 142270 | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | Yes | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | 0.25 | 100 | 39 | 310K/W | 150 | 715 | - | No | -55 | - | Surface Mount | - | - | - | - | - | - | 0.8(Max) | 1.8(Max) | - | - | 1.35(Max) | - | - | 2 | 0.85 | 2.5 | 9 | 5.9(Typ) | - | - | - | - | - | - | - | SOD | SOD-323F | Automotive | - | - | Tape and Reel | - | - | - | Active | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PMEG2005AEA/DG,115 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | EAR99 | - | - | - | - | - | - | - | 0.5 | 20 | - | - | 150 | - | - | No | -55 | - | Surface Mount | - | - | - | - | - | - | 1.05(Max) | 1.8(Max) | - | - | 1.35(Max) | - | - | 2 | 0.39 | 10 | 200 | - | - | - | - | - | - | - | - | SOD | SOD-323 | Automotive | - | - | Tape and Reel | - | - | - | NRND | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4448,133 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | 0.2 | 100 | - | - | 200 | 500 | - | No | -65 | - | Through Hole | - | - | - | - | - | - | - | 4.25(Max) | - | - | - | - | - | 2 | 1@0.1A | 4 | 0.025@20V | 4 | 100 | - | - | - | - | - | - | - | ALF | - | - | - | Ammo | - | - | - | Obsolete | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85(Max) | Yes with exemptions | ||
![]() PMEG10020AELR NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | Yes | - | - | EAR99 | - | - | - | - | - | - | - | 2.83 | 100 | 135(Typ) | 220K/W | 175 | 2140 | - | No | -55 | - | Surface Mount | - | - | - | - | - | - | - | 2.8(Max) | - | - | 1.9(Max) | - | - | 2 | 0.77@2A | 50 | 0.3 | 5(Typ) | - | - | - | - | - | - | - | SOD | SOD-123W | Automotive | - | - | - | - | - | - | Active | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() BAV103,135 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | 0.25 | 200 | - | - | 175 | 400 | - | No | -65 | - | Surface Mount | - | - | - | - | - | - | - | 3.7(Max) | - | - | - | - | - | 2 | 1.25@0.2A | 9 | 0.1 | 50 | 250 | - | - | - | - | - | - | - | Mini-MELF | - | - | - | Tape and Reel | - | - | - | Active | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6(Max) | Yes with exemptions | ||
![]() BAP64LX/Z,315 NXP USA Inc. | In Stock | - | Datasheet | - | - | 2-XDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | 0.3pF @ 20V 1MHz | - | - | - | - | 60V | - | - | - | - | - | - | 1.5Ohm @ 100mA 100MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() NXPS20S100CX,127 NXP Semiconductors | In Stock | - | - | - | - | - | - | 3 | - | - | - | - | - | Unknown | - | - | EAR99 | - | - | - | - | - | - | - | 20 | - | - | - | 175 | - | - | No | -65 | - | Through Hole | - | - | - | - | - | - | 15.8(Max) | 10.3(Max) | - | - | 4.6(Max) | - | - | 3 | 0.85@10A | 150 | 3 | - | 100 | - | - | - | - | Compliant | - | - | TO-220F | - | Tab | - | Rail | - | - | - | Obsolete | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions |