- Diode Type
- Mounting Type
- Operating Temperature
- Package / Case
- Capacitance @ Vr, F
- Capacitance Ratio
- Capacitance Ratio Condition
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
NXP Diodes - Variable Capacitance (Varicaps, Varactors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | JEDEC-95 Code | Capacitance @ Vr, F | Reverse Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Test Voltage | Source Url Status Check Date | Frequency Band | Diode Capacitance-Nom | Capacitance Ratio | Capacitance Ratio Condition | Diode Cap Tolerance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BBY40,215 NXP USA Inc. | 29 | - | Datasheet | 13 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 1996 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.70 | DUAL | GULL WING | 260 | - | 40 | BBY40 | 3 | - | R-PDSO-G3 | Not Qualified | - | Single | - | 6pF @ 25V 1MHz | 0.01μA | 30V | 30V | 28V | - | VERY HIGH FREQUENCY | 26pF | 6.5 | C3/C25 | - | ROHS3 Compliant | ||
![]() BB170X NXP USA Inc. | 2021 |
| Datasheet | 13 Weeks | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | 2.75pF @ 28V 1MHz | - | 30V | - | - | - | - | - | 15 | C1/C28 | - | ROHS3 Compliant | ||
![]() BB145B,115 NXP USA Inc. | 2420 |
| Datasheet | 13 Weeks | Surface Mount | SC-79, SOD-523 | YES | SILICON | - | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 1999 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.70 | DUAL | FLAT | 260 | - | NOT SPECIFIED | BB145 | 2 | IEC-60134 | R-PDSO-F2 | Not Qualified | - | Single | - | 2.95pF @ 4V 1MHz | - | 6V | 6V | - | - | - | 6.8pF | 2.2 | C1/C4 | 5.88% | ROHS3 Compliant | ||
![]() BB174X NXP USA Inc. | 70 | - | Datasheet | 13 Weeks | Surface Mount | SC-79, SOD-523 | YES | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | 2.22pF @ 28V 1MHz | - | 30V | - | - | - | - | - | 10.9 | C1/C28 | - | ROHS3 Compliant | ||
![]() BB207,215 NXP USA Inc. | 3629 | - | Datasheet | 13 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | - | 2 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.70 | DUAL | GULL WING | 260 | - | NOT SPECIFIED | BB207 | 3 | - | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | 1 Pair Common Cathode | TO-236AB | 26.3pF @ 8V 1MHz | - | 15V | - | - | - | - | 81pF | 3.3 | C1/C7.5 | 6.17% | ROHS3 Compliant | ||
![]() BB173X NXP USA Inc. | In Stock |
| Datasheet | 13 Weeks | Surface Mount | SC-79, SOD-523 | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | 2.754pF @ 28V 1MHz | - | 32V | - | - | - | - | - | 15 | C1/C28 | - | ROHS3 Compliant | ||
![]() BB173115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB182,115 NXP USA Inc. | 1750 | - | Datasheet | - | Surface Mount | SC-79, SOD-523 | YES | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 2% MATCHED SETS OF 10 DIODES ARE AVAILABLE | 8541.10.00.70 | DUAL | FLAT | 260 | unknown | 40 | BB182 | 2 | - | R-PDSO-F2 | Not Qualified | - | Single | - | 2.89pF @ 28V 1MHz | - | 32V | 32V | - | - | VERY HIGH FREQUENCY | 57pF | 22 | C1/C28 | 8.77% | ROHS3 Compliant | ||
![]() BB172X NXP USA Inc. | 100 | - | Datasheet | 13 Weeks | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | - | - | - | - | Single | - | 2.754pF @ 28V 1MHz | - | 32V | - | - | - | - | - | 15 | C1/C28 | - | ROHS3 Compliant | ||
![]() BB208-02,135 NXP USA Inc. | 34 |
| Datasheet | 13 Weeks | Surface Mount | SC-79, SOD-523 | YES | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.70 | DUAL | FLAT | 260 | - | NOT SPECIFIED | BB208 | 2 | - | R-PDSO-F2 | Not Qualified | - | Single | - | 5.4pF @ 7.5V 1MHz | - | 10V | - | - | - | - | 10.1pF | 5.2 | C1/C7.5 | - | ROHS3 Compliant | ||
![]() BB208-02,115 NXP USA Inc. | 3295 |
| Datasheet | 13 Weeks | Surface Mount | SC-79, SOD-523 | YES | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.70 | DUAL | FLAT | 260 | - | NOT SPECIFIED | BB208 | 2 | - | R-PDSO-F2 | Not Qualified | - | Single | - | 5.4pF @ 7.5V 1MHz | - | 10V | - | - | - | - | 10.1pF | 5.2 | C1/C7.5 | - | ROHS3 Compliant | ||
![]() BB181,115 NXP USA Inc. | 16437 | - | Datasheet | 13 Weeks | Surface Mount | SC-79, SOD-523 | YES | SILICON | - | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 1998 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.70 | DUAL | FLAT | 260 | - | NOT SPECIFIED | BB181 | 2 | - | R-PDSO-F2 | Not Qualified | - | Single | - | 1.055pF @ 28V 1MHz | - | 30V | - | - | - | VERY HIGH FREQUENCY | - | 16 | C0.5/C28 | 36% | ROHS3 Compliant | ||
![]() BB208-03,115 NXP USA Inc. | 196 |
| Datasheet | 13 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.70 | DUAL | GULL WING | 260 | - | NOT SPECIFIED | BB208 | 2 | - | R-PDSO-G2 | Not Qualified | - | Single | - | 5.4pF @ 7.5V 1MHz | - | 10V | - | - | - | - | 10.1pF | 5.2 | C1/C7.5 | - | ROHS3 Compliant | ||
![]() BB202,115 NXP USA Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | SC-79, SOD-523 | YES | SILICON | - | 1 | - | - | - | -55°C~85°C TJ | Tape & Reel (TR) | 2002 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.70 | DUAL | FLAT | 260 | - | NOT SPECIFIED | BB202 | 2 | - | R-PDSO-F2 | Not Qualified | - | Single | - | 11.2pF @ 2.3V 1MHz | - | 6V | - | - | - | - | - | 2.5 | C0.2/C2.3 | 8.59% | ROHS3 Compliant | ||
![]() BB175X NXP USA Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | SC-79, SOD-523 | YES | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | 2.89pF @ 28V 1MHz | - | 32V | - | - | - | - | - | 22 | C1/C28 | - | ROHS3 Compliant | ||
![]() BB178/L315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB178,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-79, SOD-523 | YES | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2004 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 2% MATCHED SETS OF 10 DIODES ARE AVAILABLE | 8541.10.00.70 | DUAL | FLAT | 260 | unknown | 40 | BB178 | 2 | - | R-PDSO-F2 | Not Qualified | - | Single | - | 2.754pF @ 28V 1MHz | - | 32V | 32V | - | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | 38.5pF | 15 | C1/C28 | - | ROHS3 Compliant | ||
![]() BB171X NXP USA Inc. | In Stock |
| Datasheet | 13 Weeks | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | 2.89pF @ 28V 1MHz | - | 32V | - | - | - | - | - | 22 | C1/C28 | - | ROHS3 Compliant | ||
![]() BB135,135 NXP USA Inc. | 26 |
| Datasheet | 13 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | - | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 1998 | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BB135 | 2 | - | R-PDSO-G2 | Not Qualified | - | Single | - | 2.1pF @ 28V 1MHz | 0.01μA | 30V | 30V | 30V | - | ULTRA HIGH FREQUENCY | 19.25pF | 12 | C0.5/C28 | - | ROHS3 Compliant | ||
![]() BB182,335 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-79, SOD-523 | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BB182 | 2 | - | - | - | - | Single | - | 2.89pF @ 28V 1MHz | - | 32V | - | - | 2013-06-14 00:00:00 | - | - | 22 | C1/C28 | - | ROHS3 Compliant |