- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Reverse Current-Max | Dynamic Impedance-Max | Voltage Temp Coeff-Max | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZB984-C6V2 NXP USA Inc. | In Stock | - | - | - | - | - | YES | - | SILICON | 3 | NEXPERIA | Nexperia | BZB984-C6V2 | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.425 W | 6.2 V | 30 | 5.44 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | - | ZENER | DUAL | FLAT | 260 | compliant | - | - | - | - | R-PDSO-F3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | 5% | - | 5 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX284-C33,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-110 | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN COPPER | - | - | 8541.10.00.50 | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | NOT SPECIFIED | BZX284C33 | 2 | - | R-CDSO-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 23.1V | - | 1.1V @ 100mA | - | 400mW | - | 40Ohm | - | 33V | 33V | - | 5% | - | 2mA | - | - | 400Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85C51 NXP USA Inc. | 4430 | - | - | Through Hole | - | - | NO | 2 | SILICON | 2 | NXP SEMICONDUCTORS | NXP Semiconductors | BZV85-C51 | 1 | 1 | 200 °C | - | GLASS | ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 | ROUND | LONG FORM | Transferred | DO-41 | 1 W | 51 V | 40 | 7.98 | Compliant | Yes | - | - | - | Cut Tape | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | 200 °C | -65 °C | - | Voltage Reference Diodes | - | 1 W | ZENER | AXIAL | WIRE | 260 | compliant | - | - | 2 | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 125 Ω | Single | ZENER DIODE | - | - | - | ISOLATED | - | 50 nA | - | 4 mA | - | - | 51 V | 5% | DO-41 | 4 mA | - | 0.05 µA | 125 Ω | 56.5 mV/°C | 2.6 mm | 4.8 mm | 2.6 mm | No SVHC | - | - | ||
![]() PZM24NB1,115 NXP USA Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.3W | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN | - | - | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | PZM24 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 70nA @ 19V | - | 1.1V @ 100mA | - | 300mW | - | 30Ohm | - | 24V | 24V | - | 2.2% | - | 5mA | - | 0.07μA | - | 20.4mV/°C | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B27 NXP USA Inc. | 10000 | - | - | - | - | - | YES | - | - | - | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | BZV55-B27 | - | 1 | 200 °C | - | - | - | - | - | Active | - | 0.5 W | 27 V | - | 5.74 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 5 mA | - | - | 80 Ω | - | - | - | - | - | - | - | ||
![]() BZB984-C2V4 NXP USA Inc. | In Stock | - | - | - | - | - | YES | 3 | SILICON | 3 | NEXPERIA | Nexperia | BZB984-C2V4 | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.425 W | 2.4 V | 30 | 5.43 | Compliant | Yes | - | - | - | Cut Tape | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | 150 °C | -65 °C | 8541.10.00.50 | - | - | 425 mW | ZENER | DUAL | FLAT | 260 | compliant | - | - | - | - | R-PDSO-F3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | Common Anode | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | 2.4 V | 5% | - | 5 mA | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() BZX84-C5V6/T3 NXP USA Inc. | In Stock | - | - | - | - | - | YES | - | SILICON | 3 | NXP SEMICONDUCTORS | NXP Semiconductors | BZX84-C5V6/T3 | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.25 W | 5.6 V | 40 | 5.24 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | TIN | - | - | 8541.10.00.50 | - | - | - | ZENER | DUAL | GULL WING | 260 | unknown | - | - | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | 5% | TO-236AB | 5 mA | - | 1 µA | - | 2.5 mV/°C | - | - | - | - | - | - | ||
![]() BZV55-B39T/R NXP USA Inc. | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | NXP Semiconductors | BZV55-B39T/R | - | 1 | 200 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | Obsolete | - | 0.4 W | 39 V | - | 7.25 | Compliant | - | - | 39 V | - | Tape & Reel (TR) | - | - | - | - | - | - | - | EAR99 | - | 200 °C | -65 °C | 8541.10.00.50 | - | 500 mW | - | ZENER | END | WRAP AROUND | - | unknown | - | - | 2 | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 130 Ω | Single | ZENER DIODE | - | 500 mW | - | ISOLATED | - | 50 nA | - | - | - | - | 39 V | 2% | - | 2 mA | 2 % | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BZX84-B33T/R NXP USA Inc. | In Stock | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 33 V | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 Ω | Single | - | - | 250 mW | - | - | - | 50 nA | - | - | - | - | 33 V | - | - | - | 2 % | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BZX84J-C8V2 NXP USA Inc. | 6000 | - | - | - | - | - | YES | - | SILICON | 2 | NEXPERIA | Nexperia | BZX84J-C8V2 | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.55 W | 8.2 V | 30 | 5.44 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | - | ZENER | DUAL | FLAT | 260 | compliant | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | 5% | - | 5 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() PZM4.3NB3,115 NXP USA Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.3W | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN | - | - | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | PZM4V3 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 1.1V @ 100mA | - | 300mW | - | 90Ohm | - | 4.3V | 4.3V | - | 2.28% | - | 5mA | - | 3μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B5V1 NXP USA Inc. | 142 | - | - | - | - | - | YES | - | SILICON | 2 | NEXPERIA | Nexperia | BZX384-B5V1 | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.3 W | 5.1 V | 30 | 1.22 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | - | ZENER | DUAL | GULL WING | 260 | compliant | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 5 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-B9V1T/R NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 9.1 V | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Ω | Single | - | - | 500 mW | - | - | - | 500 nA | - | - | - | - | 9.1 V | - | - | - | 2 % | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BZX384-B62TR NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 62 V | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215 Ω | Single | - | - | 300 mW | - | - | - | 50 nA | - | - | - | - | 62 V | - | - | - | 2 % | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BZX284-B47,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 32.9V | - | 1.1V @ 100mA | - | 400mW | - | 90Ohm | - | - | 47V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX284-C75,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-110 | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN COPPER | - | - | 8541.10.00.50 | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | - | R-CDSO-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 52.5V | - | 1.1V @ 100mA | - | 400mW | - | 175Ohm | - | 75V | 75V | - | 5% | - | 2mA | - | - | 400Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX284-B4V7,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-110 | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | ±2% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN COPPER | - | - | 8541.10.00.50 | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | - | R-CDSO-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 2V | - | 1.1V @ 100mA | - | 400mW | - | 80Ohm | - | 4.7V | 4.7V | - | 2% | - | 5mA | - | - | 500Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZM7.5NB2,115 NXP USA Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.3W | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | ±2% | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN | - | - | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | PZM7V5 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 4V | - | 1.1V @ 100mA | - | 300mW | - | 10Ohm | - | 7.5V | 7.5V | - | 2.15% | - | 5mA | - | 1μA | - | 4mV/°C | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79/B75 NXP USA Inc. | In Stock | - | - | - | - | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BZX84-A16 NXP USA Inc. | In Stock | - | - | - | - | - | YES | - | SILICON | 3 | NEXPERIA | Nexperia | BZX84-A16 | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.25 W | 16 V | - | 5.4 | - | Yes | Nexperia Zener Diode, 16V 1% 250 mW SMT 3-Pin SOT-23 | - | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | - | ZENER | DUAL | GULL WING | - | compliant | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | 1% | TO-236AB | 5 mA | - | - | - | - | - | - | - | - | - | - |