- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Impedance | Element Configuration | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Reverse Voltage | Dynamic Impedance-Max | Max Junction Temperature (Tj) | Ambient Temperature Range High | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX284-C3V3,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-110 | YES | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN COPPER | - | - | 8541.10.00.50 | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | - | NOT SPECIFIED | 2 | - | R-CDSO-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | 400mW | - | - | 95Ohm | - | 3.3V | 3.3V | - | 5% | - | 5mA | - | - | 400Ohm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX284-C4V3,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-110 | YES | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN COPPER | - | - | 8541.10.00.50 | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | - | NOT SPECIFIED | 2 | - | R-CDSO-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 3μA @ 1V | - | 1.1V @ 100mA | - | 400mW | - | - | 90Ohm | - | 4.3V | 4.3V | - | 5% | - | 5mA | - | - | 600Ohm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLVA656ATR NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 5.6 V | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | 250 mA | - | - | - | - | - | - | - | - | 100 Ω | Single | - | - | - | 250 mW | - | - | - | - | 1 µA | - | - | - | - | 5.6 V | - | - | - | 4 % | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BZX284-B6V2,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-110 | YES | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN COPPER | - | - | 8541.10.00.50 | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | - | NOT SPECIFIED | 2 | - | R-CDSO-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 3μA @ 4V | - | 1.1V @ 100mA | - | 400mW | - | - | 10Ohm | - | 6.2V | 6.2V | - | 2% | - | 5mA | - | - | 400Ohm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX284-C36,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-110 | YES | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN COPPER | - | - | 8541.10.00.50 | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | - | NOT SPECIFIED | 2 | - | R-CDSO-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 25.2V | - | 1.1V @ 100mA | - | 400mW | - | - | 60Ohm | - | 36V | 36V | - | 5% | - | 2mA | - | - | 400Ohm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX284-C56,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-110 | YES | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN COPPER | - | - | 8541.10.00.50 | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | - | NOT SPECIFIED | 2 | - | R-CDSO-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 39.2V | - | 1.1V @ 100mA | - | 400mW | - | - | 120Ohm | - | 56V | 56V | - | 5% | - | 2mA | - | - | 375Ohm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B24 NXP USA Inc. | 1685 | - | - | - | - | - | YES | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | BZV55-B24 | - | 1 | 200 °C | - | - | - | - | - | Active | - | 0.5 W | 24 V | - | 5.73 | Compliant | - | - | - | - | - | - | 2 % | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SINGLE | 24 V | - | - | 25 A | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 5 mA | - | - | 70 Ω | - | - | - | - | - | - | - | - | ||
![]() BZX384-C7V5 NXP USA Inc. | 1400 | - | - | - | - | - | YES | - | - | SILICON | 2 | NXP SEMICONDUCTORS | NXP Semiconductors | BZX384-C7V5 | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.3 W | 7.5 V | 30 | 5.34 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | ZENER | DUAL | GULL WING | 260 | compliant | - | - | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | 5 mA | - | - | 80 Ω | - | - | - | - | - | - | - | - | ||
![]() BZX384-C4V3 NXP USA Inc. | 24111 | - | - | Surface Mount | - | - | YES | 2 | - | SILICON | 2 | NEXPERIA | Nexperia | BZX384-C4V3 | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.3 W | 4.3 V | 30 | 5.29 | Compliant | Yes | - | - | Cut Tape | - | - | 5 % | e3 | - | - | - | - | EAR99 | Tin (Sn) | 150 °C | -65 °C | 8541.10.00.50 | - | - | 300 mW | ZENER | DUAL | GULL WING | 260 | compliant | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | 90 Ω | Single | - | ZENER DIODE | - | 300 mW | - | - | - | 100 mA | 3 µA | - | 5 mA | - | - | 4.3 V | 5% | - | 5 mA | - | 1 V | - | 150 °C | 150 °C | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | - | - | ||
![]() BZX384-C16 NXP USA Inc. | 3000 | - | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cut Tape | - | - | 5 % | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 Ω | Single | - | - | - | 300 mW | - | - | - | 250 mA | 50 nA | - | 5 mA | - | - | 16 V | - | - | - | - | 11.2 V | - | 150 °C | 150 °C | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | - | - | ||
![]() BZX884B6V8T/R NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 6.8 V | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Ω | Single | - | - | - | 250 mW | - | - | - | - | 2 µA | - | - | - | - | 6.8 V | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BZX79-B20 NXP USA Inc. | 69700 | - | - | - | - | - | NO | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | BZX79-B20 | - | 1 | 200 °C | - | - | - | - | - | Active | - | 0.5 W | 20 V | - | 5.74 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 5 mA | - | - | 55 Ω | - | - | - | - | - | - | - | - | ||
![]() BZX284-C62,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SOD-110 | YES | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN COPPER | - | - | 8541.10.00.50 | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | - | NOT SPECIFIED | 2 | - | R-CDSO-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 43.4V | - | 1.1V @ 100mA | - | 400mW | - | - | 140Ohm | - | 62V | 62V | - | 5% | - | 2mA | - | - | 400Ohm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-A22 NXP USA Inc. | In Stock | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 V | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() BZV49C11T/R NXP USA Inc. | In Stock | - | - | - | - | - | YES | - | - | - | - | PHILIPS SEMICONDUCTORS | Philips Semiconductors | BZV49C11T/R | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | 1 W | 11 V | - | 5.92 | Compliant | No | 11 V | - | Tape & Reel (TR) | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | 8541.10.00.50 | Voltage Reference Diodes | 1 W | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | - | 20 Ω | Common Anode | - | ZENER DIODE | - | 1 W | - | - | - | - | 100 nA | - | - | - | - | 11 V | 5% | - | 5 mA | 5 % | - | 20 Ω | - | - | - | - | - | - | - | Lead Free | ||
![]() BZX79B36 NXP USA Inc. | In Stock | - | - | - | - | - | NO | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | BZX79-B36 | - | 1 | 200 °C | - | - | - | - | - | Active | - | 0.5 W | 36 V | - | 5.73 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SINGLE | 36 V | - | - | 25 A | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 5 mA | - | - | 90 Ω | - | - | - | - | - | - | - | - | ||
![]() 717070-40 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 717070-08,215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-B51 NXP USA Inc. | 10000 | - | - | - | - | - | NO | 353 | - | SILICON | 2 | NEXPERIA | Nexperia | BZX79-B51 | 1 | 1 | 200 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 0.5 W | 51 V | 30 | 5.4 | Compliant | Yes | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | - | ZENER | AXIAL | WIRE | 260 | compliant | - | - | - | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | 2% | DO-35 | 2 mA | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BZX84-C13/LF1VL NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TO-236AB (SOT23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 8V | - | 900mV @ 10mA | - | 250mW | - | - | 30Ohms | - | - | 13V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |