- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Impedance | Element Configuration | Current | Diode Type | Case Connection | Max Reverse Leakage Current | Test Current | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Reverse Current-Max | Dynamic Impedance-Max | Voltage Temp Coeff-Max | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NZH3V0B NXP USA Inc. | 1055 | - | - | - | YES | - | SILICON | 2 | NEXPERIA | Nexperia | NZH3V0B | - | 1 | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.5 W | - | 3 V | NOT SPECIFIED | 5.64 | - | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | 5% | - | 20 mA | - | - | - | - | - | - | - | ||
![]() NZH10C NXP USA Inc. | In Stock | - | - | - | YES | - | SILICON | 2 | NEXPERIA | Nexperia | NZH10C | - | 1 | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.5 W | - | 10 V | 30 | 5.59 | - | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | 2.51% | - | 20 mA | - | - | - | - | - | - | - | ||
![]() BZT52H-B3V3 NXP USA Inc. | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52H-B47 NXP USA Inc. | 340 | - | - | - | YES | - | SILICON | 2 | NEXPERIA | Nexperia | BZT52H-B47 | - | 1 | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.375 W | - | 47 V | - | 5.43 | - | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | 1.91% | - | 2 mA | - | - | - | - | - | - | - | ||
![]() BZV85C6V8 NXP USA Inc. | 10000 | - | - | - | NO | - | SILICON | 2 | NXP SEMICONDUCTORS | NXP Semiconductors | BZV85C6V8 | - | 1 | 1 | 200 °C | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-41 | 1 W | - | 6.8 V | 40 | 5.23 | - | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | AXIAL | WIRE | 260 | compliant | 2 | IEC-60134 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | ISOLATED | - | - | - | 5% | DO-41 | 35 mA | 2 µA | 3.5 Ω | 4.3 mV/°C | - | - | - | - | ||
![]() NZH18C NXP USA Inc. | 3750 | - | - | - | YES | - | SILICON | 2 | NEXPERIA | Nexperia | NZH18C | - | 1 | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.5 W | - | 18 V | NOT SPECIFIED | 5.61 | - | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | 2.55% | - | 20 mA | - | - | - | - | - | - | - | ||
![]() BZT52H-B51 NXP USA Inc. | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU602DB2115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C4V3/DG/B3215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52H-B56 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV49-C18 NXP USA Inc. | 15000 | - | - | - | YES | - | - | - | PHILIPS SEMICONDUCTORS | Philips Semiconductors | BZV49-C18 | - | - | 1 | 150 °C | - | - | - | - | - | - | Transferred | - | 1 W | - | 18 V | - | 5.78 | Compliant | No | - | - | 5 % | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | 5% | - | 5 mA | - | 45 Ω | - | - | - | - | - | ||
![]() BZV55-B20 NXP USA Inc. | 2500 | - | - | - | YES | - | - | - | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | BZV55-B20 | - | - | 1 | 200 °C | - | - | - | - | - | - | Active | - | 0.5 W | - | 20 V | - | 5.74 | Compliant | - | - | - | 2 % | - | - | EAR99 | - | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | 20 V | - | - | 25 A | ZENER DIODE | - | - | - | - | 2% | - | 5 mA | - | 55 Ω | - | - | - | - | - | ||
![]() TDZ12J NXP USA Inc. | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV85-C36 NXP USA Inc. | 5000 | - | - | Through Hole | NO | 2 | SILICON | 2 | NEXPERIA | Nexperia | BZV85-C36 | - | 1 | 1 | 200 °C | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-41 | 1 W | - | 36 V | 30 | 5.34 | Compliant | Yes | Cut Tape | - | - | e3 | Yes | EAR99 | Tin (Sn) | 200 °C | -65 °C | 8541.10.00.50 | Voltage Reference Diodes | 1 W | ZENER | AXIAL | WIRE | 260 | compliant | 2 | IEC-60134 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | 50 Ω | Single | - | ZENER DIODE | ISOLATED | 50 nA | 8 mA | 36 V | 5% | DO-41 | 8 mA | 0.05 µA | 50 Ω | 39.9 mV/°C | 2.6 mm | 4.8 mm | 2.6 mm | No SVHC | ||
![]() BZV55-B8V2 NXP USA Inc. | 5000 | - | - | - | YES | - | - | - | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | BZV55-B8V2 | - | - | 1 | 200 °C | - | - | - | - | - | - | Active | - | 0.5 W | - | 8.2 V | - | 5.74 | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | 2% | - | 5 mA | - | 15 Ω | - | - | - | - | - | ||
![]() NZH20C NXP USA Inc. | 23396 | - | - | - | YES | 2 | SILICON | 2 | NEXPERIA | Nexperia | NZH20C | - | 1 | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.5 W | - | 20 V | 30 | 5.63 | Compliant | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) | 150 °C | - | 8541.10.00.50 | - | 500 mW | ZENER | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | 20 V | 2.51% | - | 20 mA | - | - | - | - | - | - | No SVHC | ||
![]() BZX84J-C18 NXP USA Inc. | 159000 | - | - | - | YES | - | SILICON | 2 | NEXPERIA | Nexperia | BZX84J-C18 | - | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.55 W | - | 18 V | 30 | 5.42 | - | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | FLAT | 260 | compliant | - | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | 5% | - | 5 mA | - | - | - | - | - | - | - | ||
![]() TDZ10J NXP USA Inc. | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-C30 NXP USA Inc. | 103100 | - | - | Surface Mount | YES | 2 | SILICON | 2 | NXP SEMICONDUCTORS | NXP Semiconductors | BZX384-C30 | - | 1 | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.3 W | - | 30 V | 30 | 7.57 | Compliant | Yes | Cut Tape | - | 5 % | e3 | Yes | EAR99 | Tin (Sn) | 150 °C | -65 °C | 8541.10.00.50 | Voltage Reference Diodes | 300 mW | ZENER | DUAL | GULL WING | 260 | compliant | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | 80 Ω | Single | - | ZENER DIODE | - | 50 nA | 2 mA | 30 V | 5% | - | 2 mA | - | 300 Ω | - | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | ||
![]() BZX79-C56 NXP USA Inc. | In Stock | - | - | - | NO | - | - | - | PHILIPS SEMICONDUCTORS | Philips Semiconductors | BZX79-C56 | - | - | 1 | 200 °C | - | - | - | - | - | - | Transferred | - | 0.5 W | - | 56 V | - | 7.97 | - | Yes | - | - | - | e3 | - | - | Matte Tin (Sn) | - | - | - | Voltage Reference Diodes | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | 5% | - | 2 mA | - | 200 Ω | - | - | - | - | - |