- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Impedance-Max | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Dynamic Impedance-Max | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-C3V9/DG215 NXP USA Inc. | In Stock | - | - | - | - | YES | - | - | - | NEXPERIA | Nexperia | BZX84-C3V9/DG,215 | NXP USA Inc. | 1 | 1 | 150 °C | Bulk | - | - | - | - | Active | 0.25 W | Active | 3.9 V | - | 5.4 | - | Yes | - | - | - | - | * | - | e3 | - | - | - | Tin (Sn) | - | - | - | Voltage Reference Diodes | - | - | - | - | - | - | compliant | - | - | - | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | 5% | 5 mA | - | 90 Ω | - | - | - | ||
![]() BZX84B3V3T/R NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 3.3 V | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 95 Ω | Single | - | - | 250 mW | - | - | 5 µA | - | - | 3.3 V | - | - | 2 % | - | - | - | Lead Free | ||
![]() BZB984-C5V1 NXP USA Inc. | In Stock | - | - | - | - | YES | 3 | SILICON | 3 | NEXPERIA | Nexperia | BZB984-C5V1 | - | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | 0.425 W | - | 5.1 V | 30 | 5.43 | Compliant | Yes | NEXPERIA - BZB984-C5V1 - DIODE, ZENER, 5.1V, 5%, SOT-663 | - | - | Cut Tape | - | - | e3 | - | - | EAR99 | Tin (Sn) | 150 °C | -65 °C | 8541.10.00.50 | - | - | 425 mW | ZENER | DUAL | FLAT | 260 | compliant | R-PDSO-F3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | Common Anode | ZENER DIODE | - | - | - | - | - | - | - | 5.1 V | 5% | 5 mA | - | - | No SVHC | - | - | ||
![]() BZB984-C11 NXP USA Inc. | 3900 | - | - | - | - | YES | 3 | SILICON | 3 | NEXPERIA | Nexperia | BZB984-C11 | - | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | 0.425 W | - | 11 V | 30 | 5.44 | Compliant | Yes | - | - | - | Cut Tape | - | - | e3 | - | - | EAR99 | Tin (Sn) | 150 °C | -65 °C | 8541.10.00.50 | - | - | 425 mW | ZENER | DUAL | FLAT | 260 | compliant | R-PDSO-F3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | Common Anode | ZENER DIODE | - | - | - | - | - | - | - | 11 V | 5% | 5 mA | - | - | No SVHC | - | - | ||
![]() BZX384-C8V2/ZLX NXP USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 700mV | - | 1.1V @ 100mA | 300mW | - | 15Ohm | 8.2V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79B62 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PZU2.4BA NXP USA Inc. | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |