- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Impedance | Element Configuration | Current | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Reverse Current-Max | Dynamic Impedance-Max | Voltage Temp Coeff-Max | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52H-B3V9 NXP USA Inc. | 6000 | - | - | - | - | - | YES | - | - | SILICON | 2 | NEXPERIA | Nexperia | BZT52H-B3V9 | - | 1 | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.375 W | - | 3.9 V | NOT SPECIFIED | 5.42 | - | Yes | - | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | 2.05% | - | 5 mA | - | - | - | - | - | - | - | - | ||
![]() BZX384-C62 NXP USA Inc. | 1800 | - | - | - | - | - | YES | - | - | SILICON | 2 | NEXPERIA | Nexperia | BZX384-C62 | - | 1 | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.3 W | - | 62 V | 30 | 5.52 | - | Yes | - | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | GULL WING | 260 | compliant | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | 5% | - | 2 mA | - | - | - | - | - | - | - | - | ||
![]() BZX384-C43 NXP USA Inc. | 3015 | - | - | Surface Mount | - | - | YES | 2 | - | SILICON | 2 | NEXPERIA | Nexperia | BZX384-C43 | - | 1 | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.3 W | - | 43 V | - | 5.43 | Compliant | Yes | - | Cut Tape | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | 150 °C | -65 °C | 8541.10.00.50 | - | 300 mW | ZENER | DUAL | GULL WING | - | compliant | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | 150 Ω | Single | - | ZENER DIODE | - | - | - | - | 50 nA | - | 2 mA | - | 43 V | 5% | - | 2 mA | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | - | ||
![]() BZX79-B56 NXP USA Inc. | 142500 | - | - | - | - | - | NO | - | - | SILICON | 2 | NEXPERIA | Nexperia | BZX79-B56 | - | 1 | 1 | 200 °C | -65 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 56 V | 30 | 5.28 | - | Yes | - | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | ZENER | AXIAL | WIRE | 260 | compliant | - | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | ISOLATED | - | - | - | - | - | - | 2% | DO-35 | 2 mA | - | - | - | - | - | - | - | - | ||
![]() BZX79-C4V3 NXP USA Inc. | 154600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV49-C5V6 NXP USA Inc. | 29332 | - | - | - | - | - | YES | - | - | - | - | PHILIPS SEMICONDUCTORS | Philips Semiconductors | BZV49-C5V6 | - | - | 1 | 150 °C | - | - | - | - | - | - | Transferred | - | 1 W | - | 5.6 V | - | 8.15 | - | No | - | - | - | - | e0 | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | 5% | - | 5 mA | - | 40 Ω | - | - | - | - | - | - | ||
![]() TDZ15J NXP USA Inc. | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV85C5V1 NXP USA Inc. | 12500 | - | - | - | - | - | NO | - | - | SILICON | 2 | NXP SEMICONDUCTORS | NXP Semiconductors | BZV85C5V1 | - | 1 | 1 | 200 °C | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-41 | 1 W | - | 5.1 V | NOT APPLICABLE | 4.81 | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | AXIAL | WIRE | NOT APPLICABLE | compliant | 2 | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | ISOLATED | - | - | - | - | - | - | 5% | DO-41 | 45 mA | 3 µA | 10 Ω | 2.2 mV/°C | - | - | - | - | - | ||
![]() BZT52H-B2V4 NXP USA Inc. | 2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-B47 NXP USA Inc. | 2300 | - | - | - | - | - | YES | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | BZV55-B47 | - | - | 1 | 200 °C | - | - | - | - | - | - | Active | - | 0.5 W | - | 47 V | - | 5.73 | Non-Compliant | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | 2% | - | 5 mA | - | 170 Ω | - | - | - | - | - | - | ||
![]() BZX384-B6V8/ZLX NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-76, SOD-323 | - | - | SC-76-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2μA @ 4V | 1.1V @ 100mA | - | 300mW | - | 15Ohms | - | 6.8V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZB84-B56 NXP USA Inc. | In Stock | - | - | - | - | - | YES | 3 | - | SILICON | 3 | NEXPERIA | Nexperia | BZB84-B56 | - | 1 | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.3 W | - | 56 V | NOT SPECIFIED | 5.48 | Compliant | Yes | - | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | 150 °C | -55 °C | 8541.10.00.50 | - | 300 mW | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | - | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | 56 V | 2% | TO-236AB | 2 mA | - | - | - | - | - | - | No SVHC | - | ||
![]() BZX79-C3V9 NXP USA Inc. | In Stock | - | - | - | - | - | NO | - | - | - | - | GOOD-ARK ELECTRONICS CO LTD | Suzhou Good-Ark Electronics Co Ltd | BZX79-C3V9 | - | - | 1 | 200 °C | - | - | - | - | - | - | Active | - | 0.5 W | - | 3.9 V | - | 5.71 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | 5% | - | 5 mA | - | 90 Ω | - | - | - | - | - | - | ||
![]() BZT52H-B8V2 NXP USA Inc. | 779 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NZH8V2B NXP USA Inc. | 2059 | - | - | - | - | - | YES | - | - | SILICON | 2 | NEXPERIA | Nexperia | NZH8V2B | - | 1 | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.5 W | - | 8.2 V | NOT SPECIFIED | 5.64 | - | Yes | - | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | 2.08% | - | 20 mA | - | - | - | - | - | - | - | - | ||
![]() BZV85-C39 NXP USA Inc. | 10000 | - | - | - | - | - | NO | 2 | - | SILICON | 2 | NEXPERIA | Nexperia | BZV85-C39 | - | 1 | 1 | 200 °C | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-41 | 1 W | - | 39 V | NOT SPECIFIED | 5.39 | Compliant | Yes | - | Cut Tape | - | - | e3 | Yes | - | - | EAR99 | Tin (Sn) | 200 °C | - | 8541.10.00.50 | Voltage Reference Diodes | 1 W | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | IEC-60134 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 39 V | - | - | 5 A | ZENER DIODE | - | - | ISOLATED | - | - | - | - | - | 39 V | 5% | DO-41 | 6 mA | 0.05 µA | 60 Ω | 43 mV/°C | - | - | - | No SVHC | - | ||
![]() BZB84-C39 NXP USA Inc. | In Stock | - | - | - | - | - | YES | 3 | - | SILICON | 3 | NEXPERIA | Nexperia | BZB84-C39 | - | 1 | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.3 W | - | 39 V | NOT SPECIFIED | 5.47 | Compliant | Yes | - | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | 150 °C | -55 °C | 8541.10.00.50 | - | 300 mW | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | - | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | 39 V | 5% | TO-236AB | 2 mA | - | - | - | - | - | - | No SVHC | - | ||
![]() BZV85-C33 NXP USA Inc. | 5000 | - | - | - | - | - | NO | - | - | SILICON | 2 | NEXPERIA | Nexperia | BZV85-C33 | - | 1 | 1 | 200 °C | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 1 W | - | 33 V | - | 5.54 | - | Yes | - | - | - | - | e3 | - | - | - | - | Tin (Sn) | - | - | - | - | - | ZENER | AXIAL | WIRE | - | compliant | - | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | ISOLATED | - | - | - | - | - | - | 5% | DO-41 | 8 mA | - | - | - | - | - | - | - | - | ||
![]() BZX84-B12 NXP USA Inc. | 840 | - | - | - | - | - | YES | - | - | SILICON | 3 | NEXPERIA | Nexperia | BZX84-B12 | - | 1 | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.25 W | - | 12 V | 30 | 5.02 | - | Yes | - | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | ZENER | DUAL | GULL WING | 260 | compliant | - | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | 2% | TO-236AB | 5 mA | - | - | - | - | - | - | - | - | ||
![]() PDZ27B/ZL115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |