- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Impedance (Max) (Zzt) | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Load Capacitance | Impedance | Element Configuration | Current - Reverse Leakage @ Vr | Operating Mode | Power Dissipation | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Power - Max | Cable Opening | Max Reverse Leakage Current | Test Current | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Peak Reverse Current | Voltage Tolerance | ESD Protection | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDZ12BF NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDZ20BF NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDZ4.7BZ NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDZ5V6JF NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 2 % | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | 375 mW | - | - | - | - | - | - | - | - | - | - | - | 78 Ω | Single | - | - | - | - | - | - | - | - | 2 µA | 5 mA | - | - | 4.7 V | - | 2 % | No | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | Tin | Surface Mount | Surface Mount | TO-243AA | - | - | - | SOT-89 | - | - | - | - | - | 100 Ohms | Glenair | Retail Package | - | Active | Compliant | - | -65°C ~ 150°C | * | - | 5 % | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | 2.7 V | - | - | 100 Ω | Common Anode | 20 µA @ 1 V | - | 1 W | - | 1 V @ 50 mA | - | 1 W | - | 20 µA | 5 mA | 1 V | 2.7 V | 2.7 V | 20 µA | 5 % | No | - | - | - | - | No | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | SG73P2 | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73P-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 5.76 kOhms | - | - | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.024 (0.60mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | BZX585 | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | ±20ppm | - | - | 100 Ohms | - | - | 12pF | - | - | - | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
Tiny WHSL | 54010 |
| - | - | - | Panel Mount, Through Hole | DO-204AH, DO-35, Axial | Flange | - | Aluminum | ALF2 | - | - | - | Gold | Copper Alloy | 100 Ohms | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | ±2% | - | Solder | - | Plug, Male Pins | - | - | - | - | - | - | Olive Drab | - | - | Threaded | - | - | F | - | - | - | - | Olive Drab Cadmium | 23-1 | - | - | - | - | - | - | 20 µA @ 1 V | - | - | - | 900 mV @ 10 mA | - | 400 mW | - | - | - | - | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BZX585 | - | - | - | KEMET | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount, Through Hole | DO-213AC, MINI-MELF, SOD-80 | Flange | - | Aluminum | LLDS; MiniMelf | - | - | - | Gold | Copper Alloy | 95 Ohms | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | ±5% | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | - | Olive Drab | - | - | Threaded | - | - | C | - | - | - | - | Olive Drab Cadmium | 13-5 | - | - | - | - | - | - | 10 µA @ 1 V | - | - | - | 900 mV @ 10 mA | - | 500 mW | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CIRS0 | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | 0603 (1608 Metric) | - | - | - | 0603 | - | - | RS73G1JRT | - | - | 8 Ohms | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 16 Ohms | - | - | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 nA @ 7 V | - | - | - | 1 V @ 50 mA | - | 1.3 W | - | - | - | - | 10 V | - | - | - | - | Automotive AEC-Q200 | 0.022 (0.55mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CA310 | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | MIL-DTL-5015, CA-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2485 | - | - | - | - | - | - | - | - | - | - | - | - | MB89173 | - | - | - | Infineon Technologies | Tray | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | RN731J | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±10ppm/°C | - | - | 562 Ohms | - | - | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount, Through Hole | DO-213AC, MINI-MELF, SOD-80 | Flange | - | Aluminum | LLDS; MiniMelf | - | - | - | Gold | Copper Alloy | 15 Ohms | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | ±5% | - | Solder | - | Plug, Male Pins | - | - | - | - | - | - | Silver | - | - | Threaded | - | - | C | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | 700 nA @ 5 V | - | - | - | 900 mV @ 10 mA | - | 500 mW | - | - | - | - | 8.2 V | - | - | - | - | Ground | - | - | - | - | - | - | ||
Tiny WHSL | 2500 | - | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | - | LLDS; MiniMelf | - | - | - | - | - | 25 Ohms | PEI-Genesis | Bulk | - | Active | - | - | -65°C ~ 200°C | * | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 8 V | - | - | - | 900 mV @ 10 mA | - | 500 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Surface Mount | Panel Mount | - | Bulkhead - Front Side Nut | 2 | Aluminum Alloy | - | - | - | JT07RP16 | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | Compliant | - | -65°C ~ 175°C | MIL-DTL-38999 Series II, JT | - | 2 % | - | Crimp | - | Receptacle, Male Pins | - | - | 55 | 200 °C | -65 °C | - | - | Aviation, Marine, Military | - | Bayonet Lock | - | 400 mW | N (Normal) | Unshielded | - | - | - | Cadmium over Nickel | 16-35 | - | - | - | - | 60 Ω | Single | - | - | 500 mW | - | - | - | - | - | 2 µA | 5 mA | - | - | 5.1 V | - | 2 % | No | Potted | - | 50.0µin (1.27µm) | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount | - | Flange | - | Polyamide (PA66), Nylon 6/6 | - | - | - | C01620C005 | Silver | - | - | Amphenol Tuchel Industrial | Bulk | Plastic | Active | - | 400V | -40°C ~ 100°C | ecomate® C16 | - | - | - | Screw | - | Receptacle, Male Pins | - | - | 6 (5 + PE) | - | - | - | - | - | - | Bayonet Lock | 16A | - | Keyed | - | IP65 - Dust Tight, Water Resistant | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |