- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Impedance (Max) (Zzt) | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Voltage-Input | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Current - Output | Number of Bits | Manufacturer Size Code | Input Type | Power - Max | Current - Supply | Voltage - Output (Min/Fixed) | Architecture | Number of Inputs | Reference Type | Data Interface | Voltage - Zener (Nom) (Vz) | Voltage - Supply, Analog | Specifications | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Quantity | Kit Type | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Axial | Axial | RLR05 | - | - | Vishay Dale | Tape & Reel (TR) | Active | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | 2 | ±100ppm/°C | - | 220 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | ||
Tiny WHSL | 195624 |
| - | Surface Mount | 1411 (3528 Metric), 1210 | ALF2 | - | 15 Ohms | - | KYOCERA AVX | Tape & Reel (TR) | Active | 16 V | - | -55°C ~ 125°C | TAJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Molded | - | - | - | - | 10 µF | - | 2.8Ohm | - | - | - | 700 nA @ 5 V | 900 mV @ 10 mA | - | - | - | B | - | 400 mW | - | - | - | - | - | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | General Purpose | 0.083 (2.10mm) | - | - | ||
![]() 1N4728A133 NXP | 63286 |
| - | Through Hole | Radial, Disc | DO-41 | - | 10 Ohms | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Active | 1000V (1kV) | - | -55°C ~ 125°C | S | 0.394 Dia (10.00mm) | ±10% | - | X7R | - | - | - | General Purpose | - | 1500 pF | - | - | - | 0.197 (5.00mm) | - | 100 µA @ 1 V | 1.2 V @ 200 mA | Straight | - | - | - | - | 1 W | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | ||
![]() 1N4743A133 NXP | 99809 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | DL64R14 | 10 Ohms | - | TE Connectivity Deutsch Connectors | Bag | Active | - | - | -65°C ~ 200°C | * | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 9.9 V | 1.2 V @ 200 mA | - | - | - | - | - | 1 W | - | - | - | - | - | - | 13 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4736A113 NXP | In Stock | - | - | - | - | - | 1N47 | - | - | Vishay Sfernice | Bag | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4747A113 NXP | In Stock | - | - | - | 2010 (5025 Metric) | 2010 | M55342 | - | - | Vishay Dale Thin Film | Tape & Reel (TR) | Active | - | - | -55°C ~ 150°C | Military, MIL-PRF-55342, RM2010 | 0.209 L x 0.098 W (5.31mm x 2.49mm) | ±0.1% | 2 | ±50ppm/°C | - | 2 kOhms | Thin Film | - | 0.8W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Non-Inductive | 0.033 (0.84mm) | - | - | ||
![]() 1N4733A133 NXP | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | 16V | - | -55°C ~ 150°C | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | X7R | - | - | - | Automotive | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | AEC-Q200 | ||
![]() 1N4740A133 NXP | 99990 |
| - | - | - | - | 203143 | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4748A113 NXP | 166292 |
| - | - | - | - | 073135 | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDZ9V1J115 NXP | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | SOD-323F | TDZ9V1 | 10 Ohms | - | KYOCERA AVX | Tape & Reel (TR) | Active | 3000V (3kV) | - | -55°C ~ 125°C | - | 0.181 L x 0.126 W (4.60mm x 3.20mm) | ±20% | - | C0G, NP0 | - | - | - | General Purpose | - | 47 pF | - | - | - | - | - | 500 nA @ 6 V | 1.1 V @ 100 mA | - | - | - | - | - | 500 mW | - | - | - | - | - | - | 9.1 V | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 0.057 (1.45mm) | - | ||
![]() 1N4744A113 NXP | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | RN731J | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | ±25ppm/°C | - | 62 Ohms | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | ||
![]() TDZ20J115 NXP | In Stock | - | - | - | - | - | - | - | - | Radiall USA, Inc. | Bag | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDZ10J115 NXP | In Stock | - | - | - | - | - | - | - | - | Pololu Corporation | Bulk | Active | - | - | - | - | - | - | - | - | Wheel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.575 (40.0mm) Outer Diameter, Black, White | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU16B1115 NXP | 11143 |
| - | - | - | - | WSK-900 | - | - | Digital Six Labs | Bulk | Active | - | - | - | Whisker.Block® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pieces (4 Values - 1 Each) | Humidity, Temperature | - | - | - | - | - | - | ||
![]() PZU5.1B3115 NXP | 9000 | - | - | - | - | - | VT1326 | - | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU3.6B1115 NXP | In Stock | - | - | - | - | - | PZU3.6 | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU6.2B1115 NXP | 10222 |
| - | Surface Mount | 5-WFBGA, CSPBGA | 5-UCSP (1x1.52) | PZU6.2 | - | - | Analog Devices Inc./Maxim Integrated | Bulk | Active | - | 2.5V ~ 12.6V | -40°C ~ 85°C (TA) | - | - | ±0.24% | - | 30ppm/°C | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | - | 500 µA | - | - | - | - | 35µA | 1.25V | - | - | Series | - | - | - | - | - | - | - | - | - | - | 25µVp-p | 65µVrms | - | - | - | - | ||
![]() PZU24B3115 NXP | In Stock | - | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | 28-QSOP | MAX1266 | - | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | - | - | - | - | 12 | - | Pseudo-Differential, Single Ended | - | - | - | SAR | 3, 6 | External, Internal | Parallel | - | 5V | - | 5V | 420k | 1 | 1:1 | - | - | - | - | - | - | - | - | ||
![]() NZX3V6A133 NXP | In Stock | - | - | - | Axial | Axial | CMF50 | - | - | Vishay Dale | Bulk | Active | - | - | -55°C ~ 175°C | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±2% | 2 | ±150ppm/°C | - | 2.2 MOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | RN73H2B | 15 Ohms | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±50ppm/°C | - | 12.9 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | 2 µA @ 4 V | 900 mV @ 10 mA | - | - | - | - | - | 250 mW | - | - | - | - | - | - | 6.8 V | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | AEC-Q200 |