- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Impedance (Max) (Zzt) | Mfr | Package | Product Status | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZY96/C5V6 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOD-123F | SOD-123F | - | 40 Ohms | NXP Semiconductors | Bulk | Active | -65°C ~ 150°C (TA) | Automotive, AEC-Q101 | ±5% | 50 nA @ 21 V | 900 mV @ 10 mA | 375 mW | 30 V | ||
Tiny WHSL | In Stock | - | - | - | - | - | BZX84 | - | NXP USA Inc. | Bulk | Active | - | * | - | - | - | - | - | ||
![]() NZX33B133 NXP | 70000 | - | - | Through Hole | DO-204AH, DO-35, Axial | ALF2 | NZX3 | 120 Ohms | NXP USA Inc. | Bulk | Active | -55°C ~ 175°C | * | ±2% | 50 nA @ 23.1 V | 1.5 V @ 200 mA | 500 mW | 33 V | ||
![]() NZX36A133 NXP | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | ALF2 | - | 140 Ohms | NXP Semiconductors | Bulk | Active | -55°C ~ 175°C | - | ±2% | 50 nA @ 25.2 V | 1.5 V @ 200 mA | 500 mW | 36 V | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | Active | - | * | - | - | - | - | - | ||
![]() TDZ3V3J115 NXP | In Stock | - | - | Surface Mount | SC-90, SOD-323F | SOD-323F | TDZ3V3 | 95 Ohms | NXP Semiconductors | Bulk | Active | -55°C ~ 150°C | Automotive, AEC-Q101, TDZxJ | ±2% | 5 µA @ 1 V | 1.1 V @ 100 mA | 500 mW | 3.3 V | ||
![]() PZU16B115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU13B3A115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLVA650A215 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU6.2B115 NXP | In Stock | - | - | Surface Mount | SC-90, SOD-323F | SOD-323F | - | 30 Ohms | NXP Semiconductors | Bulk | Obsolete | 150°C (TJ) | - | ±5% | 500 nA @ 3 V | 1.1 V @ 100 mA | 310 mW | 6.2 V | ||
![]() PZU5.6B115 NXP | 3000 | - | - | - | - | - | PZU5.6 | - | NXP USA Inc. | Bulk | Active | - | * | - | - | - | - | - | ||
![]() PZU2.7BA115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU20BA115 NXP | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | 20 Ohms | NXP Semiconductors | Bulk | Active | -55°C ~ 150°C | - | ±5% | 50 nA @ 15 V | 1.1 V @ 100 mA | 320 mW | 20 V | ||
![]() PZU24B2L315 NXP | 36027 |
| - | Surface Mount | SOD-882 | DFN1006-2 | - | 30 Ohms | NXP Semiconductors | Bulk | Active | -55°C ~ 150°C | - | ±2% | 50 nA @ 19 V | 1.1 V @ 100 mA | 250 mW | 24 V | ||
![]() PZU2.7B2115 NXP | In Stock | - | - | - | - | - | PZU2.7 | - | NXP USA Inc. | Bulk;Bulk; | Active | - | * | - | - | - | - | - | ||
![]() TDZ4V3J115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU6.8B115 NXP | In Stock | - | - | - | - | - | PZU6.8 | - | NXP USA Inc. | Bulk | Active | - | * | - | - | - | - | - | ||
![]() PZU6.8B3A115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |