- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Cable jacket material | Cable type | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Description | Diameter after shrinkage | Diameter before shrinkage | Electrical mounting | Gross weight | Ihs Manufacturer | Impedance (Max) (Zzt) | Kind of connector | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Row pitch | Shrinkage temperature | Spatial orientation | Transport packaging size/quantity | Type of connector | Wall thickness after shrinkage | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Cable length | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Current - Average Rectified (Io) | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Operating temperature range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Frequency range | Non-rep Peak Rev Power Dis-Max | Insertion loss | Cable diameter | Reverse Current-Max | Voltage - Peak Reverse (Max) | Dynamic Impedance-Max | Rated voltage | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Profile | Saturation Current | Operating voltage | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZW03-C18 NXP | In Stock | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | Philips Semiconductors | BZW03-C18 | - | 1 | 175 °C | - | - | - | - | - | - | Transferred | - | 6 W | - | 18 V | - | 5.8 | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | 5% | - | - | - | 65 mA | - | - | - | - | - | - | 2.5 Ω | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N751A NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5736B NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5244B NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOD-882 | - | - | DFN1006-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Ohms | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 10.5 V | - | 900 mV @ 10 mA | - | 250 mW | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS302 T/R NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N723 NXP | In Stock | - | - | - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | Microsemi Corporation | 1N723 | - | 1 | - | - | - | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-35 | 0.25 W | - | 24 V | NOT SPECIFIED | 5.61 | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | - | not_compliant | - | - | 2 | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | ISOLATED | - | - | - | 10% | - | - | DO-35 | 4 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT82 NXP | 21000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRTR5V0U4Y NXP Semiconductors | 85600 | - | Datasheet | - | - | - | YES | - | - | cross-linked polyolefin | SILICON | 6 | 1 | 7.5 V | - | - | - | - | - | - | - | 40 mm | 100 mm | - | 90.30 | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, MINIATURE, PLASTIC, SC-88, 6 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-88 | - | - | - | - | - | Yes | - | +90…130 °C | - | 72*28*42/70 | - | 5 mm | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Heat shrink cap (cap) series OKT with adhesive layer | TIN | black | - | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | 135 ± 5 mm | compliant | - | 30 | 6 | - | R-PDSO-G6 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | -40…+90 °C | - | - | - | - | - | - | - | - | - | - | - | 6 V | - | - | - | 9 V | - | - | - | 6500 V | - | - | ||
![]() PESD15VS1UL NXP Semiconductors | 2420 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | YES | - | TBSG | - | SILICON | 2 | 1 | 18 V | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Transferred | DFN | - | - | - | - | - | Yes | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | e3 | Yes | Active | EAR99 | - | - | Tin (Sn) | - | LOW LEAKAGE CURRENT | 8541.10.00.50 | - | - | BOTTOM | NO LEAD | 260 | - | compliant | - | 30 | 2 | - | R-PBCC-N2 | Not Qualified | UNIDIRECTIONAL | SINGLE | Single Phase | 5 µA @ 1000 V | - | 1 V @ 3 A | - | - | 6 A | - | - | - | 15 V | - | - | - | 150 W | - | - | - | 1 kV | - | - | 17.6 V | - | - | - | 18.4 V | - | - | 1 | - | - | - | ||
![]() PESD3V3U1UA NXP Semiconductors | 9000 | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 2 | 1 | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | - | compliant | - | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() PTVS5V0S1UR NXP Semiconductors | 6000 | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 2 | 1 | 6.7 V | FEP fluoroplastic | RG58 | - | - | - | - | Antenna adapter - cable assembly | - | - | - | 334.00 | NXP SEMICONDUCTORS | - | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | Yes | - | - | - | 45*34*30/75 | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | N-P (plug)/ SMA-P (plug) | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | not_compliant | - | 30 | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 10000 ± 2 mm | - | - | - | - | - | - | -55…+85 °C | 5 V | - | - | up to 3 GHz | 400 W | 0.15 dB/m | 4.95 mm | - | - | - | - | 6.4 V | 9.2 V | - | - | 7 V | - | - | 1 | - | - | - | ||
![]() MMBZ27VCL NXP Semiconductors | 33000 | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 3 | 1 | 27 V | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, SMD, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | - | compliant | - | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 22 V | TO-236AB | - | - | - | - | - | - | - | - | - | - | 38 V | - | - | - | - | - | 1 | - | - | - | ||
![]() PDZ13B NXP Semiconductors | 2500 | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | - | - | 13 V | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | - | compliant | - | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | 2% | - | - | - | 5 mA | - | - | - | - | 0.1 μA | - | - | - | - | - | - | 0.4 W | - | 9.4 mV/°C | - | 1 | - | - | - | ||
![]() PESD3V3Z1BSF NXP Semiconductors | 81000 | - | Datasheet | gold-plated | - | - | YES | 15 | - | - | SILICON | 2 | 1 | - | - | - | socket | 1x15 | 2.54mm | 2016-10-31 | - | - | - | THT | 1.29 g | NXP SEMICONDUCTORS | - | female | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DSN0603-2, 2 PIN | RECTANGULAR | CHIP CARRIER | Transferred | - | - | - | - | - | - | - | - | - | straight | - | pin strips | - | -40...163°C | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.50 | - | - | BOTTOM | NO LEAD | - | - | unknown | 1.5A | - | - | IEC-60134; IEC-61000-4-2, 4-5 | R-PBCC-N2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() PDZ5.6B NXP Semiconductors | 6000 | - | Datasheet | gold-plated | - | - | YES | 24 | - | - | SILICON | 2 | 1 | - | - | - | socket | 2x12 | 2.54mm | - | - | - | - | THT | 3.29 g | NXP SEMICONDUCTORS | - | female | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | - | - | 5.6 V | - | - | Yes | 2.54mm | - | straight | - | pin strips | - | -40...163°C | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | - | compliant | 3A | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | 2% | - | - | - | 5 mA | - | - | - | - | 1 μA | - | - | 150V | - | - | - | 0.4 W | - | 1.9 mV/°C | beryllium copper | 1 | - | 0.75µm | UL94V-0 | ||
![]() PDZ7.5B NXP Semiconductors | 12000 | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | - | - | 7.5 V | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | - | compliant | - | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | 2% | - | - | - | 5 mA | - | - | - | - | 0.5 μA | - | - | - | - | - | - | 0.4 W | - | 4 mV/°C | - | 1 | - | - | - | ||
![]() PESD2ETH-X NXP Semiconductors | 5600 | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 4 | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOT-143B, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | ULTRA LOW CAPACITANCE | 8541.10.00.50 | - | - | DUAL | GULL WING | - | - | unknown | - | - | - | AEC-Q101; IEC-60134; IEC-61000-4-2 | R-PDSO-G4 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | 0.1 µA | - | - | - | 6 V | - | 3 V | - | 9 V | - | - | - | - | - | - |