- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Data Converters | Impedance (Max) (Zzt) | Mfr | Number of I/Os | Number of SCRs/Diodes | Package | Primary Material | Product Status | RoHS | Torque-Screw | Voltage-Off State | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Max Power Dissipation | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Note | Contact Tail Length | Oscillator Type | Load Capacitance | Impedance | Element Configuration | Number of Levels | Speed | Current | RAM Size | Current - Reverse Leakage @ Vr | Operating Mode | Power Dissipation | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Power - Max | Contact Mating Finish | Max Reverse Leakage Current | Wire Gauge or Range - AWG | Contact Form | Test Current | Positions Per Level | Plug Wire Entry | Header Orientation | Relay Type | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Wire Gauge or Range - mm² | Wire Strip Length | Peak Reverse Current | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Release Time | EEPROM Size | Must Operate Voltage | Screw Size | Contact Rating (Current) | Voltage Tolerance | Must Release Voltage | ESD Protection | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Absolute Pull Range (APR) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Seal Rating | Structure | Current - On State (It (AV)) (Max) | Coil Insulation | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 29139 |
| - | - | - | Surface Mount | 48-LQFP | - | - | - | - | 48-LFQFP (7x7) | - | - | R7FA2E1 | - | - | - | - | - | - | A/D 13x12b SAR | 150 Ohms | Renesas Electronics America Inc | 37 | - | Tray | - | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | RA2E1 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | - | - | 48MHz | - | 16K x 8 | 50 nA @ 30.1 V | - | - | - | 900 mV @ 10 mA | 1.6V ~ 5.5V | ARM® Cortex®-M23 | - | AES, DMA, LVD, POR, PWM, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 128KB (128K x 8) | - | I²C, SmartCard, SPI, UART/USART | 250 mW | - | - | - | - | - | - | - | - | - | - | 43 V | - | - | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 344046 |
| - | - | - | Panel Mount | DO-213AC, MINI-MELF, SOD-80 | Flange | - | - | Aluminum Alloy | LLDS; MiniMelf | - | - | KPT02 | - | Gold | - | - | - | - | - | 15 Ohms | ITT Cannon, LLC | - | - | Bulk | Metal | Active | - | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | ±5% | - | Solder Cup | - | Receptacle, Female Sockets | - | - | 26 | - | - | - | Olive Drab | - | Bayonet Lock | - | 7.5A | - | - | - | Y | - | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 16-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 nA @ 5 V | - | - | - | 900 mV @ 10 mA | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | HC-49/US | - | - | - | - | SOD-523 | - | - | - | - | - | - | - | - | - | - | 150 Ohms | Suntsu Electronics, Inc. | - | - | Bulk | - | Active | - | - | - | - | - | -10°C ~ 70°C | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | ±2% | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | ±30ppm | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | - | 18pF | - | - | - | - | - | - | 50 nA @ 30.1 V | Fundamental | - | - | 1.1 V @ 100 mA | - | - | ±15ppm | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | 43 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | - | - | ||
Tiny WHSL | 33575 |
| - | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | SG73P2 | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 300 kOhms | - | - | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 131151 |
| - | - | - | Free Hanging (In-Line) | DO-204AH, DO-35, Axial | - | - | - | Aluminum Alloy | ALF2 | - | - | CIR06 | - | Gold | - | - | - | - | - | 60 Ohms | ITT Cannon, LLC | - | - | Bulk | Metal | Active | - | - | - | - | 500VAC, 700VDC | -55°C ~ 125°C | CIR | - | ±5% | - | Crimp | - | Plug, Female Sockets | - | - | 19 | - | - | - | Olive Drab | - | Bayonet Lock | - | 13A | - | - | - | N (Normal) | - | Environment Proof | - | - | - | - | Olive Drab Cadmium | 22-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 2 V | - | - | - | 900 mV @ 10 mA | - | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | ALF2 | - | - | BZX79-C5V6 | - | - | - | - | - | - | - | 40 Ohms | SiTime | - | - | Strip | - | Active | - | - | - | - | - | -20°C ~ 70°C | SiT9120 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±5% | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 148.351648 MHz | ±25ppm | LVPECL | - | - | - | Standby (Power Down) | MEMS | 69mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 2 V | - | - | - | 900 mV @ 10 mA | - | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | ||
Tiny WHSL | 8158 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | DO-41 | - | - | 526 | - | - | - | - | - | - | - | 125 Ohms | CTS-Frequency Controls | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -20°C ~ 70°C | 526 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 48 MHz | ±2ppm | HCMOS | - | - | - | Standby (Power Down) | Crystal | 10mA | - | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | 50 nA @ 36 V | - | - | - | 1 V @ 50 mA | - | - | - | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | - | - | - | 51 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
Tiny WHSL | 175039 |
| - | - | - | Panel Mount | DO-204AH, DO-35, Axial | Bulkhead - Front Side Nut | - | Circular | Composite | ALF2 | - | - | CTV07RW | - | - | - | 16 | - | - | - | 20 Ohms | Amphenol Aerospace Operations | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | ±2% | - | - | - | Receptacle Housing | For Female Sockets | - | 8 | - | - | - | - | - | Threaded | Crimp | - | - | - | - | C | Shielded | Environment Resistant | - | - | - | - | Cadmium | 17-8 | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | 200 nA @ 7 V | - | - | - | 900 mV @ 10 mA | - | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Chassis Mount | TO-200AF | - | - | - | - | LLDS; MiniMelf | - | - | - | - | - | - | - | - | - | - | 95 Ohms | Infineon Technologies | - | 1 SCR | Bulk | - | Obsolete | - | - | 8 kV | - | - | 125°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µA @ 1 V | - | - | - | 900 mV @ 10 mA | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | 93000A @ 50Hz | 350 mA | - | 350 mA | 4120 A | - | Single | 3660 A | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10000 | - | - | Tin | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 2 | - | - | LLDS; MiniMelf | - | - | SIT9375 | - | - | - | - | - | - | - | 15 Ohms | SiTime | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | - | - | -40°C ~ 105°C | SiT9375 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 2 % | - | - | - | - | XO (Standard) | - | - | 200 °C | -65 °C | - | - | - | - | - | - | - | 500 mW | 2.5V | - | - | - | - | 100 MHz | ±50ppm | HCSL | - | - | - | Enable/Disable | MEMS | 38mA | - | - | - | - | NPN | - | - | - | - | - | 15 Ω | Single | - | - | 25 A | - | 2 µA @ 4 V | - | 500 mW | - | 900 mV @ 10 mA | - | - | - | - | - | - | - | - | - | 500 mW | - | 2 µA | - | - | 5 mA | - | - | - | - | - | 6.8 V | 6.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | No | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | No | No SVHC | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 18.66 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | SC-79, SOD-523 | - | - | - | - | SOD-523 | - | - | - | - | - | - | - | - | - | - | 10 Ohms | Knowles Syfer | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 150°C | * | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 6 V | - | - | - | 1.1 V @ 100 mA | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | 9.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30039 |
| - | - | - | Free Hanging (In-Line) | DO-204AL, DO-41, Axial | - | - | - | - | DO-41 | Thermoplastic | - | H506 | - | - | Phosphor Bronze | - | - | 10 A | - | 13 Ohms | Amphenol Anytek | - | - | Bulk | - | Active | - | - | - | 300 V | - | -40°C ~ 115°C | H5 | - | ±5% | - | - | - | - | Plug, Male Pins | - | 6 | - | - | - | Green | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5 µA @ 1 V | - | - | - | 1 V @ 50 mA | - | - | - | - | - | - | - | - | - | 1.3 W | Tin | - | 12-26 AWG | - | - | 6 | 180° | - | - | - | 4.3 V | - | - | 9-10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | UL94 V-0 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Surface Mount | Chassis Mount | - | - | - | - | - | - | - | - | BZV49 | 160 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | American Zettler | - | - | Box | - | Active | Compliant | - | - | - | - | -55°C ~ 100°C | AZ22801 | - | 5 % | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | 80 Ω | Common Anode | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA | - | SPDT (1 Form C) | 2 mA | - | - | - | General Purpose | 1 V | - | 30 V | - | - | 50 nA | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | - | 75 mA | 10 ms | - | 9 VDC | - | 40 A | 5 % | 1.2 VDC | No | - | - | - | - | - | - | - | - | - | Class B | - | - | - | - | No | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KJB7T | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 68029 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | 10 Ohms | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 200°C | * | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 nA @ 7.7 V | - | - | - | 1 V @ 50 mA | - | - | - | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | - | - | - | 11 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU2.4BL,315 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NZX5V1D,133 NXP | In Stock | - | - | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | RS73F2BRT | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±25ppm/°C | - | - | 15.8 kOhms | - | - | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 |