- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Impedance (Max) (Zzt) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of I/Os | Package | Primary Material | Product Status | Range | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Max Power Dissipation | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Output | Shell Finish | Shell Size - Insert | Contact Finish | Output Type | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Lead Spacing | Impedance | Element Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Manufacturer Size Code | Power - Max | Cable Opening | Usage | Reset | Max Reverse Leakage Current | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Test Current | Forward Voltage | Voltage - Zener (Nom) (Vz) | Number of Logic Elements/Cells | Zener Voltage | Peak Reverse Current | 1st Connector | 2nd Connector | Total RAM Bits | Number of LABs/CLBs | Voltage Tolerance | ESD Protection | Connection Type | Features | Power Type | Flammability | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 35737 | - | - | - | - | Panel Mount | SOD-882 | Bulkhead - Front Side Nut | - | Composite | DFN1006-2 | - | Thermoplastic | - | - | CTVS07RF | Gold | Copper Alloy | 40 Ohms | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | Composite | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | ±5% | Crimp | Receptacle, Female Sockets | - | 99 (97 + 2 Coax) | - | - | Silver | Aviation, Marine, Military | - | Threaded | - | - | - | C | Shielded | Environment Resistant | - | - | Electroless Nickel | 25-7 | - | - | - | - | - | - | - | - | 1 µA @ 2 V | - | - | 900 mV @ 10 mA | - | 250 mW | - | - | - | - | - | - | - | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1156-BBGA, FCBGA | - | - | - | 1156-FCBGA (35x35) | - | - | - | - | XC6VLX195 | - | - | - | - | - | - | AMD | - | 600 | Tray | - | Active | - | - | - | - | 0°C ~ 85°C (TJ) | Virtex®-6 LXT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95V ~ 1.05V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 199680 | - | - | - | - | 12681216 | 15600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | TO-236AB | - | - | - | - | - | - | - | 255 Ohms | 2000 Hrs @ 125°C | - | - | KYOCERA AVX | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 6.3 V | - | -55°C ~ 125°C | TAJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | Molded | - | - | - | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6Ohm @ 100kHz | - | - | - | - | - | 50 nA @ 52.5 V | - | - | 900 mV @ 10 mA | A | 250 mW | - | - | - | - | - | - | - | - | - | 75 V | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | - | LLDS; MiniMelf | - | - | - | - | - | - | - | 240 Ohms | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | -65°C ~ 200°C | * | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 47.6 V | - | - | 900 mV @ 10 mA | - | 500 mW | - | - | - | - | - | - | - | - | - | 68 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 112530 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | ALF2 | - | - | - | - | MDM-5 | - | - | 15 Ohms | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | Active | - | - | - | - | -65°C ~ 200°C | 83513-Style Micro D Metal Shell (MDM) | - | ±2% | - | - | D-Type, Micro-D | 51 | - | - | White, Individual | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 700 nA @ 5 V | - | - | 900 mV @ 10 mA | - | 400 mW | - | - | - | - | - | - | - | - | - | 8.2 V | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 6.00 (1.83m) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | SC-90, SOD-323F | - | - | Composite | SOD-323F | - | Thermoplastic | - | - | CTV06RQF | Gold | Copper Alloy | 90 Ohms | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | Composite | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | ±5% | Crimp | Plug, Male Pins | - | 4 (Quadrax) | - | - | Silver | Aviation, Marine, Military | - | Threaded | - | - | - | C | Shielded | Environment Resistant | - | - | Electroless Nickel | 17-22 | - | - | - | - | - | - | - | - | 3 µA @ 1 V | - | - | 1.1 V @ 100 mA | - | 550 mW | - | - | - | - | - | - | - | - | - | 4.3 V | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BZX79 | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | SOD-123F | - | - | - | SOD-123F | - | - | - | - | BZT52 | - | - | 20 Ohms | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 150°C (TA) | * | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 14 V | - | - | 900 mV @ 10 mA | - | 375 mW | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | LLDS; MiniMelf | - | - | - | - | - | - | - | 15 Ohms | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | Compliant | - | - | -65°C ~ 200°C | * | - | 5 % | - | - | - | - | 200 °C | -65 °C | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Ω | Single | 2 µA @ 4 V | 500 mW | - | 900 mV @ 10 mA | - | 500 mW | - | - | - | 2 µA | - | - | - | 5 mA | - | 6.8 V | - | 6.8 V | - | - | - | - | - | 5 % | No | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() 1N4728A,113 NXP | 263662 |
| - | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | SNT-4A | - | - | - | - | S-80132 | - | - | - | - | - | - | ABLIC Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | S-801 | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 3.2V | 1 | 65ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | SOD-882 | - | - | - | DFN1006-2 | - | - | - | - | - | - | - | 10 Ohms | - | - | - | NXP Semiconductors | - | - | Bulk | - | Active | - | - | - | - | -55°C ~ 150°C | - | - | ±2% | - | - | - | - | - | - | - | Signal | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 6 V | - | - | 1.1 V @ 100 mA | - | 250 mW | - | - | - | - | - | - | - | - | - | 9.1 V | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 440022 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | ALF2 | - | - | - | - | - | - | - | 200 Ohms | - | - | - | NXP Semiconductors | - | - | Bulk | - | Active | - | - | - | - | -65°C ~ 200°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 39.2 V | - | - | 900 mV @ 10 mA | - | 400 mW | - | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NZX7V5D,133 NXP | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | ALF2 | - | - | - | - | NZX7V5 | - | - | 15 Ohms | - | - | - | NXP Semiconductors | - | - | Bulk | - | Active | - | - | - | - | -55°C ~ 175°C | - | - | ±2% | - | - | - | - | - | - | - | Signal | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 5 V | - | - | 1.5 V @ 200 mA | - | 500 mW | - | - | - | - | - | - | - | - | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 45855 |
| - | Tin | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | SOD-123F | 4.535924 g | - | - | - | - | - | - | 10 Ohms | - | - | - | NXP Semiconductors | - | - | Bulk | - | Active | - | Compliant | - | - | -65°C ~ 150°C (TA) | Automotive, AEC-Q101 | - | 5 % | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | 375 mW | - | - | - | - | - | - | - | - | - | - | - | 6.2 V | - | - | 10 Ω | Single | 3 µA @ 4 V | 830 mW | - | 900 mV @ 10 mA | - | 375 mW | - | - | - | 3 µA | - | - | - | 5 mA | 900 mV | 6.2 V | - | 6.2 V | 3 µA | - | - | - | - | 6 % | No | - | - | - | - | - | 6.35 mm | - | 6.35 mm | 6.35 mm | - | - | - | No | No SVHC | Lead Free | - | ||
Tiny WHSL | 143033 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | ALF2 | - | - | - | - | - | - | - | 15 Ohms | - | - | - | NXP USA Inc. | - | - | Bulk | - | Active | - | - | - | - | -65°C ~ 200°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 4 V | - | - | 900 mV @ 10 mA | - | 400 mW | - | - | - | - | - | - | - | - | - | 6.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | ALF2 | - | - | - | CE | BZX79-B9V1 | - | - | 15 Ohms | - | Autonics | PRDWL12-8DN2 | NXP Semiconductors | - | - | Bulk | - | Active | 8 mm | - | - | - | -65°C ~ 200°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | NC NPN | - | - | - | - | - | - | 500 nA @ 6 V | - | - | 900 mV @ 10 mA | - | 400 mW | - | - | - | - | - | - | - | - | - | 9.1 V | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 12 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU18B2A,115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PZU18 | - | - | - | - | Johnson Controls | VG7841CT+3003B | NXP USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | CE, CSA, UL | BZV49 | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG53N0800E4CN | NXP USA Inc. | Panel | - | Bulk | - | Active | - | Compliant | - | - | - | * | - | 5 % | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | 1 W | - | - | - | - | 800 A | - | - | - | - | - | - | 20 V | - | - | 55 Ω | Common Anode | - | 1 W | - | - | - | - | - | - | - | 50 nA | - | - | - | 5 mA | 1 V | - | - | 20 V | 50 nA | - | - | - | - | 5 % | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | 1000011 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23 | - | - | - | - | - | - | - | 60 Ohms | - | - | - | NXP USA Inc. | - | - | Bulk | - | Active | - | - | - | - | -65°C ~ 150°C | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 2 V | - | - | 900 mV @ 10 mA | - | 250 mW | - | - | - | - | - | - | - | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |