- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Weight | Base Product Number | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Max Power Dissipation | Voltage - Supply | Working Voltage | Lead Spacing | Interface | Impedance | Element Configuration | Current | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Data Rate | Test Current | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Peak Reverse Current | Voltage Tolerance | ESD Protection | Zener Current | Features | Data Format | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Tin | Surface Mount | Desktop | - | 2 | - | - | - | BZX384 | - | -- | NXP USA Inc. | Bulk | Active | Compliant | - | - | - | Bulk | MultiModem® IND | - | 2 % | Obsolete | -- | - | 150 °C | -65 °C | - | - | 300 mW | 6 V ~ 48 V | - | - | -- | 130 Ω | Single | - | - | 300 mW | - | - | 50 nA | 56K | 2 mA | - | - | 39 V | - | 2 % | No | 200 mA | - | V.92 | - | - | - | - | No | - | Lead Free | - | ||
Tiny WHSL | 64947 |
| - | - | - | Through Hole | Radial | - | DO-41 | Polypropylene (PP), Metallized | - | - | 200 Ohms | -- | NXP USA Inc. | Bulk | Active | - | 900V | 2500V (2.5kV) | -55°C ~ 105°C | Tray | MMKP383 | 1.220 L x 0.433 W (31.00mm x 11.00mm) | ±5% | Active | -- | PC Pins | - | - | High Pulse, DV/DT | 0.018µF | - | - | - | 1.083 (27.50mm) | - | - | - | - | 50 nA @ 48 V | - | 1 V @ 50 mA | 1.3 W | - | - | - | - | 68 V | - | - | - | - | - | -- | - | - | 0.827 (21.00mm) | - | - | - | - | - | -- | ||
Tiny WHSL | 63966 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | 240 Ohms | - | NXP USA Inc. | Bulk | Active | - | - | - | -65°C ~ 200°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 47.6 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | 68 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | BZX84 | - | - | NXP USA Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 | - | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | LLDS; MiniMelf | - | - | - | 45 Ohms | - | NXP Semiconductors | Bulk | Active | - | - | - | -65°C ~ 200°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 12.6 V | - | 900 mV @ 10 mA | 500 mW | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 22031 |
| - | - | - | - | - | - | - | - | - | BZX884 | - | - | NXP USA Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 220175 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | 30 Ohms | - | NXP Semiconductors | Bulk | Active | - | - | - | -65°C ~ 200°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 10.5 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 117197 |
| - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | LLDS; MiniMelf | - | - | - | 15 Ohms | - | NXP USA Inc. | Bulk | Active | - | - | - | -65°C ~ 200°C | - | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 5 V | - | 900 mV @ 10 mA | 500 mW | - | - | - | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | BZX84 | - | - | NXP USA Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NZX33A,133 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | NZX3 | - | - | NXP USA Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | BZX84 | - | - | NXP USA Inc. | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 219387 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | 90 Ohms | - | NXP USA Inc. | Bulk | Active | - | - | - | -65°C ~ 200°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 1 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | 4.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | 170 Ohms | - | NXP Semiconductors | Bulk | Active | - | - | - | -65°C ~ 200°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 700 mV | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | 47 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18008 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | 255 Ohms | - | NXP USA Inc. | Bulk | Active | - | - | - | -65°C ~ 200°C | - | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 52.5 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | 75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 6000 | - | - | Tin | Surface Mount | - | - | 3 | - | - | 4.535924 g | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | 150 °C | -65 °C | - | - | 250 mW | - | 4.3 V | - | - | 90 Ω | Single | 5 A | - | 250 mW | - | - | 3 µA | - | 5 mA | 900 mV | - | 4.3 V | 3 µA | 5 % | No | - | - | - | 1 mm | - | 3 mm | 1.4 mm | No | No SVHC | Lead Free | - | ||
Tiny WHSL | 36008 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | 40 Ohms | - | NXP USA Inc. | Bulk | Active | - | - | - | -65°C ~ 200°C | - | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 2 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 13819 |
| - | - | - | Surface Mount | TO-261-4, TO-261AA | - | SOT-223 | - | - | - | 255 Ohms | - | NXP USA Inc. | Bulk | Active | - | - | - | -65°C ~ 150°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 52.5 V | - | 1 V @ 50 mA | 1.5 W | - | - | - | - | 75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |