- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Approvals | Base Product Number | Contact Materials | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Range | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Fastening Type | Power Rating | Max Power Dissipation | Orientation | Shielding | Current Rating | Output | Output Type | Lead Length | Working Voltage | Failure Rate | Contact Style | Impedance | Element Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Reset | Max Reverse Leakage Current | Number of Decks | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Test Current | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Peak Reverse Current | Voltage Tolerance | Index Stops | Index Angle | Number of Poles per Deck | ESD Protection | Connection Type | Features | Power Type | Flammability | Diameter | Height | Length | Width | Thickness | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4728A,113 NXP | 263662 |
| - | - | - | Surface Mount | 4-SMD, Flat Leads | - | SNT-4A | - | - | S-80132 | - | - | - | - | ABLIC Inc. | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | S-801 | - | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | 3.2V | 1 | 65ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | SOD-882 | - | DFN1006-2 | - | - | - | - | 10 Ohms | - | - | NXP Semiconductors | - | Bulk | Active | - | - | - | - | - | -55°C ~ 150°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | 500 nA @ 6 V | - | 1.1 V @ 100 mA | 250 mW | - | - | - | - | - | - | - | - | 9.1 V | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 440022 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | - | 200 Ohms | - | - | NXP Semiconductors | - | Bulk | Active | - | - | - | - | - | -65°C ~ 200°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 39.2 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NZX7V5D,133 NXP | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | NZX7V5 | - | 15 Ohms | - | - | NXP Semiconductors | - | Bulk | Active | - | - | - | - | - | -55°C ~ 175°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | 1 µA @ 5 V | - | 1.5 V @ 200 mA | 500 mW | - | - | - | - | - | - | - | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 45855 |
| - | Tin | Surface Mount | Surface Mount | SOD-123F | 2 | SOD-123F | 4.535924 g | - | - | - | 10 Ohms | - | - | NXP Semiconductors | - | Bulk | Active | - | Compliant | - | - | - | -65°C ~ 150°C (TA) | - | Automotive, AEC-Q101 | 5 % | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | 375 mW | - | - | - | - | - | - | 6.2 V | - | - | 10 Ω | Single | 3 µA @ 4 V | 830 mW | 900 mV @ 10 mA | 375 mW | - | 3 µA | - | - | - | - | 5 mA | 900 mV | 6.2 V | 6.2 V | 3 µA | 6 % | - | - | - | No | - | - | - | - | - | 6.35 mm | 6.35 mm | 6.35 mm | - | - | No | No SVHC | Lead Free | - | ||
Tiny WHSL | 143033 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | - | 15 Ohms | - | - | NXP USA Inc. | - | Bulk | Active | - | - | - | - | - | -65°C ~ 200°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 4 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | - | - | - | - | 6.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | CE | BZX79-B9V1 | - | 15 Ohms | Autonics | PRDWL12-8DN2 | NXP Semiconductors | - | Bulk | Active | 8 mm | - | - | - | - | -65°C ~ 200°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | NC NPN | - | - | - | - | - | - | 500 nA @ 6 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | - | - | - | - | 9.1 V | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 12 mm | - | - | - | - | - | - | - | - | - | ||
![]() PZU18B2A,115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | PZU18 | - | - | Johnson Controls | VG7841CT+3003B | NXP USA Inc. | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | CE, CSA, UL | BZV49 | - | - | Cutler Hammer, Div of Eaton Corp | PDG53N0800E4CN | NXP USA Inc. | Panel | Bulk | Active | - | Compliant | - | - | - | - | - | * | 5 % | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | 1 W | - | - | 800 A | - | - | - | 20 V | - | - | 55 Ω | Common Anode | - | 1 W | - | - | - | 50 nA | - | - | - | - | 5 mA | 1 V | - | 20 V | 50 nA | 5 % | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | 1000011 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | 60 Ohms | - | - | NXP USA Inc. | - | Bulk | Active | - | - | - | - | - | -65°C ~ 150°C | - | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 2 V | - | 900 mV @ 10 mA | 250 mW | - | - | - | - | - | - | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 183000 | - | - | - | - | - | - | - | - | - | - | BZX84 | - | - | - | - | NXP USA Inc. | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | BZX79 | - | - | - | - | NXP USA Inc. | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 11515 | - | - | - | - | - | - | - | - | - | - | BZX384 | - | - | - | - | NXP USA Inc. | - | Bulk | Active | - | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | BZX84 | - | - | - | - | NXP USA Inc. | - | Bulk | Active | - | Compliant | - | - | 200 V | - | Tape & Reel (TR) | * | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 2.4 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002 mm | 787.4 µm | 939.8 µm | - | - | - | - | - | ||
Tiny WHSL | 25000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | 1 % | 2 | - | 30 ppm/°C | - | - | 64.9 Ω | - | - | - | Wirewound | - | - | - | 10 W | 10 W | - | - | - | - | - | 38.1 mm | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | 45.212 mm | 9.53 mm | - | - | - | - | Contains Lead | - | ||
Tiny WHSL | 18170 |
| - | - | - | Surface Mount | SOD-882 | - | DFN1006-2 | - | - | - | - | 10 Ohms | - | - | NXP Semiconductors | - | Bulk | Active | - | Non-Compliant | - | - | - | -65°C ~ 150°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 8 V | - | 900 mV @ 10 mA | 250 mW | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | - | 240 Ohms | - | - | NXP USA Inc. | - | Bulk | Active | - | - | - | - | - | -65°C ~ 200°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 47.6 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | - | - | - | - | 68 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 36019 |
| - | Gold | Bulkhead, Front Side Nut, Panel, Through Hole | Through Hole | DO-204AH, DO-35, Axial | 23 | ALF2 | - | - | - | - | 55 Ohms | - | - | NXP USA Inc. | - | Bulk | Active | - | Non-Compliant | - | - | - | -65°C ~ 200°C | Bulk | - | ±2% | - | Solder | - | Receptacle | - | - | 19 | 175 °C | -65 °C | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 15.4 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | - | - | - | - | - | 22 V | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | Environment Resistant | ||
Tiny WHSL | In Stock | - | - | - | Panel, Through Hole | - | - | 12 | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Compliant | 115 V | 30 V | - | - | - | - | - | - | PC Pin | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 250 mA | - | - | - | - | - | Non-Shorting | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Fixed | 30 ° | 1 | - | - | - | - | - | - | - | - | - | - | 9.53 mm | - | - | - | - |