- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Weight | Material - Insulation | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Product Style | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Gender | Power (Watts) | Contact Type | Pitch | Voltage - Supply | Ingress Protection | Frequency | Base Part Number | Contact Finish | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Failure Rate | Card Type | Read Out | Configuration | Number of Positions/Bay/Row | Note | Flange Feature | Current - Output (Max) | Connector Style | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Viewing Angle | Power - Max | Current - Supply | Current - Test | Voltage - Output | Lens Style | Topology | Mating Cycles | Shell Size, Connector Layout | Lens Size | Voltage - Zener (Nom) (Vz) | Product Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Dimming | Features | Count | Height Seated (Max) | Contact Finish Thickness | Card Thickness | Height (Max) | Shell Finish Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 3000 | - | - | - | - | - | - | - | - | - | - | BZX84 | - | - | - | NXP USA Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU4.7B2,135 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | PZU4.7 | - | - | - | NXP USA Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 17626 |
| - | Through Hole | DO-204AH, DO-35, Axial | ALF2 | - | - | - | - | - | - | - | 90 Ohms | - | KYOCERA AVX | Bulk | Active | - | - | -65°C ~ 200°C | - | * | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 25.2 V | 900 mV @ 10 mA | - | - | 400 mW | - | - | - | - | - | - | - | - | 36 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | PZU6.2 | - | 30 Ohms | - | NXP Semiconductors | Bulk | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 657 kOhms | - | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 500 nA @ 3 V | 1.1 V @ 100 mA | - | - | 250 mW | - | - | - | - | - | - | - | - | 6.2 V | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | - | - | - | ||
![]() 1N4745A,113 NXP | 15 | - | - | Chassis Mount | - | - | - | 0.485 lb (219.99g) | - | - | cURus | 1N47 | - | - | - | NXP USA Inc. | Bulk | Active | - | - | -40°C ~ 90°C | - | PDA | 3.15 L x 2.44 W x 1.00 H (80.0mm x 62.0mm x 25.4mm) | - | Active | - | - | - | - | Constant Voltage | - | - | - | - | - | - | 25W | - | - | - | - | - | - | - | Wire Leads | 1 | 84% | 4.242kV | 305VAC | 90VAC | - | - | - | - | - | - | - | 520mA | - | - | - | - | - | - | - | - | 48V | - | AC DC Converter | - | - | - | - | - | - | - | - | - | -- | OCP, OTP, OVP, SCP | - | - | - | - | - | - | IP67 | ||
![]() NZX3V0C,133 NXP | 5000 | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Zinc | - | NZX3 | - | - | -- | NXP USA Inc. | Bulk | Active | - | - | -55°C ~ 125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Plug for Male Contacts | - | - | 8 (Coax or Power) | - | Black | 1 | - | - | Coax or Power | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | -- | 4 (DC, C) - 8W8 | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | -- | - | ||
![]() NZX27A,133 NXP | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | ALF2 | - | - | - | - | - | - | - | 80 Ohms | - | NXP USA Inc. | Bulk | Active | BGA Socketing Systems | - | -55°C ~ 175°C | - | - | - | ±2% | - | - | - | - | - | SMT Adapters | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 18.9 V | 1.5 V @ 200 mA | - | - | 500 mW | - | - | - | - | - | - | - | - | 27 V | SMT Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | - | SMT Adapters | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMT Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU16B2,115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | PZU16 | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, Right Angle | 0704 (1810 Metric) | - | - | - | - | - | - | - | - | 100 Ohms | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | -65°C ~ 200°C | - | FIREFLY® | 1.80mm L x 1.20mm W | ±5% | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | 50 µA @ 1 V | 900 mV @ 10 mA | - | - | 400 mW | - | - | - | - | - | - | - | - | 2.4 V | - | - | - | - | - | - | - | - | - | - | - | 0.55mm | - | - | ||
Tiny WHSL | 192946 |
| - | Through Hole | DO-204AH, DO-35, Axial | ALF2 | - | - | - | - | - | - | - | 30 Ohms | - | Glenair | Retail Package | Active | - | - | -65°C ~ 200°C | - | * | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 8 V | 900 mV @ 10 mA | - | - | 400 mW | - | - | - | - | - | - | - | - | 13 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 123868 |
| - | Through Hole | - | - | - | - | Diallyl Phthalate (DAP) | - | - | 336-040 | Copper Alloy | - | - | EDAC Inc. | Bulk | Active | - | - | -65°C ~ 125°C | - | 336 | - | - | - | - | Wire Wrap | - | - | - | - | 40 | - | Green | 1 | Female | - | Cantilever | 0.156 (3.96mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Single Edge | Single | - | 40 | - | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | - | ||
![]() NZH3V6B,115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | NZH3 | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU11B,115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | PZU11 | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | - | - | - | - | - | - | 55 Ohms | - | Glenair | Retail Package | Active | - | - | -65°C ~ 150°C | - | * | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 14 V | 1.1 V @ 100 mA | - | - | 300 mW | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | BZX79 | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU2.7B1,115 NXP | 35571 |
| - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | PZU2.7 | - | - | - | NXP USA Inc. | Bulk | Active | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | Active | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | 622.08MHz, 666.5143MHz | IDT8N3DV85BC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | 240 Ohms | - | NXP USA Inc. | Bulk | Active | - | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±10% | Active | 2 | - | ±30ppm/°C | - | - | 620 Ohms | - | Wirewound | - | - | - | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 50 nA @ 47.6 V | 900 mV @ 10 mA | - | - | 250 mW | - | - | - | - | - | - | - | - | 68 V | - | - | - | - | - | - | Moisture Resistant | - | -- | - | - | - | - | - |