- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Data Converters | Impedance (Max) (Zzt) | Mfr | Number of I/Os | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Power Rating | Max Power Dissipation | Orientation | Base Part Number | Shell Finish | Working Voltage | Failure Rate | Oscillator Type | Impedance | Element Configuration | Speed | RAM Size | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Power - Max | Max Reverse Leakage Current | Test Current | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Peak Reverse Current | EEPROM Size | Voltage Tolerance | ESD Protection | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Features | Height | Height Seated (Max) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | Axial | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | MRS25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 4.42 Ohms | - | - | - | Metal Film | - | 0.6W | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | ||
Tiny WHSL | 9000 | - | - | - | - | - | Surface Mount | Axial | - | - | - | -- | - | - | - | - | 100 Ohms | NXP Semiconductors | - | Bulk | - | Active | - | - | -55°C ~ 155°C | Tape & Box (TB) | MBA/SMA 0204 - Professional | 0.063 Dia x 0.142 L (1.60mm x 3.60mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 24.9 Ohms | - | - | - | Thin Film | - | 0.4W | - | - | - | - | - | - | - | -- | - | - | - | - | - | 20 µA @ 1 V | - | 900 mV @ 10 mA | - | - | - | - | - | - | - | 250 mW | - | - | - | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | -- | - | - | ||
Tiny WHSL | 88000 | - | - | - | - | - | - | Axial | - | - | - | -- | BZX84 | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | - | -55°C ~ 155°C | Tape & Box (TB) | MBA/SMA 0204 - Professional | 0.063 Dia x 0.142 L (1.60mm x 3.60mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 19.1 kOhms | - | - | - | Thin Film | - | 0.4W | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 529-FBGA | - | - | - | 529-FBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C (TC) | Tray | i.MX53 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCIMX535 | - | - | - | - | - | - | 1.0GHz | - | - | - | - | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3V, 1.8V, 2.775V, 3.3V | 10/100 Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC97, CAN, I²C, I²S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1023-BFBGA, FCBGA | - | - | - | 1023-FCPBGA (33x33) | BZV85 | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | - | 0°C ~ 105°C (TA) | Tray | MPC85xx | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | - | - | 1.2GHz | - | - | - | - | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000 Mbps (4) | 2 Core, 32-Bit | No | DDR2, DDR3 | -- | DUART, HSSI, I²C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | -- | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Axial | - | - | - | -- | BZX79 | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | - | -55°C ~ 155°C | Tape & Box (TB) | MBB/SMA 0207 - Professional | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 3.65 kOhms | - | - | - | Thin Film | - | 0.6W | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | 10 Ohms | NXP Semiconductors | - | Bulk | - | Active | - | - | -55°C ~ 155°C | Tape & Reel (TR) | MBB/SMA 0207 - Professional | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 390 Ohms | - | - | - | Thin Film | - | 0.6W | - | - | - | - | - | - | - | -- | - | - | - | - | - | 3 µA @ 2 V | - | 1 V @ 50 mA | - | - | - | - | - | - | - | 1 W | - | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | -- | - | - | ||
Tiny WHSL | 97 | - | - | - | - | - | - | TO-126-2 | - | - | - | TO-126 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tube | Kool-Pak®MP800 | 0.320 L x 0.110 W (8.12mm x 2.79mm) | ±1% | Active | 2 | - | -20/ +50ppm/°C | - | 2 kOhms | - | - | - | Thick Film | - | 25W | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.550 (13.97mm) | - | - | ||
Tiny WHSL | 8000 | - | - | - | Tin | Surface Mount | - | 16-TSSOP (0.173, 4.40mm Width) | - | 2 | - | 16-TSSOP | - | - | - | A/D 4x8b | - | - | 13 | - | - | - | Compliant | - | -40°C ~ 105°C (TA) | Tube | HC08 | - | 5 % | Not For New Designs | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | 375 mW | - | MC68HC908 | - | 39 V | - | Internal | 75 Ω | Single | 8MHz | 128 x 8 | - | 830 mW | - | 2.7 V ~ 5.5 V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | -- | - | 50 nA | 2 mA | 900 mV | - | 39 V | 50 nA | -- | 5 % | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Tin | Surface Mount | - | 48-LQFP Exposed Pad | - | 2 | - | 48-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | * | - | 5 % | Obsolete | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | 830 mW | - | - | - | 47 V | - | - | 90 Ω | Single | - | - | - | 830 mW | - | - | - | - | - | - | - | - | - | 50 nA | 5 mA | 900 mV | - | 47 V | 50 nA | - | 6 % | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | 200 °C | -65 °C | - | - | - | - | - | 500 mW | - | - | - | - | - | - | 90 Ω | Single | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | 3 µA | 5 mA | - | - | 4.3 V | - | - | 2 % | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7700 | - | - | - | - | - | - | - | - | - | - | - | BZV55 | - | - | - | - | NXP USA Inc. | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | ALF2 | - | - | - | - | 40 Ohms | NXP Semiconductors | - | Bulk | - | Active | - | - | -65°C ~ 200°C | - | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 2 V | - | 900 mV @ 10 mA | - | - | - | - | - | - | - | 400 mW | - | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 10 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | ALF2 | - | - | - | - | 100 Ohms | NXP Semiconductors | - | Bulk | - | Active | - | 150 V | -65°C ~ 200°C | - | - | - | 1 % | - | - | - | 25 ppm/°C | - | 189 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 50 µA @ 1 V | - | 900 mV @ 10 mA | - | - | - | - | - | - | - | 400 mW | - | - | - | 2.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | BZX384 | Gold | Copper Alloy | - | - | Glenair | - | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | Olive Drab | - | Threaded | - | - | B | - | Olive Drab Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - |