- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Shape | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Case | Electrical mounting | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Leads | Manufacturer | Manufacturer Part Number | Max. forward impulse current | Max. off-state voltage | Mechanical mounting | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Teral type | Transport packaging size/quantity | Type of bridge rectifier | Version | Wire length | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Output Current-Max | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | Working Test Current | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Load current | Dynamic Impedance-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Breakdown Voltage-Max | Saturation Current | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZD27/C3V6 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PS226 /T3 NXP | In Stock | - | - | YES | - | - | SILICON | 3 | - | - | - | - | 1.2 V | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | 1PS226/T3 | - | - | - | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-59 | 0.25 W | - | - | 40 | 5.75 | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | TIN | - | 8541.10.00.70 | - | DUAL | GULL WING | 260 | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | - | 0.215 A | - | 85 V | - | 4 A | - | 0.5 µA | - | - | - | 0.004 µs | - | - | - | - | ||
![]() 1N4728A T/R NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZD27-C15 NXP | In Stock | - | - | YES | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | BZD27-C15 | - | - | - | - | 1 | 1 | 175 °C | - | - | - | - | - | Transferred | - | 2.3 W | - | 15 V | - | 5.71 | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | Voltage Reference Diodes | - | - | - | - | unknown | - | - | - | - | - | SINGLE | ZENER DIODE | - | - | 5% | - | 50 mA | - | - | - | - | 10 Ω | - | - | - | - | - | - | ||
![]() BZX79/C1V5 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NXPSC086506Q NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NXPSC106506Q NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5236B-TR NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4729A T/R NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS21J T/R NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRTR5V0U2X NXP Semiconductors | 72 | - | Datasheet | YES | - | - | SILICON | 4 | 1 | 7.5 V | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, SMD, 4 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | ULTRA LOW CAPACITANCE | 8541.10.00.80 | - | DUAL | GULL WING | 260 | - | compliant | 30 | 4 | R-PDSO-G4 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ANODE | - | - | 5.5 V | - | - | - | - | - | - | 6 V | - | 9 V | 1 | - | - | ||
![]() PESD24VS1UA NXP Semiconductors | 2905 | - | Datasheet | YES | - | - | SILICON | 2 | 1 | - | - | - | - | 19.00 | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | - | - | - | - | - | Yes | - | 50*43*38/1000 | - | - | - | - | e3 | - | EAR99 | - | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | - | compliant | 30 | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 24 V | - | - | 160 W | - | - | - | 26.5 V | - | 27.5 V | 1 | - | - | ||
![]() PESD16VX1UL NXP Semiconductors | 40000 | - | Datasheet | YES | brush - copper graphite; conductor - copper; terminal - brass | working surface - flat | SILICON | 2 | 1 | - | PWS-D flat | screw | - | 120 g | NXP SEMICONDUCTORS | M5 screws | - | - | 1kA | 1.6kV | screw | - | - | - | 85 °C | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.50 MM HEIGHT, PLASTIC PACKAGE-2 | RECTANGULAR | CHIP CARRIER | Transferred | - | - | - | - | - | - | Yes | O-type F4/ 8 x 14 x 0.4min | 41*29*36/1000 | single-phase | module - slim | 28mm, side connection | - | e3 | - | EAR99 | brush for collector motor with current-conducting wire insulator | TIN | - | 8541.10.00.50 | - | BOTTOM | NO LEAD | - | 12mm | unknown | - | 2 | R-PBCC-N2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 16 V | - | - | - | - | 88A | - | 17.5 V | - | 30 V | 1 | 5.9mm | 7.7mm |