- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Contact Shape | Supplier Device Package | Housing Material | Weight | Diode Element Material | Number of Terminals | PCB Mounting Orientation | Exterior Housing Material | Base Product Number | Category | ECCN | Ihs Manufacturer | Impedance (Max) (Zzt) | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Number of Positions | Terminal Finish | HTS Code | Pitch | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Housing Color | Polarity | Configuration | ELV | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Family | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Dynamic Impedance-Max | Output Range | Voltage Temp Coeff-Max | Saturation Current | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDZ11B NXP Semiconductors | 765 | - | Datasheet | - | - | - | YES | - | - | - | - | SILICON | 2 | - | 1 | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | - | - | 11 V | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | 8541.10.00.50 | - | DUAL | - | GULL WING | 260 | compliant | - | 30 | 2 | R-PDSO-G2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | - | 2% | 5 mA | 0.1 μA | - | 0.4 W | 7.4 mV/°C | 1 | - | ||
![]() PZU24B2L NXP Semiconductors | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | SILICON | 2 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.50 MM HEIGHT, LEADLESS, ULTRA SMALL, PLASTIC, SMD, 2 PIN | RECTANGULAR | CHIP CARRIER | Transferred | DFN | 0.25 W | - | 24 V | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | 8541.10.00.50 | - | BOTTOM | - | NO LEAD | 260 | compliant | - | 30 | 2 | R-PBCC-N2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | - | 2% | 5 mA | - | 30 Ω | - | - | - | - | ||
![]() BZX585-C16,115 NXP USA Inc. | In Stock | - | - | - | Surface Mount | SC-79, SOD-523 | - | - | SOD-523 | - | - | - | - | - | - | - | Discrete Semiconductor Products | ECL99 | - | 40 Ohm | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | - | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 11.2V | 1.1V @ 100mA | 300mW | Diodes - Zener - Single | 16V | - | - | - | - | - | - | - | - | ||
![]() TDZ5V6J/ZL,135 NXP Semiconductors | In Stock | - | - | - | Surface Mount | SC-90, SOD-323F | - | - | SOD-323F | - | - | - | - | - | - | TDZ5V6 | - | - | - | 40 Ohms | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | Automotive, AEC-Q101, TDZxJ | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 2.5 V | 1.1 V @ 100 mA | 500 mW | - | 5.6 V | - | - | - | - | - | - | - | - | ||
![]() NZX27B,133 NXP USA Inc. | 60000 | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | ALF2 | - | - | - | - | - | - | - | - | - | - | 80 Ohms | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 175°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 18.9 V | 1.5 V @ 200 mA | 500 mW | - | 27 V | - | - | - | - | - | - | - | - | ||
![]() BZX585-C11,135 NXP USA Inc. | In Stock | - | - | - | Surface Mount | SC-79, SOD-523 | - | - | SOD-523 | - | - | - | - | - | - | - | - | - | - | 10 Ohms | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -65°C ~ 150°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μA @ 8 V | 1.1 V @ 100 mA | 300 mW | - | 11 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30011 |
| - | - | Surface Mount | SOD-882 | - | - | DFN1006-2 | - | - | - | - | - | - | - | - | - | - | 240 Ohms | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | -65°C ~ 150°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | 50 nA @ 47.6 V | 900 mV @ 10 mA | 250 mW | - | 68 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9000 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23 | - | - | - | - | - | - | - | - | - | - | 200 Ohms | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Compliant | - | - | - | -65°C ~ 150°C | - | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 39.2 V | 900 mV @ 10 mA | 250 mW | - | 56 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 35000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15000 |
| - | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | Square | SOT-23 | Polyester | - | - | - | Vertical | - | - | - | - | - | 15 Ohms | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | 250 V | - | -65°C ~ 150°C | - | Automotive, AEC-Q101 | ±5% | - | - | - | - | Header, Pin, Plug | 20 | - | - | 2.54 mm | - | Vertical | - | - | - | - | - | - | - | - | White | - | - | - | - | 1 µA @ 5 V | 900 mV @ 10 mA | 250 mW | - | 7.5 V | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() NZH16C,115 NXP | In Stock | - | - | - | Surface Mount | SOD-123F | - | - | SOD-123F | - | - | - | - | - | - | - | - | - | - | 18 Ohms | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | - | ±3% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 nA @ 12 V | 900 mV @ 10 mA | 500 mW | - | 16 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 6480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | ALF2 | - | - | - | - | - | - | - | - | - | - | 20 Ohms | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | -65°C ~ 200°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 nA @ 7 V | 900 mV @ 10 mA | 400 mW | - | 10 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 214640 |
| - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | LLDS; MiniMelf | - | - | - | - | - | - | - | - | - | - | 215 Ohms | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | -65°C ~ 200°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 43.4 V | 900 mV @ 10 mA | 500 mW | - | 62 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | ALF2 | - | - | - | - | - | - | - | - | - | - | 40 Ohms | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | -65°C ~ 200°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | 1 µA @ 2 V | 900 mV @ 10 mA | 400 mW | - | 5.6 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | - | BZV85-C36 | - | - | - | 50 Ohms | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | -65°C ~ 200°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 25 V | 1 V @ 50 mA | 1.3 W | - | 36 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 73141 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | 5 Ohms | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | -65°C ~ 200°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 nA @ 5 V | 1 V @ 50 mA | 1.3 W | - | 8.2 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | 175 Ohms | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -65°C ~ 200°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 43 V | 1 V @ 50 mA | 1.3 W | - | 62 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | ALF2 | - | 498.951607 g | - | - | - | - | - | - | - | - | 40 Ohms | NXP Semiconductors | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Compliant | - | - | 1 kV | -65°C ~ 200°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | 1 µA @ 2 V | 900 mV @ 10 mA | 400 mW | - | 5.6 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOD-882 | - | - | DFN1006-2 | - | - | - | - | - | - | - | - | - | - | 90 Ohms | NXP USA Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 1 V | 1.1 V @ 100 mA | 250 mW | - | 3.6 V | - | - | - | - | - | - | - | - |